- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | MTU | Features | SFP/XFP Ports | Terminal Length | Height Seated (Max) | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91931-21151 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (15) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21151 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL (50) | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91911-32541 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32541 | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.64 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 91931-21141 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21141 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.7 | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91901-31541 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31541 | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.65 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91911-31411 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31411 | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.64 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91900-21351 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21351 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91920-31111 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91920-31111 | 91920 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.74 | - | - | - | - | - | - | e3 | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | 1 mm | unknown | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() WM2F054WPA JAE | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -65°C ~ 175°C | ERL | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 56.2 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() 91920-31121 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (15) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91920-31121 | 91920 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | 1 mm | unknown | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL (50) | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 93696-316LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 93696-316LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93696-304LF FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | - | PEG | - | 0.597 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 93696-304LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.66 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1000VAC V | 7.62 mm | 200 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | 0.118 inch | - | 30u inch | ||
![]() DF12D(4.0)-20DP-0.5V(80) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93696-720LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | - | - | - | GOLD (80) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 93696-720LF | 93696 | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.65 | - | Yes | - | - | - | - | - | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91921-31111 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31111 | 91921 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.66 | - | No | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 9193231131L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91930-21141 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21141 | - | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 2 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91901-31425 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31425 | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.65 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91931-31151 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-31151 | 91931 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91901-31341 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31341 | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.65 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 1464744 Analog Devices | In Stock | - | - | - | Rack Mount | - | - | - | - | BB-856 | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | - | Not For New Designs | - | - | - | 0°C ~ 50°C | Giga-MediaLinX | - | - | - | - | - | - | - | RJ45, SC | Managed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular - Card | - | - | - | - | - | - | - | - | - | - | - | - | - | Gigabit (Singlemode) | 10/100/1000 | 1 | 1 | 40km | 1632 | LFPT, SNMP Manageable | - | - | - | - |