- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Underplate Material | Approvals | AWG (min.) | AWG max. | Base Product Number | Base/Housing Material | Board contact surface | Boardlocks | Body Orientation | Brand | Cable Entry Angle | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Dim | Display | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Ihs Manufacturer | Industrial packaging | Insert / Contact Gender | Insulator Material | Latching Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Range | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shrouded | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Output | Contact Finish | Termination Style | Function | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Brand Name | Operating Supply Voltage | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Wire/Cable Gauge | Number of Poles | Cable Termination | Sealable | Contact Current Rating | Mating Retention | Insulation Diameter | Thread Size | Mating Post Length | Product Type | Connector System | Wire Type | Termination Post Length | Current Rating (Max) | Contact Retention | Mating Alignment | Product | Mounting Angle | Features | Mesh Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-643821-4 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Nylon | - | - | UL;CE | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | 5(mohm) | - | - | No Display | - | 250 | - | - | - | - | - | - | Locking Ramp | Johnson Controls | - | - | NS-ATP7002-0 | - | - | - | + 105 C | - | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 3.96(mm) | - | 18.42(mm) | - | - | - | Details | - | - | - | IDT | - | MTA | 0.068749 oz | - | 600VAC | 600 VAC | - | - | - | -55 to 105 °C | Bag | MTA-156 | - | - | - | - | - | IDC Connector | 4 Position | - | - | - | Indoor | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | - | 7 A | 1 kOhm Platinum RTD;BACnet | - | IDC | Temperature | - | 4(POS) | - | Socket (Female) | - | Blue | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 7/Contact(A) | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 15.85 mm | - | 15.85(mm) | - | - | - | - | - | 9.02(mm) | - | - | - | - | ||
![]() 1-103958-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Gold | Cable, Free Hanging | - | - | - | Thermoplastic (TP) | - | - | CSA | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 44 | - | - | - | - | - | - | - | ABB | - | - | ACH580-BCR-07A5-2+B056+F267+L512 | - | - | - | + 105 C | - | - | - | - 65 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | AMPMODU | - | - | - | - | - | - | - | -65 to 105 °C | Tube | AMPMODU MTE | - | - | IDC | - | Receptacle, Socket | Receptacle | 5 Position | 105 °C | -65 °C | Black | Wire-to-Board | 1 Row | Receptacle | - | - | Latch | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | Straight | - | 15.24 mm | - | 3 A | - | - | IDC | - | - | 5 | - | Socket (Female) | - | Black | - | - | 267 V | - | 15 mΩ | - | 5 GΩ | - | - | Compliant | 600 V | - | Ribbon | - | 22 AWG | 26 AWG | - | 22 AWG | - | - | - | 3 A | With | 1.37 mm | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | 12.65 mm | - | - | 5.08 mm | 50.55 mm | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 3-641148-3 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Nylon | - | - | CSA | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | 3(mohm) | - | - | - | - | 500 | - | - | - | - | - | - | Locking Ramp | Hubbell | - | - | 02402003 | - | - | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 3.96(mm) | - | 18.42(mm) | - | - | - | Details | - | - | - | IDT | - | MTA | - | - | 600VAC | 600 VAC | - | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | - | - | - | IDC Connector | 3 Position | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | - | 7 A | - | - | IDC | - | - | 3(POS) | - | Socket (Female) | - | Orange | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 7/Contact(A) | - | - | Wire Housings | - | - | 13 Inches | Headers & Wire Housings | 11.89 mm | - | 11.89(mm) | - | - | - | - | - | 9.02(mm) | - | - | - | - | ||
![]() 3-644564-3 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | 6(mohm) | - | - | - | - | 500 | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | + 105 C | - | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | 2.54(mm) | - | 13.21(mm) | - | - | - | Details | - | - | - | IDT | - | MTA | 0.019718 oz | - | 250VAC | 250 VAC | - | - | - | -55 to 105 °C | Bag/Box | MTA-100 | - | - | - | - | - | IDC Connector | 3 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | IDC | - | - | 3(POS) | - | Socket (Female) | - | Blue | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 5/Contact(A) | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 7.62 mm | - | 7.62(mm) | - | - | - | - | - | 7.75(mm) | - | - | - | - | ||
![]() 6-103640-4 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | Free Hanging | - | - | - | Thermoplastic | - | - | CSA | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | GE - General Electric | - | - | SABAG1 | - | - | - | + 105 C | - | - | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | Tube | AMPMODU MTE | - | - | IDC | - | Receptacle, Socket | Receptacle Housing | 15 Position | 105 °C | -65 °C | Black | - | 1 Row | Receptacle | - | - | Latch | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | 15.24 mm | - | 3 A | - | - | - | - | - | 15 | - | - | - | Black | - | - | 250 V | - | 15 mΩ | 30 AWG to 26 AWG | 5 GΩ | 2.54 mm | - | Compliant | - | - | Ribbon | - | 26 AWG | 30 AWG | - | 26 AWG | - | - | - | 3 A | - | 1.37 mm | - | - | Headers & Wire Housings | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | Lead Free | ||
![]() MJSV97354-16 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABC03N-20P-4048 TE Connectivity | In Stock | - | - | 21 Weeks, 2 Days | Production (Last Updated: 2 days ago) | Gold | - | CABLE AND PANEL | - | PEI | Composite | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 1 | - | - | TE CONNECTIVITY LTD | - | - | POLYETHERIMIDE | - | TE Connectivity | - | - | ABC03N-20P-4048 | ABC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | - | 2.24 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | EAR99 | Pin, Receptacle | - | 5 | 175 °C | -65 °C | - | - | 2 | Receptacle | POLARIZED | 8536.69.40.30 | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | not_compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | NO | DEUTSCH | - | Crimp | - | - | - | - | RECEPTACLE | - | - | CRIMP | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1196675-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1196675 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | - | - | 62-CAEF-0360-AB | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640442-0 TE Connectivity | 429 | - | - | - | Production (Last Updated: 4 days ago) | Tin | Cable, Free Hanging | Cable Mount | 10 | - | Nylon | - | Nickel | CSA | 26 | 26 | - | Nylon | Tin plated | - | Right Angle | TE Connectivity | - | Polyamide | Signal | Cut & Clip | Tin plated | - | Copper Alloy | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 25.40 x 13.21 mm | - | Blue | 500 | - | - | - | No | - | - | Ramp Lock | TE Connectivity | ACTIVE (Last Updated: 4 days ago) | 4-640442-0 | - | - | 0.15mm² | +105°C | +105°C | - | 0.12mm² | -55°C | -55°C | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | 1 | - | -55C to 105C | - | - | - | - | Rectangular | 10 | 2.54(mm) | 2.54mm | 13.21(mm) | - | - | - | Compliant | - | Yes | No | IDT | 10 | MTA | 0.070548 oz | 250 V | 250VAC | 250 V | - | - | - | -55 to 105 °C | Box/Carton | MTA-100 | - | - | IDC | - | Connector, Receptacle, Socket | MTA-100 | 10 | 221 °C | -67 °C | Blue | Wire-to-Board | 1 | Receptacle | - | - | Ramp | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | Right Angle | No | 6.99 mm | - | 5 A | - | - | IDC | - | 2.54 mm | 10(POS) | - | Female | - | Blue | - | - | 250 V | - | 6 mΩ | 26 AWG | - | - | - | Compliant | 250 V | - | Discrete | - | - | - | - | 26 AWG | 10 | - | No | 5 A | With | 1.52 mm | - | - | Headers & Wire Housings | Wire-to-Board | - | - | 5/Contact(A) | With | Without | Wire Housings | - | - | - | Headers & Wire Housings | 25.4 mm | - | 25.4(mm) | 13.21mm | 6.99mm | 25.40mm | - | 5.08 µm | 6.99(mm) | No | No SVHC | UL94 V-2 | Lead Free | ||
![]() 1-281786-0 TE Connectivity | 883 |
| - | 12 Weeks | - | Tin Plated Contacts | - | CABLE | - | - | PBT | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | - | Straight | TE Connectivity | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | - | - | 4000 | Centerline Receptacle | - | TE CONNECTIVITY LTD | - | - | - | - | TE Connectivity | - | - | 1-281786-0 | 1-281786-0 | - | - | + 125 C | - | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 1 | - | - | - | - | Active | - | - | - | 2.54mm | - | - | - | 1.71 | Details | Yes | - | - | - | - | AMPMODU | 0.129808 oz | - | - | - | - | - | 28 to 26, 28 AWG | - | - | AMPMODU HE14 | Yes | - | - | - | BOARD CONNECTOR | Receptacle Housing | 10 Position | - | - | - | Wire-to-Board | 1 | Receptacle | STANDARD: IEC 603-8 | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | - | - | compliant | - | - | - | IDC | - | - | 10 | - | Female | 94V-0 | Blue | - | AMP | - | - | - | 28 AWG to 26 AWG | - | 2.54 mm | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL18V-301-70-5 Amphenol | 70 |
| - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | Socket (Female) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | - | - | - | - | 1 kVDC | 2/0 AWG | - | - | - | - | PowerLok | - | - | - | - | Plug | - | 1 Position | - | - | Green | - | 1 | - | - | - | Latch Lock | Power Connectors | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | - | 300 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Plugs | - | - | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL18W-301-70-5 Amphenol | 257 |
| - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | Socket (Female) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | - | - | - | - | 1 kVDC | 2/0 AWG | - | - | - | - | PowerLok | - | - | - | - | Plug | - | 1 Position | - | - | Red | - | 1 | - | - | - | Latch Lock | Power Connectors | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | - | 300 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Plugs | - | - | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL282Y-301-70-5 Amphenol | 2399 |
| - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PowerLok | - | - | - | - | Plug | - | 2 | - | - | Black | - | 1 | - | - | - | Lever Lock | Power Connectors | - | - | - | - | Male Pin, Power | - | - | 1.181 (30.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL28U-301-50 Amphenol | 2645 |
| - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | Socket (Female) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AC-HA000852 | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | PowerLok | 11.050098 oz | - | - | 1 kVDC | 1 AWG | - | - | - | - | PowerLok | - | - | - | - | Plug | - | 1 Position | - | - | Yellow | - | 1 | - | - | - | Latch Lock | Power Connectors | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | - | 300 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Plugs | - | - | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL082X-61-2.5 Amphenol | 10 |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Pin (Male) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AC-HA000749 | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | - | - | - | - | - | - | PowerLok | - | - | - | 1 kVDC | 14 AWG | - | - | - | - | PowerLok | - | - | - | - | Receptacle | - | 2 Position | - | - | Orange | - | 1 | - | - | - | Latch Holder | Power Connectors | - | - | - | - | Female Socket, Power | - | - | - | - | - | - | - | - | 60 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Receptacles | - | Mounting Flange | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL083X-301-10M8 Amphenol | 3960 |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | Pin (Male) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | PowerLok | 13.643395 oz | - | - | 1 kVDC | 20 AWG | - | - | - | - | PowerLok | - | - | - | - | Receptacle | - | 3 Position | - | - | Orange | - | 1 | - | - | - | Locking Ramp | Power Connectors | - | - | - | - | Female Socket, Power | - | - | - | - | - | - | - | - | 300 A | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Receptacles | - | Mounting Flange | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL00Y-501-10M10 Amphenol | 1 |
| - | - | - | - | - | Panel Mount | - | - | - | 1 | - | - | - | - | - | - | - | - | Straight | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Pin (Male) | - | - | Amphenol | - | - | - | - | - | - | + 125 C | Amphenol Technical Products International | - | - | - 40 C | Panel Mount | Panel Mount | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | Solder Lug | - | PowerLok | - | - | - | 1 kVDC | 20 AWG | - | - | -40 to 125 °C | - | PowerLok | - | - | - | - | Receptacle | Power | 1 Position | - | - | Black | - | 1 | RCP | - | - | Locking Ramp | Power Connectors | - | - | - | - | Female Socket, Power | - | - | - | - | - | - | - | - | 500 A | - | - | Busbar | - | - | 1 POS | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Solder | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Receptacles | Straight | Mounting Flange | - | Heavy Duty Power Connectors | 43 mm | IP67 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() PL082Y-61-6 Amphenol | In Stock |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Pin (Male) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | Panel | - | - | - | - | - | - | - | Bulk | - | AC-HA000756 | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | PowerLok | 2.372456 oz | - | - | 1 kVDC | 10 AWG | - | - | - | - | PowerLok | - | - | - | - | Receptacle | - | 2 Position | - | - | Black | - | 1 | - | - | - | Latch Holder | Power Connectors | - | - | - | - | Female Socket, Power | - | - | - | - | - | - | - | - | 60 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Receptacles | Straight | Mounting Flange | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL082Y-301-10M8 Amphenol | 950 |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | Pin (Male) | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | PowerLok | - | - | - | 1 kVDC | 20 AWG | - | - | - | - | PowerLok | - | - | - | - | Receptacle | - | 2 Position | - | - | Black | - | 1 | - | - | - | Locking Ramp | Power Connectors | - | - | - | - | Female Socket, Power | - | - | - | - | - | - | - | - | 300 A | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Receptacles | - | Mounting Flange | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL282Y-301-50 Amphenol | 2368 |
| - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Technical Products | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | Socket (Female) | - | - | Amphenol | - | - | - | - | - | - | + 125 C | Amphenol Technical Products International | - | - | - 40 C | - | Cable | - | - | - | - | - | - | - | Bulk | - | AC-HA000784 | - | - | - | - | - | - | Active | PowerLok 300 Connectors | - | Details | - | - | - | - | - | PowerLok | 1 lb | - | - | 1 kVDC | 1 AWG | - | - | - | - | PowerLok | - | - | - | - | Plug | - | 2 Position | - | - | Black | - | 1 | - | - | - | Lever Lock | Power Connectors | - | - | - | - | Male Pin, Power | - | - | 1.181 (30.00mm) | - | - | - | - | - | 300 A | - | - | Crimp | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Plugs | Right Angle | - | - | Heavy Duty Power Connectors | - | IP67 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - |