- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Cable Termination | Mating Post Length | Sensing Distance | Wire Type | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 239 |
| Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 16 | Glass, PBT, Polyester | Polyester | 771.107029g | Copper | - | - | - | - | Bulk | 2009 | 4600 | - | - | Active | 1 (Unlimited) | IDT | - | Plug | 16 | 105°C | -55°C | Gray | 2 | Male | - | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | 8.4mm | - | 1A | - | - | Gold | - | - | - | - | - | 2.54mm | 16 | - | - | Male | - | Grey | - | - | 350V | - | 20mOhm | 26-28 AWG, Stranded or Solid | 1GOhm | 0.100 (2.54mm) | - | - | - | 1A | - | - | Discrete | 28 AWG | 26 AWG | - | - | 26 AWG | 16 | - | IDC | 6.1mm | - | Discrete or Ribbon Cable | Feed Through | - | 45.7mm | - | 30.0μin 0.76μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 433 |
| Datasheet | 6 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | - | Copper | Polyester | - | - | 1kV | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 34 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.6mm | - | 1A | - | - | Gold | - | - | UL | - | - | - | 34 | - | - | Female | - | Grey | 3m | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | 3m | - | - | - | - | IDC | - | 3 m | Ribbon Cable | Closed End, Polarizing Key | - | 47.8mm | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0014564161 Molex | 38 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | - | 16 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 15mOhm | 24 AWG | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | - | 24 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | 40.61mm | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014450610 Molex | 38 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Plug | 10 | 105°C | -40°C | Black | 1 | Male | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | Straight | 15.24mm | unknown | 1.8A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 26 AWG | - | - | 9 | - | - | - | - | - | Discrete | - | - | - | - | 26 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | 25.37mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014566129 Molex | 21 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 12 | 105°C | -40°C | Black | 1 | Female | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 22 AWG | - | - | 11 | 250V | - | - | - | - | Discrete | - | - | - | - | 22 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | 30.45mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014450608 Molex | 14 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 8 | 105°C | -40°C | Black | 1 | Male | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | Straight | 15.24mm | unknown | 1.8A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 26 AWG | - | - | 7 | - | - | - | - | - | Discrete | - | - | - | - | 26 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | 20.29mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014450204 Molex | 14 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 4 | - | - | Black | 1 | - | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | - | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014562096 Molex | 30 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 28 AWG | - | - | - | - | - | - | - | - | Discrete | - | - | - | - | 28 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | 22.83mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014451807 Molex | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 7 | 105°C | -40°C | Black | 1 | Male | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 7 | Straight | 15.24mm | unknown | 1.2A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 28 AWG | - | - | 6 | - | - | - | - | - | Discrete | - | - | - | - | 28 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | 17.75mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014600048 Molex | 14 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 4 | - | - | Black | 1 | - | POLARIZED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | - | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014600113 Molex | 14 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | 11 | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 26 AWG | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | - | 26 AWG | - | 250V | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | 27.91mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 16 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | - | - | - | - | 160V | Bulk | 2008 | Power Clamp, 381 | - | - | Active | 1 (Unlimited) | IDT | - | Self Mating | 4 | 70°C | -20°C | Black | 1 | Hermaphroditic | - | - | Latch Lock | - | - | - | - | - | Non-Gender Specific | - | - | 0.100 2.54mm | - | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | 4 | - | - | Male | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | Discrete | - | - | - | - | 18 AWG | - | - | IDC | - | - | Discrete or Ribbon Cable | Closed End | - | - | - | 8.00μin 0.203μm | - | - | RoHS Compliant | - | - | ||
![]() HIF6-26D-1.27R(20) Hirose Electric Co Ltd | 212 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Tray | - | HIF6 | - | yes | Active | Not Applicable | - | - | Receptacle | 26 | - | - | Black | 2 | - | POLARIZED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 26 | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 28 AWG | - | 0.100 (2.54mm) | - | - | IDC | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | - | IDC | - | - | Ribbon Cable | Feed Through, Strain Relief | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 89947-710LF Amphenol ICC (FCI) | 10000 |
| - | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Bronze | - | - | - | 650V | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 10 | 105°C | -40°C | Black | 2 | Receptacle | - | - | Friction Lock | 650V | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Right Angle | 4.8mm | - | 1A | - | - | Gold | - | - | - | - | - | 2mm | 10 | - | - | Female | - | Black | - | - | - | - | 30mOhm | 28 AWG | 1GOhm | 0.079 (2.00mm) | - | 650V | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | - | IDC | - | - | Ribbon Cable | Feed Through, Polarizing Key | - | 14.6mm | 4.1mm | 30.0μin 0.76μm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF36-20P-0.4SD(51) Hirose Electric Co Ltd | 2207 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | 85°C | -35°C | - | Tape & Reel (TR) | - | DF36 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 20 | - | - | Natural | 1 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.016 0.40mm | 20 | - | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | - | 0.449 inch | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 0.059 inch | - | - | 80mOhm | 42-46 AWG | 50000000Ohm | - | - | - | SURFACE MOUNT | - | - | - | - | 46 AWG | 42 AWG | - | 30 Cycles | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6251 |
| Datasheet | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | Copper | - | - | - | 125V | Tray | 2013 | 451 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 14 | 105°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | Straight | - | - | 1A | - | - | Gold | 1.25kV | - | - | - | - | - | 14 | - | - | Female | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | - | IDC | - | - | Ribbon Cable | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HIF3A-20D-2.54R Hirose Electric Co Ltd | 44 |
| Datasheet | 10 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | Polybutylene | - | Copper | - | - | - | 200V | Tray | - | HIF3 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 20 | 85°C | -55°C | Black | 2 | - | POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | Straight | - | - | 1A | - | UL | Gold | 200V | COMMERCIAL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | Female | 94V-0 | - | - | - | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | - | IDC | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | 500 Cycles | - | - | - | IDC | - | - | Ribbon Cable | Polarizing Key, Strain Relief | 10.5mm | 29.97mm | - | 8.00μin 0.203μm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 962 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Bronze | - | - | - | 1kV | Tube | 2009 | D89 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 20 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 26 AWG | 28 AWG | - | - | - | - | - | IDC | - | - | Ribbon Cable | Feed Through | - | - | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 524 |
| Datasheet | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | Copper | - | - | - | 125V | Tray | 2013 | 451 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 16 | 105°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | Straight | - | - | 1A | - | - | Gold | - | - | - | - | - | - | 16 | - | - | Female | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | - | IDC | - | - | Ribbon Cable | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF51-5EP-2C Hirose Electric Co Ltd | 30 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |