- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Ambient temperature | Brand | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Material contact | Material housing | Material of contact surface | Overvoltage category | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | Rated surge voltage | RoHS | Shrouded | Type of electric connection | Voltage Rating (AC) | Packaging | Termination | Connector Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Depth | Current Rating | Number of Contacts | Housing Color | ELV | Wire/Cable Type | Wire/Cable Gauge | Product Type | Product Category | Height | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 930621106 Belden | In Stock | - | - | - | - | - | -30 - 90 | - | 0.25 - 1.5 | - | IP54 | - | HB | Single locking lever | - | Brass | Plastic | Tin | - | - | - | 3 | 10 | 2.5 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 56.3 | - | - | - | - | - | - | - | - | 17 | 21.7 | - | - | - | ||
![]() 730083002 Belden | In Stock | - | - | - | - | - | -40 - 125 | - | - | - | Other | - | Other | Other | - | - | Stainless steel | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 932103106 Belden | In Stock | - | - | - | - | - | -40 - 125 | - | 1.5 - 1.5 | - | IP65 | - | HB | Other | - | - | Plastic | Tin | - | - | - | 3 | 16 | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | - | - | - | - | 30.5 | 51 | - | - | - | ||
![]() 932187016 Belden | In Stock | - | - | - | - | - | -30 - 90 | - | 0.75 - 0.75 | - | IP54 | - | HB | Single locking lever | - | Brass | Plastic | Tin | - | - | - | 3 | 10 | 4 | - | - | Other | - | - | - | - | - | - | - | - | - | 70.5 | - | - | - | - | - | - | - | - | 21 | 28.2 | - | - | - | ||
![]() 934442100 Belden | In Stock | - | - | - | - | - | -30 - 90 | - | 0.25 - 1.5 | - | IP54 | - | HB | Single locking lever | - | Brass | Plastic | Tin | - | - | - | 3 | 10 | 2.5 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 79.7 | - | - | - | - | - | - | - | - | 19.7 | 35.2 | - | - | - | ||
![]() 932140100 Belden | In Stock | - | - | - | - | - | -30 - 90 | - | 0.25 - 1.5 | - | IP54 | - | HB | Single locking lever | - | Brass | Plastic | Tin | - | - | - | 3 | 10 | 4 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | 21 | 28.2 | - | - | - | ||
![]() 731468001 Belden | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | - | - | - | - | - | - | Brass | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732488002 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 731727001 Belden | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | - | - | - | - | - | - | Brass | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900012274 Belden | In Stock | - | - | - | - | - | -25 - 80 | - | - | - | IP65 | - | HB | Gland nut | - | Brass | Plastic | Bronze | III | - | - | 3 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | - | - | - | - | 26 | 15.8 | - | - | - | ||
![]() 931697106 Belden | In Stock | - | - | - | - | - | -30 - 90 | - | 0.25 - 1 | - | IP54 | - | HB | Single locking lever | - | Brass | Plastic | Silver | - | - | - | 3 | 10 | 2.5 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | 33 | 28.6 | - | - | - | ||
![]() 932578011 Belden | In Stock | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | Other | - | -30 - 90 | -30 - 90 | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 932527003 Belden | In Stock | - | - | - | - | - | -40 - 90 | - | 0.25 - 1.5 | - | IP65 | - | HB | Other | - | Brass | Plastic | Tin | III | - | - | 3 | 8 | 4 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | - | - | - | - | 53 | 30.5 | - | - | - | ||
![]() 933398100 Belden | In Stock | - | - | - | - | - | -25 - 90 | - | 0.25 - 1.5 | - | IP65 | - | HB | Other | - | Brass | Plastic | Bronze | III | - | - | 3 | 1 | 4 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 51 | - | - | - | - | - | - | - | - | 32 | 20.8 | - | - | - | ||
![]() 934419002 Belden | In Stock | - | - | - | - | - | -40 - 90 | - | 0.25 - 1.5 | - | IP65 | - | HB | Other | - | Brass | Plastic | Tin | III | - | - | 3 | 8 | 4 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | - | - | - | - | 53 | 30.5 | - | - | - | ||
![]() 934460002 Belden | In Stock | - | - | - | - | - | -25 - 90 | - | 0.25 - 1.5 | - | IP65 | - | HB | Other | - | Brass | Plastic | Bronze | III | - | - | 3 | 10 | 4 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | 51 | - | - | - | - | - | - | - | - | 32 | 20.8 | - | - | - | ||
![]() 3-640479-5 TE Connectivity | In Stock | - | - | Tin | Free Hanging | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | No | - | 600 V | Tape & Reel (TR) | IDT | IDC, Receptacle, Socket | 5 | Red | 1 | - | 3.9624 mm | - | 7 A | 5 | Red | Compliant | Discrete | 22 AWG | - | - | - | - | No | UL94 V-2 | Not Applicable | ||
![]() 3-641221-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1739776 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-282007-2 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 455 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | Headers & Wire Housings | - | - | - | - | - |