- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Sensing Distance | Wire Type | Glow Wire Compliant | Insulation Diameter-Min | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 802 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Plastic | 997.903214g | - | Copper | - | - | - | - | Bulk | 2004 | 3000 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 40 | - | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 40 | - | - | Female | - | Grey | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | Closed End, Polarizing Key, Strain Relief | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8980705 Harwin Inc. | 32 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | SIL | - | - | - | Polyester | - | - | Brass | - | - | - | 120V | Bulk | 2001 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 7 | 125°C | -55°C | Black | 1 | - | ROHS COMPLIANT | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 7 | Straight | 8.15mm | - | 3A | UL | Gold | COMMERCIAL | - | - | - | - | - | Female | 94V-0 | - | - | - | - | 3A | - | 25mOhm | 24-28 AWG | - | - | - | 120V | - | 3A | POLARIZED HOUSING | - | - | 24 AWG | 28 AWG | - | 500 Cycles | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | 17.15mm | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 235 | - | Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | 657.708937g | - | - | - | - | - | 650V | Bulk | 2006 | Pak 50, P50E | - | - | Active | 1 (Unlimited) | IDC | - | Socket | 68 | - | - | Black | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Outer Shroud Contact | - | - | 0.050 1.27mm | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 28 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Closed End | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() M80-4811005 Harwin Inc. | 178 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyphenylene | - | - | Copper | - | - | - | - | Bulk | 2003 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 10 | 125°C | -55°C | Black | 2 | - | COMPATABLE CONTACT: M80-0130005, PANEL MOUNTABLE | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 10 | Straight | - | - | - | UL | Gold | COMMERCIAL | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | - | 25mOhm | 24-28 AWG | - | 0.079 (2.00mm) | PLUG | 120V | - | 3A | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | - | Crimp | - | - | - | Discrete | - | 0.043 inch | Jackscrews | - | 20mm | - | 11.8μin 0.30μm | 11μin | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 147 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene | 1.088622kg | - | Copper | - | - | - | - | Bulk | 2009 | 4600 | - | - | Active | Not Applicable | IDT | - | Plug | 26 | 105°C | -55°C | Gray | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | 8.4mm | - | 1A | - | Gold | - | - | - | 26 | - | - | Male | - | Grey | - | - | - | - | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | 1A | - | - | Discrete | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Feed Through | - | 58.4mm | - | 30.0μin 0.76μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-7085105 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | PLASTIC | - | Polyamide | - | - | Brass | - | 125°C | -55°C | - | Tray | 2005 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 51 | - | - | Black | 3 | - | POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 51 | - | - | - | 10A | UL | Gold | COMMERCIAL | 1.854 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | NO | - | 3A | - | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | - | Crimp | 2.78 N | .199882 N | - | Discrete | - | - | - | - | - | - | - | 12μin | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 89361-706LF Amphenol ICC (FCI) | 3542 |
| - | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | 6 | - | Glass, Polyester, Thermoplastic | Polyester | - | - | Bronze | - | - | - | 650V | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 6 | 105°C | -40°C | Black | 2 | Receptacle | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Right Angle | 4.8mm | - | 1A | - | Gold | - | - | 2mm | 6 | - | - | Female | - | Black | - | - | - | - | - | 30mOhm | 28 AWG | 1GOhm | 0.079 (2.00mm) | - | 650V | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through, Polarizing Key | - | 10.6mm | - | 8.00μin 0.203μm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 278 |
| Datasheet | 8 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | PBT | - | - | Copper | - | - | - | 125V | Tray | 2013 | 451 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 20 | 105°C | -55°C | - | 2 | Receptacle | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | - | - | - | 1A | - | Gold | - | - | - | 20 | - | - | Female | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 633 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 0101 | - | - | - | Plastic | 3.175147kg | - | Bronze | Polyester | - | - | 1kV | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 36 | - | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | - | - | 1.25A | - | Gold | - | - | - | 36 | - | - | - | - | Grey | 3m | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | 3m | - | - | - | - | IDC | - | - | 3 m | Ribbon Cable | - | - | Feed Through, Polarizing Key | - | 3m | - | 30.0μin 0.76μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 224 |
| Datasheet | 6 Weeks | Gold, Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Plastic | 725.747792g | - | Copper | - | - | - | - | Bulk | 2009 | 3000 | - | - | Active | Not Applicable | IDC | - | Receptacle | 34 | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | 34 | - | - | Female | - | Grey | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | Closed End | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 14-56-2132 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | - | - | - | - | Polyester | - | NOT SPECIFIED | Bronze | - | - | - | 250V | - | 2012 | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 13 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 13 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | 15.2mm | 33mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Plastic | 1.360777kg | - | Bronze | - | - | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 10 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through | 10.6mm | 17.3mm | 6.1mm | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4801442 Harwin Inc. | 289 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyphenylene | - | - | Copper | - | - | - | - | Bulk | 2011 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 14 | 125°C | -55°C | Black | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | Straight | 7.55mm | not_compliant | - | UL | Gold | COMMERCIAL | - | - | - | - | - | Female | 94V-0 | - | - | - | - | 3A | - | 25mOhm | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | - | 120V | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 500 Cycles | 22 AWG | 120V | - | Crimp | - | - | - | Discrete | - | - | Jackscrews | - | 24mm | - | 11.8μin 0.30μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 22 |
| Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | - | - | Bulk | 2010 | P25E | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 60 | 85°C | -55°C | Black | 2 | Female | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through | - | - | - | Flash | - | No | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 544.310844g | - | Bronze | - | - | - | - | Bulk | 2006 | P25E | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 30 | - | - | Black | 2 | Female | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3719 |
| Datasheet | 6 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene | 362.873924g | - | Copper | - | - | - | - | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 10 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.6mm | - | - | - | Gold | - | - | - | 10 | - | - | Female | - | Grey | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | Closed End | - | 17.3mm | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-20DS-2R26(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide | - | - | Copper | - | 85°C | -30°C | - | Bulk | 2008 | DF11 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 20 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 20 | Straight | - | unknown | - | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | Female | - | - | - | - | - | 1A | - | 30mOhm | 26 AWG | 1000000000Ohm | 0.079 (2.00mm) | - | - | IDC | - | - | - | - | - | - | - | - | 26 AWG | - | - | IDC | - | - | - | Discrete | - | - | Closed End | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14-56-2041 Molex | 252 | - | Datasheet | 6 Weeks | Gold | Cable, Free Hanging | - | - | - | - | - | Polyester | - | AU | Bronze | - | - | - | 250V | - | 2010 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 4 | 105°C | -40°C | Black | 1 | Receptacle | STACKED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 4 | Straight | - | unknown | 3A | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Female | - | - | - | - | - | 3A | SQ PIN-SKT | 15mOhm | - | - | - | PLUG | - | - | - | - | - | Discrete | - | - | - | - | 24 AWG | 250.25kV | RECTANGULAR | - | - | - | - | - | Non-compliant | - | - | 15.2mm | 10.1mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 14-56-2152 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | - | - | - | - | Polyester | - | NOT SPECIFIED | Bronze | - | - | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 15 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 15 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | - | - | Non-compliant | - | - | 15.2mm | 38.1mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() XG4M-6430-U Omron Electronics Inc-EMC Div | 60 |
| Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene | - | - | Bronze | - | - | - | 250V | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 64 | 105°C | -55°C | Black | 2 | - | STANDARD: MIL-C-83503 | - | Latch Lock/Eject Hooks | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | - | - | 1A | - | Gold | MIL-C-83503 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.37 inch | Female | 94V-0 | - | - | - | - | 1A | - | 20mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | 250V | - | 1A | POLARIZED KEY | 500VAC V | Ribbon | - | - | - | 50 Cycles | 28 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through, Polarizing Key, Strain Relief | - | 85.8mm | - | 5.90μin 0.150μm | 6μin | No | - | RoHS Compliant | - | - |