- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Weight | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Wire/Cable Diameter | Wire Type | Contact Design | Insulation Diameter-Min | Features | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0917170008 Molex | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Polyamide | - | Bronze | - | - | - | - | Tray | - | Appli-Mate 91717 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | unknown | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | 5mOhm | 22-24 AWG | - | - | - | - | 250V | - | - | - | - | - | 24 AWG | 22 AWG | - | - | IDC | - | - | - | Discrete | - | - | - | 9.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0917170007 Molex | In Stock | - | Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Polyamide | - | Bronze | - | - | - | - | Bulk | - | Appli-Mate 91717 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | unknown | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | 5mOhm | 22-24 AWG | - | - | - | - | 250V | - | - | - | - | - | 24 AWG | 22 AWG | - | - | IDC | - | - | - | Discrete | - | - | - | 9.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0917170018 Molex | In Stock | - | Datasheet | 18 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | Polyamide | - | Bronze | - | - | - | - | Bulk | - | Appli-Mate 91717 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | - | - | - | - | Tin | - | - | - | - | 2 | - | - | - | - | White | - | - | - | 5mOhm | 22-24 AWG | - | - | - | - | 250V | - | - | - | - | Discrete | 24 AWG | 22 AWG | - | - | IDC | - | - | - | Discrete | - | - | - | 9.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0916270005 Molex | In Stock | - | Datasheet | 11 Weeks | Silver, Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | Polyamide | - | Bronze | - | - | - | - | Tray | - | Appli-Mate 91627 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 105°C | -40°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | 9.8mm | unknown | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | 10mOhm | 18-22 AWG | - | - | - | - | 250V | - | - | - | - | - | 22 AWG | 18 AWG | - | - | IDC | - | - | - | Discrete | - | - | - | 9.9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-9413405 Harwin Inc. | 38 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | BERYLLIUM COPPER | GLASS FILLED POLYPHENYLENE SULPHIDE | - | -55°C | - | Bulk | 2012 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 34 | - | - | Black | 2 | Female | ROHS COMPLIANT | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | - | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | 94V-0 | - | - | 0.787 inch | 3A | - | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | - | - | - | - | - | - | 500 Cycles | 22 AWG | Crimp | - | - | - | Discrete | LOOSE | - | Cable Hood Kit, Jackscrews | - | 11.8μin 0.30μm | No | - | ROHS3 Compliant | - | - | ||
![]() M80-8120405 Harwin Inc. | 53 | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | Brass, Copper | - | - | - | - | Bulk | 2000 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Header | 4 | 125°C | -55°C | Black | 2 | - | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | Straight | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | - | - | 3A | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | 120V | - | 3A | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | Crimp | - | - | - | Discrete | - | - | - | 8.1mm | 10.0μin 0.25μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF1-2S-2.5R26(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | PHOSPHOR COPPER | POLYAMIDE | 85°C | -30°C | - | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 2 | - | - | Brown | 1 | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 2 | - | - | unknown | - | - | UL | Tin | - | COMMERCIAL | - | - | - | - | - | - | 94V-0 | - | - | - | 2A | 30mOhm | 26 AWG | - | - | - | - | - | IDC | - | POLARIZED HOUSING | 650VAC V | - | - | - | 30 Cycles | 26 AWG | IDC | - | .556 N | - | Discrete | - | 0.049 inch | Feed Through | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0014600038 Molex | 21 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 3 | - | - | Black | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 3 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 24 AWG | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Closed End | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014562043 Molex | 21 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 4 | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 26 AWG | - | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | 26 AWG | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Closed End | 10.13mm | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014567139 Molex | 14 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 13 | 105°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 22 AWG | - | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | 22 AWG | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | 32.99mm | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014600098 Molex | 38 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 9 | - | - | Black | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 9 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Closed End | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014450210 Molex | 21 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Plug | 10 | 105°C | -40°C | Black | 1 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 24 AWG | - | - | - | 9 | - | - | - | - | - | Discrete | - | - | - | 24 AWG | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Closed End | 25.37mm | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014445308 Molex | 14 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 8 | 105°C | -40°C | Black | 1 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 15mOhm | 22 AWG | - | - | - | 7 | - | - | - | - | - | Discrete | - | - | - | 22 AWG | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Closed End | 20.29mm | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014600043 Molex | 21 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 4 | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 26 AWG | - | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | 26 AWG | IDC | - | - | - | Discrete or Ribbon Cable | - | - | Closed End | 10.13mm | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0014566069 Molex | 21 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 6 | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 22 AWG | - | - | - | 5 | 250V | - | - | - | - | Discrete | - | - | - | 22 AWG | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | 15.21mm | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | 544.310844g | Copper | Polyester | - | - | - | Bulk | 2005 | 3000 | - | - | Active | Not Applicable | IDT | - | Receptacle | 26 | 105°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 6.1mm | - | 1A | - | - | Gold | - | - | - | - | 26 | - | - | Female | - | Grey | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Closed End | 37.6mm | 30.0μin 0.76μm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XG4E-1432 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | PBT | - | PHOSPHOR BRONZE | - | - | - | 250V | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | - | Plug | 14 | 105°C | -55°C | Black | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | Male | - | - | - | - | - | 20mOhm | - | 1GOhm | 0.100 (2.54mm) | - | - | 250V | - | 1A | - | - | Ribbon | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through | - | 5.90μin 0.150μm | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 172 | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Bronze | - | - | - | 1kV | Bulk | 2001 | D89 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 20 | - | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | 1A | - | - | Gold | - | - | - | - | 20 | - | - | Female | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | Feed Through, Polarizing Key | - | 15.0μin 0.38μm | - | Unknown | RoHS Compliant | - | - | ||
![]() MQ172X-4SA-CV(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | STAINLESS STEEL | Polymer | - | Bronze | - | - | - | 30V | Tray | 2000 | MQ172 | - | yes | Obsolete | 1 (Unlimited) | - | - | Plug | 4 | 75°C | -30°C | Black | 1 | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 800μm | 4 | Straight | - | unknown | 3A | ONE | UL | Gold | 40V | COMMERCIAL | - | 800μm | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | NO | - | 3A | 30mOhm | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | Solder | - | - | 3.5 mm | Discrete | - | - | Shielded | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() ST40-10S-CV(80) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Copper | - | - | - | - | Tray | 2004 | ST | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Plug | 10 | 80°C | -30°C | Black | 1 | Female | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.020 0.50mm | 10 | Straight | - | - | 500mA | ONE | UL | Gold | 100V | COMMERCIAL | 0.709 inch | 500μm | - | MULTIPLE MATING PARTS AVAILABLE | 0.276 inch | - | 94V-0 | - | NO | - | 0.5A | 60mOhm | 28-30 AWG | 100MOhm | - | - | - | - | - | - | POLARIZED KEY | 350VAC V | - | 30 AWG | 28 AWG | - | - | Solder | 2.9468 N | - | - | Discrete | - | - | - | - | 8.00μin 0.203μm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |