- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Wire Type | Contact Design | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Insulation Diameter-Min | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-7052705 Harwin Inc. | 167 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | PLASTIC | Polyamide | - | - | - | - | Brass | - | - | - | 360V | Tube | 2005 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 27 | 125°C | -55°C | - | 3 | - | POLARIZED, SHROUDED | - | - | 360V | NO | NO | NO | NO | Female Socket | NO | - | 0.079 2.00mm | 27 | Straight | 9.4mm | not_compliant | 2.2A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | 3A | - | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | 360V | - | 3A | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | Crimp | 2.78 N | .199882 N | - | Discrete | LOOSE | - | - | - | - | Jackscrews | - | 31.1mm | - | 11.8μin 0.30μm | 12μin | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 349 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 1522 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 40 | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | Ribbon | - | - | - | 28 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DF36-45P-0.4SD(51) Hirose Electric Co Ltd | 4382 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | 85°C | -35°C | - | Tape & Reel (TR) | - | DF36 | e4 | yes | Active | 1 (Unlimited) | - | - | Plug | 45 | - | - | Natural | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.016 0.40mm | 45 | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.89 inch | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 0.059 inch | - | - | 80mOhm | 42-46 AWG | 50000000Ohm | - | - | - | SURFACE MOUNT | - | - | - | - | 46 AWG | 42 AWG | 30 Cycles | - | - | - | Solder | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0014600056 Molex | 21 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | - | - | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | 5 | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 28 AWG | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | 28 AWG | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | - | - | Closed End | - | 12.67mm | - | 150.0μin 3.81μm | - | - | - | ROHS3 Compliant | - | ||
![]() XG4E-3431 Omron Electronics Inc-EMC Div | 195 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | - | - | - | - | Bronze | - | - | - | 250V | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | - | Plug | 34 | 105°C | -55°C | Black | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | 8.2mm | - | 1A | - | - | Gold | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 20mOhm | 28 AWG | - | 0.100 (2.54mm) | - | 250V | - | 1A | - | - | Ribbon | - | - | - | 28 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | Feed Through | - | 62.5mm | - | 5.90μin 0.150μm | - | No | - | RoHS Compliant | - | ||
![]() M80-9421405 Harwin Inc. | 38 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | BRASS | GLASS FILLED POLYPHENYLENE SULPHIDE | - | -55°C | - | Bulk | 2012 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 14 | - | - | Black | 2 | Male | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | - | - | - | - | - | UL | Gold | COMMERCIAL | 1.319 inch | - | - | - | - | - | - | 94V-0 | - | - | - | 3A | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | - | - | - | - | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | Crimp | - | - | - | Discrete | LOOSE | - | - | - | - | Cable Hood Kit, Jackscrews | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | ||
![]() M80-7056305 Harwin Inc. | 54 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | PLASTIC | Polyamide | - | - | - | - | Brass | - | - | - | 360V | Tray | 2005 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 63 | 125°C | -55°C | - | 3 | - | POLARIZED, SHROUDED | - | - | 360V | NO | NO | NO | NO | Female Socket | NO | - | 0.079 2.00mm | 63 | Straight | 9.4mm | not_compliant | 2.2A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | 3A | - | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | 360V | - | 3A | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | Crimp | 2.78 N | .199882 N | - | Discrete | LOOSE | - | - | - | - | Jackscrews | - | 55.1mm | - | 11.8μin 0.30μm | 12μin | - | - | ROHS3 Compliant | - | ||
![]() 71600-006LF Amphenol ICC (FCI) | 10000 | - | - | 6 Weeks | Gold | Cable, Free Hanging, Through Hole | Free Hanging (In-Line) | 6 | - | Thermoplastic | - | - | - | - | Bronze | - | - | - | 1kV | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 6 | 105°C | -65°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.1mm | - | 1A | - | - | Gold | - | - | - | - | 6 | - | - | Female | - | Grey | - | - | - | - | 15mOhm | 28-30 AWG | - | 0.100 (2.54mm) | - | 1kV | - | 2A | - | - | Ribbon | 30 AWG | 28 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | Feed Through, Polarizing Key, Strain Relief | 9.91mm | 50.5mm | 6.1mm | 30.0μin 0.76μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LX40-20P Hirose Electric Co Ltd | 3149 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | STAINLESS STEEL | - | - | GUIDE SLOT | LOCKING | - | Copper | SYNTHETIC RESIN | 70°C | -40°C | - | Tray | 2008 | LX | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 20 | - | - | Black | 1 | - | LOW PROFILE | 8536.69.40.30 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.020 0.50mm | 20 | - | - | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | 0.5A | - | 70mOhm | - | - | - | - | - | - | - | POLARIZED HOUSING | 250VAC V | - | - | - | 5000 Cycles | - | - | - | Solder | 9.7856 N | - | - | Discrete | PREASSEM CONN | 32 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XG4E-1071 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | - | - | - | Bronze | - | - | - | 250V | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | - | Plug | 10 | 105°C | -55°C | Black | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 20mOhm | - | 1GOhm | 0.100 (2.54mm) | - | 250V | - | 1A | - | - | Ribbon | - | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | Feed Through | - | - | - | 5.90μin 0.150μm | - | No | - | RoHS Compliant | - | ||
![]() TCMD-25-01 Samtec Inc. | 203 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyester | - | - | - | - | Bronze | - | - | - | - | Tube | 2009 | Tiger Eye™ TCMD | - | yes | Active | Not Applicable | IDT | - | Header | 50 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 50 | Right Angle | 4mm | - | 1A | - | - | Tin | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | Feed Through | - | 54mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0917162502 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Appli-Mate 91716 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 8 | - | - | Natural | 1 | - | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.098 2.50mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 1.814369kg | - | - | - | Bronze | - | - | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 14 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | Feed Through | 10.6mm | 22.4mm | 6.1mm | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M80-4602605 Harwin Inc. | 133 | - | Datasheet | 13 Weeks | Gold, Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | - | - | Copper | - | - | - | - | Bulk | 2003 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 26 | 125°C | -55°C | Black | 2 | - | PANEL MOUNTABLE, COMPATIBLE CONTACTS: M80-0110005 | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 26 | Straight | 7.55mm | - | - | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | Female | 94V-0 | - | - | - | 3A | - | 25mOhm | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | 120V | - | 3A | POLARIZED HOUSING | - | - | - | - | 500 Cycles | 22 AWG | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | Jackscrews, Polarizing Key | - | 36mm | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() M80-4000000F1-06-325-00-000 Harwin Inc. | 64 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | - | - | Copper | - | - | - | 120V | Bulk | 2012 | Datamate Mix-Tek | e4 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle | 6 | 125°C | -55°C | Black | 1 | - | LATCHED | - | Screw Lock | - | NO | NO | NO | NO | Female Socket, Power | NO | GENERAL PURPOSE | 0.157 4.00mm | 6 | - | - | - | 20A | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | - | 12 AWG | - | - | PLUG | - | - | - | - | - | - | - | - | 500 Cycles | 12 AWG | - | - | Solder | - | - | - | Discrete | - | - | - | - | - | Jackscrews | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() M80-4861442 Harwin Inc. | 206 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | BERYLLIUM COPPER | GLASS FILLED POLYPHENYLENE SULPHIDE | - | -55°C | - | Bulk | 2015 | Datamate J-Tek | e3 | yes | Active | Not Applicable | - | EAR99 | Receptacle | 14 | - | - | Black | 2 | - | COMPATIBLE CONTACT: M80-0130001 | 8536.69.40.40 | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | - | - | - | - | - | UL | Gold | COMMERCIAL | 0.945 inch | - | - | - | - | - | - | 94V-0 | - | - | 0.494 inch | 3A | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | POLARIZED HOUSING | - | - | - | - | 500 Cycles | - | - | - | Crimp | - | - | - | Discrete | LOOSE | - | - | - | - | Jackscrews, Polarizing Key, Potting Wall | - | - | - | 11.8μin 0.30μm | - | No | - | ROHS3 Compliant | - | ||
![]() MJSR-42PL56 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyphenylene | - | #1-64 | - | - | COPPER ALLOY | - | 125°C | -55°C | - | Bulk | 2006 | MJS | - | no | Active | Not Applicable | - | - | Receptacle | 42 | - | - | Black | 3 | Male | SHROUDED | - | Screw Lock | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 2.54mm | 42 | Straight | 11.81mm | - | - | - | - | Gold | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 3A | - | 10mOhm | 25 AWG | 5000000000Ohm | - | - | - | WIRE | - | - | 900VAC V | - | - | - | 500 Cycles | - | - | - | Solder | 2.224 N | - | 0.075 inch | Discrete | - | - | - | - | - | Jackscrew | - | 36.7mm | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | ||
![]() 14-56-2082 Molex | 270000 | - | Datasheet | 9 Weeks | Gold | Cable, Free Hanging | - | - | - | Polyester | - | - | - | NOT SPECIFIED | Bronze | - | - | - | 250V | - | 2004 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | - | 105°C | -40°C | Black | 1 | Receptacle | STACKABLE | - | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | - | 3A | - | UL | - | COMMERCIAL | 0.799 inch | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | Female | 94V-0 | - | - | 0.6 inch | - | SQ PIN-SKT | 15mOhm | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0917173002 Molex | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polyamide | - | - | - | - | Bronze | - | - | - | - | Tray | - | Appli-Mate 91717 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 5 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | unknown | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | - | 5mOhm | 22-24 AWG | - | - | - | 250V | - | - | - | - | - | 24 AWG | 22 AWG | - | - | - | - | IDC | - | - | - | Discrete | - | - | - | - | - | - | - | 24.87mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M80-5611405 Harwin Inc. | 97 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | - | - | BRASS | - | - | -55°C | 360V | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Header | 14 | - | - | Black | 2 | - | COMPATIBLE CONTACTS: M80-1940005; M80-1950005, POLARIZATION AVAILABLE | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | - | - | - | 3A | - | UL | Gold | COMMERCIAL | 0.945 inch | - | - | - | - | - | Male | 94V-0 | - | - | 0.309 inch | - | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | RECEPTACLE | - | - | - | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | 0.043 inch | Jackscrews | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - |