- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Durability | Wire/Cable Gauge | Number of Poles | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Sensing Distance | Hole Diameter | Wire Type | Contact Design | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5663405 Harwin Inc. | 38 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | Brass | - | - | - | Bulk | 2013 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Header | 34 | 125°C | -55°C | Black | 2 | - | COMPATIBLE CONTACTS: M80-1940005; M80-1950005 | 8536.69.40.40 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | Straight | 12.85mm | not_compliant | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | Male | 94V-0 | - | - | - | - | - | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | - | 120V | - | 3A | POLARIZED HOUSING | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | Jackscrews | - | 44mm | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0014562084 Molex | 21 | - | Datasheet | 6 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polyester | - | - | Bronze | - | - | 250V | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 105°C | -40°C | Black | 1 | - | POLARIZED | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | - | - | 3A | - | - | Gold | - | - | - | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | 15mOhm | 26 AWG | - | - | - | - | IDC | - | - | - | - | - | - | - | - | 26 AWG | - | IDC | - | - | - | - | - | Discrete or Ribbon Cable | - | Non-compliant | Closed End | - | - | - | 15.0μin 0.38μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8881605 Harwin Inc. | 15711 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | - | - | Brass | - | - | 120V | Bulk | 2001 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 16 | 125°C | -55°C | Black | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 16 | Straight | 8.15mm | - | 3A | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | 25mOhm | 24-28 AWG | 1000000000Ohm | 0.079 (2.00mm) | - | 120V | - | 3A | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | - | - | 19.15mm | - | 11.8μin 0.30μm | 11μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 486 |
| Datasheet | 8 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | - | Copper | - | - | 125V | Tray | 2013 | 451 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 16 | 105°C | -55°C | - | 2 | Receptacle | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | 16 | - | - | - | Female | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | IDC | - | - | - | - | - | Ribbon Cable | - | - | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M83-LFD1F2N96-0000-000 Harwin Inc. | 120 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | Copper | - | - | 120V | Tray | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 96 | 125°C | -55°C | Black | 3 | - | ROHS COMPLIANT | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 96 | Straight | - | not_compliant | 3A | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | NS | - | Female | 94V-0 | - | - | 0.415 inch | - | 3A | 25mOhm | 22 AWG | 100MOhm | 0.079 (2.00mm) | - | - | - | 3A | - | - | - | - | - | - | 500 Cycles | 22 AWG | - | Crimp | 1.0008 N | .199882 N | - | - | - | Discrete | - | - | Jackscrews | - | 77mm | - | 11.8μin 0.30μm | 12μin | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 1.360777kg | - | - | - | - | - | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 60 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | 60 | - | - | - | - | - | Grey | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | - | Ribbon Cable | - | - | Closed End, Strain Relief | 16.3mm | 80.8mm | 6.1mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 667 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | Polyester | - | - | Bulk | 2005 | 1522 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 10 | 105°C | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Straight | - | - | 1A | - | - | Gold | - | - | UL | - | - | - | 10 | - | - | - | Female | - | Grey | 3m | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | Ribbon | - | - | 3m | - | 28 AWG | - | IDC | - | - | - | 3 m | - | Ribbon Cable | - | - | Feed Through | - | 3m | - | 30.0μin 0.76μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 86130503130345E1LF Amphenol ICC (FCI) | 336 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | COPPER ALLOY | - | - | - | Bulk | 2009 | 8613 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 50 | - | - | Gray | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | IDC | - | - | - | - | - | Ribbon Cable | - | - | Polarizing Key, Strain Relief | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M80-8121205 Harwin Inc. | 57 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide | - | - | Brass | - | - | - | Bulk | 2011 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Header | 12 | 125°C | -55°C | Black | 2 | - | COMPATIBLE CONTACT: M80-0410005 | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 12 | Straight | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 0.354 inch | - | 3A | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | 120V | - | 3A | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | - | - | 16.1mm | - | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-4612605 Harwin Inc. | 43 | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | Copper | - | - | - | Bulk | 2003 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 26 | 125°C | -55°C | Black | 2 | - | COMPATIBLE CONTACT: M80-0130005, PANEL MOUNTABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 26 | Straight | 7.55mm | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | 3A | 25mOhm | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | 120V | - | 3A | POLARIZED HOUSING | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | Jackscrews | - | 22mm | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-8120805 Harwin Inc. | 103 | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide | - | - | Brass | - | - | - | Bulk | 2005 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Header | 8 | 125°C | -55°C | Black | 2 | - | - | - | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 8 | Straight | 9mm | not_compliant | 3.3A | - | UL | Gold | 120V | COMMERCIAL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | 3A | 25mOhm | 24-28 AWG | 100MOhm | 0.079 (2.00mm) | PLUG | 120V | - | 3A | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | - | - | 12.1mm | 6.1mm | 10.0μin 0.25μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185206814 HARTING | 90 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 20 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | UL | - | - | COMMERCIAL | - | 1.181 inch | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | - | IDC | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Closed End, Polarizing Key, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8121005 Harwin Inc. | 255 | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide | - | - | Brass | - | - | - | Bulk | 2011 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Header | 10 | 125°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 10 | Straight | - | - | 3.3A | - | UL | Gold | 120V | COMMERCIAL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 0.354 inch | - | 3A | 25mOhm | 24-28 AWG | 100MOhm | 0.079 (2.00mm) | PLUG | 120V | - | 3A | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | - | - | 14.1mm | - | 10.0μin 0.25μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 38 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | PBT | 1.406136kg | - | - | - | - | - | Bulk | 2009 | 4600 | - | - | Active | 1 (Unlimited) | - | - | Plug | 36 | - | - | Gray | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Male | - | Grey | - | - | - | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | - | - | - | Discrete | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | - | Discrete or Ribbon Cable | - | - | Feed Through | 13.3mm | 71.1mm | 8.4mm | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PD-1608BG(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | GLASS FILLED DIALLYL PHTHALATE | - | - | Bulk | 2002 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Through Hole | - | Plug | 8 | - | - | - | 2 | - | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.5mm | 8 | - | - | unknown | 3A | ONE | - | Gold | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.394 inch | - | - | - | - | - | - | 3A | 7mOhm | - | 1000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Discrete | - | - | Flange | 12.2mm | 25mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XG5M-3035-N Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | Bulk | 2002 | XG5 | - | - | Active | 1 (Unlimited) | - | EAR99 | Socket | 30 | 85°C | -55°C | Black | 2 | - | POLARISED | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | Straight | - | - | - | - | UL | Gold | - | COMMERCIAL | - | 1.681 inch | - | - | - | - | - | - | Female | 94V-0 | - | - | 0.567 inch | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | 300V | IDC | 3A | - | 650VAC V | - | 28 AWG | 26 AWG | - | - | - | - | IDC | 1.946 N | - | - | - | - | Discrete | - | - | Polarizing Tab | - | - | - | 5.90μin 0.150μm | 6μin | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 9 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 60 | - | PBT | - | - | Copper | - | - | - | Bulk | 2011 | 820 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 60 | 105°C | -55°C | Gray | 2 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | Right Angle | - | - | 750mA | - | - | Gold | - | - | - | - | - | 1.27mm | 60 | - | - | - | Female | - | Black | - | - | - | - | - | 30 AWG | 10MOhm | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 30 AWG | - | IDC | - | - | - | - | - | Ribbon Cable | - | - | Feed Through | 11.9mm | 44.6mm | 7.6mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71600-040LF Amphenol ICC (FCI) | 1342 |
| - | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Bronze | - | - | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 40 | 105°C | -65°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.1mm | - | 1A | - | - | Gold | - | - | CSA, UL | - | - | 2.54mm | 40 | - | - | - | Female | - | Grey | - | - | - | - | 15mOhm | 28-30 AWG | 50GOhm | 0.100 (2.54mm) | - | 1kV | - | - | - | - | Ribbon | 30 AWG | 28 AWG | - | - | - | 40 | IDC | - | - | 1A | - | 1 mm | Ribbon Cable | - | - | Feed Through, Polarizing Key, Strain Relief | - | 55.27mm | 6.1mm | 30.0μin 0.76μm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M80-4C10605F1-02-325-00-000 Harwin Inc. | 165 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Glass | Polyphenylene | - | - | Brass | - | - | 120V | Bulk | 2006 | Datamate Mix-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 8 (6 + 2 Power) | 125°C | -55°C | Black | 2 | - | - | - | Screw Lock | - | NO | NO | NO | NO | Female Socket | YES | GENERAL PURPOSE | 2.0066mm | - | Straight | 12.7mm | - | 20A | ONE | UL | Gold | - | COMMERCIAL | - | - | - | 4mm | 8 | - | - | - | Female | 94V-0 | - | - | - | 120V | 3A | - | 24-28 AWG | 100MOhm | 2.0066 mm | PLUG | 120V | - | - | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | 24 AWG | - | Crimp | - | - | - | - | - | Discrete | - | - | Jackscrews | - | 24mm | - | 11.8μin 0.30μm | 11μin | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-4610442 Harwin Inc. | 72 | - | Datasheet | 11 Weeks | Gold, Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | 1.127007g | - | Copper | - | - | 120V | Bulk | 2001 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 4 | 125°C | -55°C | Black | 2 | - | COMPATIBLE CONTACT: M80-0130001, PANEL MOUNTABLE | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | Straight | - | - | 3A | - | UL | Gold | - | COMMERCIAL | - | 0.551 inch | - | - | - | - | - | - | Female | - | - | - | - | - | 3A | 25mOhm | 24-28 AWG | 100MOhm | 0.079 (2.00mm) | PLUG | 120V | - | 3A | POLARIZED HOUSING | - | - | 24 AWG | 28 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | - | Discrete | - | - | Jackscrews | - | - | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |