- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Shape | Package Cooled | Material Finish | Mounting Option 1 | Underplate Material | Angle | Approvals | AWG (min.) | AWG max. | Base Product Number | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Cable Types | Case material | Colour outer sheath | Conductor category | Conductor surface | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Core identification | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mating Style | max. cross section | Max. temperature | Maximum Operating Temperature | Maximum Voltage | Mfr | Min. cross section | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal cross section conductor | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Recovered Diameter | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Schedule B | Screen over stranding | Screen over stranding element | Shell Sizes | Shell Style# | Shrouded | Stranding element | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Additional Feature | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Operating Supply Voltage | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Attachment Method | Height Off Base (Height of Fin) | Dielectric Withstanding Voltage | Thermal Resistance @ Forced Air Flow | Wire/Cable Type | Lead Style | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Cable Termination | Sealable | Contact Current Rating | Insulator Color | Number of Power Positions | Insulation Diameter | Thread Size | Product Type | Connector System | Wire Type | Contact Design | Current Rating (Max) | Contact Retention | Thermal Resistance @ Natural | Number of Pieces | Power Dissipation @ Temperature Rise | Product | Connection Type | Mounting Angle | Features | Product Category | Product Length | Shrink Ratio | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Plating Thickness | Recovered Wall Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| - | - | - | Gold | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | 38A04 | - | - | - | - | Square D | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1 | - | - | Socket | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | + 85 C | - | 3M | - | - | - | - 20 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 7100190120 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Square D | - | - | - | - | 32 V | - | - | - | - | 9038 | - | - | - | - | - | - | - | Splice | Clamp Socket | 4 Position | - | - | - | Black | LED, Sensor, Switch | 1 Row | - | - | - | - | Sensors | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Gold | IDC | - | - | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | - | - | 16 AWG | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Liquid Level Sensors | - | Ribbon Cable | - | - | - | - | - | - | Wire Housings | - | Straight | Closed End | Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | 7.87µin (0.200µm) | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() PL28V-301-35-5 Amphenol | In Stock | - | - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 121575-1411 | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA Bayonet | - | - | - | - | - | - | - | Plug | - | 1 | - | - | - | Green | - | 1 | - | - | - | Latch Lock | Circular Connectors | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL00W-501-10M8 Amphenol | In Stock | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Square D | - | - | - | - | - | - | - | - | - | 9012GG | - | - | - | - | - | - | - | Receptacle | - | 1 | - | - | - | Red | - | 1 | - | - | - | Locking Ramp | Sensors | - | - | - | - | Female Socket, Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | Industrial Pressure Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL283Y-301-70-5 Amphenol | In Stock | - | - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Amphenol Technical Products International | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PowerLok™ | - | - | - | - | - | - | - | Plug | - | 3 | - | - | - | Black | - | 1 | - | - | - | Lever Lock | Tools | - | - | - | - | Male Pin, Power | - | - | 1.181 (30.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | - | - | Crimpers | - | - | - | Bench Top Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL28T-30X-BP-2 Amphenol | In Stock | - | - | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | + 125 C | - | Amphenol Technical Products International | - | - | - | - 40 C | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | 320149 | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | - | - | - | - | Powerlok | - | - | - | - | 1000 V | - | - | - | - | KPT | - | - | - | - | - | - | - | Plug | - | 1 Position | - | - | - | Blue | - | 1 | - | - | - | Latch Lock | D-Sub Connectors | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | - | Plugs | - | Right Angle | - | D-Sub Standard Connectors | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() PL18Y-30X-BP-2 Amphenol | In Stock | - | - | - | - | Gold | - | Free Hanging (In-Line) | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1 | - | - | Male | - | - | - | - | - | - | Amphenol | - | - | Threaded | - | - | + 125 C | - | Amphenol Technical Products International | - | - | - | - 40 C | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | 310197 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | Plug | - | - | - | - | Powerlok | 0.504594 oz | - | - | - | 1000 V | - | - | - | - | B | - | - | - | - | - | - | - | Plug | - | 3 Position | - | - | - | Black | - | 1 | - | - | - | Latch Lock | Circular Connectors | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | 5 A | - | - | Solder | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 5/8 in | Standard Circular Connector | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Standard Circular Connector | - | - | IP67 | - | 15.45 mm | - | - | 18 mm | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 524451-E TE Connectivity | 241 |
| - | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | Vishay Vitramon | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | - | - | X7R | Receptacle | MicroBridge Female Connector | 8 | - | - | - | Black | Automotive | 1 | - | - | 3300 pF | Latch Lock | Automotive Connectors | - | - | - | - | Female Socket | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | Gold | IDC | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Automotive Connectors | - | Discrete or Ribbon Cable | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 3-644465-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | Tin | Cable, Free Hanging | - | - | - | Nylon | - | - | - | - | Nickel | - | CSA | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | - | - | Copper Alloy | 3(mohm) | - | - | - | - | 500 | - | - | - | - | - | - | Locking Ramp | - | - | TE Connectivity | - | - | - | - | - | + 105 C | - | - | - | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | - | - | - | - | - | 3.96(mm) | 3.96mm | 18.42(mm) | - | - | - | Compliant | - | - | 8536694040/8536694040/8536694040/8536694040/8536694040 | - | - | - | - | No | - | IDT | - | MTA | 0.040001 oz | - | 600 V | 600VAC | 600 VAC | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | - | - | - | IDC | - | Socket | IDC Connector | 2 | 221 °C | -67 °C | - | Orange | Wire-to-Board | 1 | Receptacle | - | - | Ramp | Headers & Wire Housings | - | - | - | - | - | - | - | 3.9600 mm | - | Right Angle | 9.78 mm | - | 7 A | - | - | IDC | - | 3.96 mm | 2(POS) | - | Female | - | Orange | - | - | 600 V | - | - | - | Socket | 3 mΩ | 18 AWG | - | - | - | - | Compliant | 600 V | - | Tin | - | - | - | - | - | Discrete | - | - | - | 18 AWG | - | - | - | No | 7 A | - | 2 | 2.413 mm | - | Headers & Wire Housings | Wire-to-Board | - | - | 7/Contact(A) | With | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 7.92 mm | - | - | 7.92(mm) | - | 9.78 mm | - | 7.9248 mm | - | - | - | 80 µm | - | 9.78(mm) | No | Unknown | UL94 V-2 | Not Applicable | - | ||
![]() 0933341536 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 093334 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930501041 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 093050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0933383351 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 093338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | A9459 | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0934661027 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 093466 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | A9474 | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0932701502 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Straight Tube | - | - | - | - | - | UL;CSA | - | - | 093270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | CPO375-0-3.500 | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | 0.13 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -37 to 275 Degrees F | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | 0.03 Inches | - | - | - | - | - | - | ||
![]() 0903273374 Molex | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 090327 | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | - | 7000-18028-0360150 | - | - | - | - | 48 VAC;48 VDC | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | 1.5 Meters | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0932700507 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Straight Tube | - | - | - | - | - | UL;CSA | - | - | 093270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | 47-23548-R | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | 0.236 Inches | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -67 to 185 Degrees F | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3:1 | - | - | - | - | - | - | - | - | - | - | 0.031 Inches | - | - | - | - | - | - | ||
![]() QFC5PN3N14SSA Radiall | 36 |
| - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | QFC5PN | - | - | - | - | Radiall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | - | Radiall USA, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QuickFusio | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Receptacle | - | 14 | - | - | - | Violet | - | 4 | - | - | - | - | Circular Connectors | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Circular MIL Spec Connector | - | Coaxial | - | - | - | - | - | - | - | - | - | Sealed | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1024485 Lapp | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | - | - | - | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | 1 | - | - | - | 500 | - | - | - | - | - | 8 | - | - | - | - | -55 - 125 | -35 - 120 | - | - | - | - | - | - | - | - | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | - | 16.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641222-5 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | - | - | Copper Alloy | 3(mohm) | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | - | - | 1 | - | -55C to 105C | - | - | - | - | - | - | - | - | - | - | - | 3.96(mm) | - | 18.42(mm) | - | - | - | Details | - | - | - | - | - | - | - | - | - | IDT | - | MTA | - | - | - | 600VAC | 600 VAC | - | - | -55 to 105 °C | Bag/Box | MTA-156 | - | - | - | - | - | - | - | - | IDC Connector | 5 Position | - | - | - | - | - | - | Receptacle | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 3.9600 mm | - | - | - | - | 7 A | - | - | IDC | - | - | 5(POS) | - | Socket (Female) | - | Orange | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 7/Contact(A) | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 19.81 mm | - | - | 19.81(mm) | - | - | - | - | - | - | - | - | - | 9.02(mm) | - | - | - | - | - | ||
![]() 3-640440-9 TE Connectivity | In Stock | - | - | 13 Weeks | - | Tin | - | CABLE | - | - | Nylon | - | - | - | LOCKING | - | - | - | 22 | 22 | - | Nylon | Tin plated | 0.9 inch | Right Angle | TE Connectivity | - | Polyamide | - | - | - | Cut & Clip | Tin plated | TIN | Copper Alloy | 6(mohm) | 1pc(s) | - | (L x W x H) 6.99 x 22.86 x 13.21 mm | Red | 500 | - | - | - | TE CONNECTIVITY LTD | No | NYLON | Ramp Lock | - | - | TE Connectivity | 3-640440-9 | 3-640440-9 | - | 0.40mm² | +105°C | + 105 C | - | - | 0.30mm² | - | -55°C | - 55 C | Cable Mount | Cable | 1 | - | 5A | 5A | 250V AC | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | - | ROHS COMPLIANT | - | Active | - | - | Rectangular | 9 | 2.54(mm) | 2.54mm | 13.21(mm) | - | - | 1.03 | Details | Yes | Yes | - | - | - | - | - | - | - | IDT | 9 | MTA | 0.057990 oz | - | - | 250VAC | 250 VAC | 22 AWG | 22 AWG | -55 to 105 °C | Bag/Box | MTA-100 | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | MTA-100 | 9 Position | - | - | - | - | Wire-to-Board | 1 Row | Receptacle | POLARIZED | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 9 | - | - | compliant | 5 A | UL, CSA | - | IDC | COMMERCIAL | - | 9(POS) | 0.275 inch | Female | 94V-2 | Red | 0.52 inch | AMP | - | - | - | 5 A | SQ PIN-SKT | 10 mΩ | 22 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | - | - | 750VAC V | - | - | - | 25 Cycles | - | - | Tin (Sn) | RECTANGULAR | - | - | - | RED | - | - | - | Headers & Wire Housings | - | - | PREASSEM CONN | 5/Contact(A) | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 22.86 mm | - | - | 22.86(mm) | - | 13.21mm | - | 6.99mm | 22.86mm | - | - | 80u inch | - | 6.99(mm) | - | - | - | - | - | ||
![]() 0932800014 Molex | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | 90 Degrees | CE, CSA, UL | - | - | 093280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | AL21/PG13/C90/BL | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |