- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage Rating Max | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Wire Gauge | Row Spacing | Termination Type | Contact Finish Termination | Product Type | Termination Post Length | Current Rating (Max) | Product | Compliance | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0934660015 Molex | In Stock | - | - | - | - | - | 093466 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0934650043 Molex | In Stock | - | - | - | - | - | 093465 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930370255 Molex | In Stock | - | - | - | - | - | 093037 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0014451815 Molex | In Stock | - | - | - | CABLE | - | 001445 | - | - | TIN | PHOSPHOR BRONZE | - | - | - | MOLEX LLC | Molex | 0014451815 | 70475 | - | Molex | - | - | - | 1 | - | Bulk | ROHS COMPLIANT | Active | - | - | Active | 5.75 | - | Yes | - | - | - | - | * | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | IDC | TIN | - | - | - | - | - | - | - | - | ||
![]() 0934662511 Molex | In Stock | - | - | - | - | - | 093466 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0014451817 Molex | In Stock | - | - | - | CABLE | - | 001445 | - | - | TIN | PHOSPHOR BRONZE | - | - | - | MOLEX LLC | Molex | 0014451817 | - | - | Molex | - | - | - | 1 | - | Bulk | LOW HALOGEN, ROHS AND REACH COMPLIANT | Active | - | - | Active | 5.77 | - | Yes | - | - | - | - | * | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | IDC | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() 0908720012 Molex | In Stock | - | - | - | - | - | 090872 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0934661017 Molex | In Stock | - | - | - | - | - | 093466 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0932440203 Molex | In Stock | - | - | - | - | - | 093244 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0906352641 Molex | In Stock | - | - | - | - | - | 090635 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0934232001 Molex | In Stock | - | - | - | - | - | 093423 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0916271056 Molex | In Stock | - | - | - | - | - | 091627 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930504506 Molex | In Stock | - | - | - | - | - | 093050 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0009063108 Molex | In Stock | - | - | - | - | - | 000906 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0009060089 Molex | In Stock | - | - | - | - | - | 000906 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0933340006 Molex | In Stock | - | - | - | - | - | 093334 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930500023 Molex | In Stock | - | - | - | - | - | 093050 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-103644-0 TE Connectivity | In Stock | - | - | Gold | - | Thermoplastic | - | - | TE Connectivity | - | Phosphor Bronze | - | 10 | - | - | TE Connectivity | - | - | + 105 C | - | - 65 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | Details | - | - | AMPMODU | - | Tube | AMPMODU MTE | - | - | - | - | - | Receptacle Housing | 21 Position | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | 3 A | Crimp | - | - | Socket (Female) | - | Black | 26 AWG to 22 AWG | - | - | - | Headers & Wire Housings | - | - | Wire Housings | - | Headers & Wire Housings | - | - | ||
![]() 103948-1 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | Thermoplastic | - | Straight | - | - | Phosphor Bronze | 15(mohm) | - | - | - | - | - | - | + 105 C | - | - 65 C | Cable | 1 | - | -65C to 105C | - | - | - | 2.54(mm) | 37.34(mm) | - | - | - | - | IDT | - | 267V | Tube | - | - | - | - | - | - | Wire to Board | 2 Position | 1 Row | M | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | Crimp | 2(POS) | - | Pin (Male) | - | Black | - | 2.54 mm | - | - | Headers & Wire Housings | - | 3/Contact(A) | Wire Housings | UL, CSA | - | 59.94(mm) | 6.6(mm) | ||
![]() MTC100-JA1-S31-T27-CS2806 TE Connectivity | In Stock | - | - | - | - | - | MTC100 | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |