- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Row Spacing | Body/Shell Style | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12-600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2005 | 600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 12 | - | Black | 2 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16-0600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2006 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | SIP, SIL - Header | 16 | - | Black | 1 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | 2.54mm | RECTANGULAR | - | MALE | 94V-0 | - | - | 2A | - | RECEPTACLE | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20-M40-11 Aries Electronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED THERMOPLASTIC | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | - | Black | 2 | - | STRAIGHT, 94V-0, GLASS FILLED POLYAMIDE | - | - | - | - | - | Post | - | - | 0.200 5.08mm | 20 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 5.08mm | RECTANGULAR | 0.35 inch | MALE | - | - | 0.04 inch | - | 0.200 (5.08mm) | RECEPTACLE | - | - | - | 10.0μin 0.25μm | 10μin | 0.185 inch | - | ROHS3 Compliant | - | Lead Free | ||
![]() 20-0600-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2013 | 0600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 20 | - | Black | 1 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | ONE | UL | Gold | COMMERCIAL | 2 inch | 1 | 2.54mm | RECTANGULAR | - | MALE | 94V-0 | - | - | 2A | - | RECEPTACLE | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 24-600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polyphenylene | Brass | Nylon | Bulk | 2005 | 600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | 105°C | Black | 2 | Male | - | 8536.69.40.51 | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | Straight | 17.65mm | 2A | - | - | Tin | - | - | - | - | - | - | - | 94V-0 | Red | - | - | 0.600 (15.24mm) | - | 5.97mm | 31.75mm | 5.97mm | 200.0μin 5.08μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 22-6625-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2007 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 22 | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.600 (15.24mm) | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 28-3625-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 28 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 30-3625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 30 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22-3625-71 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 22 | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 30-3625-71 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2007 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 30 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09-0600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2006 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | SIP, SIL - Header | 9 | - | Black | 1 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 9 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | 2.54mm | RECTANGULAR | - | MALE | - | - | - | 2A | - | RECEPTACLE | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 32-9625-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | Bulk | 2007 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Solder Cup | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.900 (22.86mm) | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04-6625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2005 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 4 | - | Black | 2 | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01-0625-70 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | Bulk | 2006 | 0625 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 1 | - | Black | 1 | - | STACKABLE | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 2.54mm | 1 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 40-3625-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 40 | - | Black | 2 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 21-0600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2007 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | SIP, SIL - Header | 21 | - | Black | 1 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 21 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | 2.54mm | RECTANGULAR | - | MALE | 94V-0 | - | - | 2A | - | RECEPTACLE | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 12-6625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2007 | 625 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 12 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.600 (15.24mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 14-0600-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2006 | 0600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 14 | - | Black | 1 | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 2.54mm | RECTANGULAR | - | MALE | 94V-0 | - | - | 2A | - | RECEPTACLE | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 26-6625-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | Bulk | 2006 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 26 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Solder Cup | NO | GENERAL PURPOSE | 0.100 2.54mm | 26 | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.600 (15.24mm) | - | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10-6625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 10 | - | Black | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | MALE | 94V-0 | - | - | - | 0.600 (15.24mm) | - | - | - | - | 200.0μin 5.08μm | - | - | - | ROHS3 Compliant | - | - |