- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 480-80-236-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 36 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 36 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 480-10-224-00-001101 Preci-Dip | 44 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 24 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 24 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-80-206-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 6 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 6 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 150-80-310-00-106191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 10 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | 10 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | ROHS3 Compliant | - | ||
![]() 480-10-206-00-001101 Preci-Dip | 48 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 6 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 6 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-80-254-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 54 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 54 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 480-10-238-00-001101 Preci-Dip | 44 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 38 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 38 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-80-270-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 70 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 70 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 480-80-268-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 68 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 68 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 480-10-246-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 46 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 46 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-80-234-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 34 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 34 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 150-10-324-01-899161 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | Black | 2 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | 24 | - | ONE | UL | Gold | COMMERCIAL | 1.197 inch | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 1A | - | - | 0.300 (7.62mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 150-V3-424-00-106101 Preci-Dip | 31 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | Black | 2 | - | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | 1A | - | - | Gold | - | - | - | - | 24 | - | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.400 (10.16mm) | 1400VAC V | - | IC SOCKET | 29.5μin 0.75μm | - | ROHS3 Compliant | - | ||
![]() 14-3625-21 Aries Electronics | In Stock | - | - | 5 Weeks | - | Through Hole | - | BRASS | - | Bulk | 2011 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 14 | Black | 2 | - | 8536.69.40.51 | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | - | - | - | Gold | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.300 (7.62mm) | - | - | - | 10.0μin 0.25μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 480-80-260-00-001101 Preci-Dip | 48 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 60 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 60 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 480-10-262-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 62 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 62 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-10-228-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 28 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 28 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-80-248-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 48 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 48 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant | - | ||
![]() 150-10-314-01-899161 Preci-Dip | 18 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 14 | Black | 2 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | 14 | - | ONE | UL | Gold | COMMERCIAL | 0.701 inch | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 1A | - | - | 0.300 (7.62mm) | - | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() 480-10-264-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 64 | Black | 2 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 64 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - |