- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Contact Type | Pitch | Total Number of Contacts | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-10-628-01-899161 Preci-Dip | 48 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 28 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | 28 | - | ONE | UL | Gold | COMMERCIAL | 1.398 inch | 2 | - | RECTANGULAR | 0.697 inch | - | - | 1A | - | - | 0.600 (15.24mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 150-V3-422-00-106101 Preci-Dip | 36 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | Black | 2 | - | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | 1A | - | - | Gold | - | - | - | 22 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.400 (10.16mm) | 1400VAC V | - | IC SOCKET | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() 150-10-306-00-106191 Preci-Dip | 36 |
| - | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | Black | 2 | STANDARD: UL 94V-0 | - | Male Pin | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 480-10-250-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 50 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 50 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-268-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 68 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 68 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-212-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 12 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 12 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-80-240-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 40 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 40 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | - | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 150-V3-636-00-106101 Preci-Dip | 36 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 36 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | 1A | - | - | Gold | - | - | - | 36 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.600 (15.24mm) | 1400VAC V | - | IC SOCKET | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() 150-80-310-01-899161 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 10 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | 10 | - | ONE | UL | Tin | COMMERCIAL | 0.496 inch | 2 | - | RECTANGULAR | 0.398 inch | - | - | 1A | - | - | 0.300 (7.62mm) | 1400VAC V | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-314-01-899161 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | BRASS | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 14 | Black | 2 | - | - | Male Pin | 0.100 2.54mm | 14 | - | ONE | UL | Tin | COMMERCIAL | 0.701 inch | 2 | - | RECTANGULAR | 0.398 inch | - | - | 1A | - | - | 0.300 (7.62mm) | - | 100 Cycles | - | - | - | ROHS3 Compliant | ||
![]() 480-10-236-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 36 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 36 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-244-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 44 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 44 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-260-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 60 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 60 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-266-00-001101 Preci-Dip | 44 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 66 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 66 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-216-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 16 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 16 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-242-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 42 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 42 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 480-10-234-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 34 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 34 | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | ||
![]() 150-V3-420-00-106101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | Black | 2 | - | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | 1A | - | - | Gold | - | - | - | 20 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.400 (10.16mm) | 1400VAC V | - | IC SOCKET | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() 150-80-308-00-106191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | Black | 2 | STANDARD: UL 94V-0 | - | Male Pin | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | 8 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | ROHS3 Compliant | ||
![]() 480-80-258-00-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 58 | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 58 | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | 1400VAC V | 100 Cycles | - | - | - | ROHS3 Compliant |