- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Dielectric Withstanding Voltage | Durability | Device Socket Type | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-80-318-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 18 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 18 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 0.898 inch | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 1A | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-324-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 151-80-316-00-005101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 16 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 03-0600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Gold, Tin | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2006 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 3 | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 3 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | 2A | - | - | - | RECEPTACLE | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | ||
![]() 150-10-314-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 14 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | IC SOCKET | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 151-80-632-00-003101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 32 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 470-10-208-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 8 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 150-80-964-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 64 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | 0.900 (22.86mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 151-10-640-00-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 40 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 150-80-648-00-106101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Tin | - | - | - | - | - | 48 | - | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.600 (15.24mm) | - | 1400VAC V | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 160-80-316-00-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Bulk | 2012 | 160 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 16 | 125°C | -55°C | Black | 2 | - | - | 150V | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 16 | Straight | 10.1mm | 1A | ONE | UL | Tin | 100V | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 1A | - | 10GOhm | 0.300 (7.62mm) | - | 1400VAC V | 100 Cycles | - | 20.3mm | - | - | No | ROHS3 Compliant | ||
![]() 150-10-428-00-006101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | - | IC SOCKET | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() 470-10-224-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 24 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 24 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | ||
![]() 150-80-624-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-628-00-006101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2011 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-636-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 36 | - | - | Black | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 170-80-624-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 24 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 1.197 inch | 2 | - | - | RECTANGULAR | 0.697 inch | - | - | - | 1A | - | 10000000000Ohm | 0.600 (15.24mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-642-00-006101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 42 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant | ||
![]() 170-80-648-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 48 | - | - | Black | 2 | - | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 48 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.697 inch | - | - | - | 1A | - | 10000000000Ohm | 0.600 (15.24mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-80-950-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 50 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | 0.900 (22.86mm) | - | - | - | IC SOCKET | - | - | - | - | ROHS3 Compliant |