- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Mating Length | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470-10-264-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | - | -55°C | Bulk | 2012 | 470 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 64 | - | - | Black | 2 | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 64 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | 3A | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 1400VAC V | 100 Cycles | - | - | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | - | - | ||
![]() 150-80-624-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | - | BRASS | - | - | Bulk | 2011 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | - | Tin | - | - | - | - | 24 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 380-10-116-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 380 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 16 | - | - | Black | 1 | - | 8536.69.40.40 | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 16 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 150-80-648-00-018101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | - | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | - | - | 48 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 150-80-652-00-006101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | - | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 52 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | - | - | 52 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 370-80-102-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 370 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 2 | - | - | Black | 1 | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 2 | - | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 380-80-130-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | GLASS FILLED POLYESTER | -55°C | Bulk | 2012 | 380 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 30 | - | - | Black | 1 | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 30 | - | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1825130-2 TE Connectivity | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | - | 14 | - | Thermoplastic | Bronze | Polyester | - | - | - | - | - | - | - | - | Solder | - | Forked | 14 | -125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | - | - | - | - | - | 7.62 mm | - | - | 14 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 150-80-632-00-006101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | - | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 150-80-952-00-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | - | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 52 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | - | - | 52 | - | - | - | - | - | - | - | - | 0.900 (22.86mm) | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D6924-01 Harwin Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | POLYESTER | - | NOT SPECIFIED | - | -55°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | - | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 24 | RECTANGULAR | 0.4 inch | - | - | 0.116 inch | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | - | - | - | IC SOCKET | - | - | - | - | 137.8μin 3.50μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 360-10-103-00-001101 Preci-Dip | 934 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polychlorinated | - | Brass | - | - | Bulk | 2012 | 360 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header Strip | 3 | 125°C | -55°C | Black | 1 | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 3 | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | MALE | - | - | 3A | 10mOhm | - | - | - | - | 100V | 3A | - | - | - | - | - | 7.62mm | - | 10.0μin 0.25μm | 9.8μin | - | ROHS3 Compliant | - | - | ||
![]() 25-0625-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Nylon | - | Brass | - | - | Bulk | 2003 | 0625 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 25 | - | - | Black | 1 | STACKABLE | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 25 | - | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 4.2164mm | 2.29mm | 63.5mm | 2.54mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 06-0600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2007 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP, SIL - Header | 6 | - | - | Black | 1 | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | - | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | 2A | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 04-600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | - | - | Bulk | 2006 | 600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | - | MALE | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 10-2625-51 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | - | - | Bulk | 2006 | 625 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | DIP, DIL - Header | 10 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 16-600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | 2005 | 600 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 16 | - | - | Black | 2 | - | - | - | - | - | - | Post | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 150-80-642-00-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Through Hole | - | - | - | - | - | -55°C | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 42 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | 1A | - | - | Tin | - | - | - | - | 42 | - | - | - | - | 0.157 inch | - | - | 10000000000Ohm | 0.600 (15.24mm) | - | - | - | - | 1400VAC V | - | IC SOCKET | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 150-10-632-01-899191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 32 | - | - | Black | 2 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 220-1-24-006 CNC Tech | 1538 |
| - | 18 Weeks | Gold | Through Hole | Through Hole | 24 | - | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |