- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Dielectric Withstanding Voltage | Durability | Device Socket Type | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12-675-191 Aries Electronics | In Stock | - | - | - | - | Through Hole | Through Hole | POLYAMIDE46 | - | - | - | Bulk | - | 675 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | Black | 2 | UL 94V-0, DIP SOCKET | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | IC SOCKET | Programmable | - | - | - | - | RoHS Compliant | - | ||
![]() 150-80-320-00-106101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | 1A | - | - | Tin | - | - | - | - | - | 20 | - | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | - | IC SOCKET | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 151-10-316-00-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 16 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() 150-10-640-00-001101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | Brass | Polychlorinated | - | Bulk | 2011 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 40 | 125°C | -55°C | Black | 2 | STANDARD: UL 94V-0 | - | 150V | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | 17.7mm | 1A | - | - | Gold | 100V | - | - | - | - | 40 | - | - | - | - | - | - | - | 10GOhm | 0.600 (15.24mm) | - | - | - | IC SOCKET | - | 50.8mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() 150-80-308-00-106101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Tin | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 180-10-628-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 180 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 28 | - | - | Black | 2 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 28 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.398 inch | FEMALE | - | 0.11 inch | 1A | - | 10000000000Ohm | 0.600 (15.24mm) | - | 1400VAC V | 100 Cycles | - | - | - | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | - | ||
![]() 150-V3-308-00-106161 Preci-Dip | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | -55°C | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | - | - | Black | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 8 | RECTANGULAR | - | - | - | - | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | - | IC SOCKET | - | - | 29.5μin 0.75μm | - | - | ROHS3 Compliant | - | ||
![]() 180-80-310-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 180 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 10 | - | - | Black | 2 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 10 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.398 inch | FEMALE | - | 0.11 inch | 1A | - | - | 0.300 (7.62mm) | - | 1400VAC V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 150-10-304-00-106101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | -55°C | Bulk | 2012 | 150 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 4 | - | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() 170-80-320-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 20 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 0.997 inch | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 1A | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 170-80-316-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 16 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 16 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 0.799 inch | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 1A | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 150-80-316-00-006101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2011 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 16 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | Tin | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | IC SOCKET | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 222-1-24-006 CNC Tech | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 12-6625-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | Bulk | 2006 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 12 | - | - | Black | 2 | - | 8536.69.40.51 | - | NO | NO | NO | NO | Solder Cup | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() 06-0600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Gold, Tin | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2007 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 6 | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | 2A | - | - | - | RECEPTACLE | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | ||
![]() 480-80-224-00-001101 Preci-Dip | 31 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 24 | - | - | Black | 2 | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 24 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 14-0600-20 Aries Electronics | In Stock | - | - | 4 Weeks | - | - | Through Hole | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2012 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | SIP, SIL - Header | 14 | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | 2A | - | - | - | RECEPTACLE | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 150-80-316-00-106191 Preci-Dip | 676 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 16 | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | IC SOCKET | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 222-1-16-003 CNC Tech | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 16 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 222-1-32-006 CNC Tech | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 32 | - | - | Black | 2 | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |