- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Insulation Resistance | Row Spacing | Body/Shell Style | Dielectric Withstanding Voltage | Device Socket Type | Contact Finish Thickness | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D9206-46 Harwin Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | BRASS | - | - | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | Black | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | - | - | 6 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | ||
![]() D9948-46 Harwin Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | POLYAMIDE46 | BRASS | - | - | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | - | - | 48 | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | ||
![]() D9724-46 Harwin Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | POLYAMIDE46 | BRASS | - | - | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | - | - | 24 | - | - | - | - | - | - | - | 0.400 (10.16mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | ||
![]() D9218-01 Harwin Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 18 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.9 inch | - | - | 18 | RECTANGULAR | 0.4 inch | - | - | 0.17 inch | - | 100000000Ohm | 0.300 (7.62mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() 32-3625-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | BRASS | - | - | Bulk | 2006 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | Black | 2 | - | 8536.69.40.51 | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 03-0625-71 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | - | - | Bulk | 2006 | 0625 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 3 | Black | 1 | STACKABLE | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 3 | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 373-10-131-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | -55°C | Bulk | 2012 | 373 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header Strip | 31 | Black | 1 | - | - | - | - | - | - | Turret | - | - | 0.100 2.54mm | 31 | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | MALE | - | - | 3A | - | - | - | - | - | 10.0μin 0.25μm | 9.8μin | ROHS3 Compliant | ||
![]() D9222-01 Harwin Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 1.1 inch | - | - | 22 | RECTANGULAR | 0.5 inch | - | - | 0.17 inch | - | 100000000Ohm | 0.400 (10.16mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() 04-0600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2006 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 4 | Black | 1 | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | ONE | UL | Tin | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | MALE | - | - | 2A | - | - | RECEPTACLE | - | - | 200.0μin 5.08μm | - | ROHS3 Compliant | ||
![]() 150-80-314-00-106191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | - | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 14 | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | - | - | 14 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | IC SOCKET | - | - | ROHS3 Compliant | ||
![]() 220-1-28-006 CNC Tech | 6448 |
| - | 18 Weeks | Gold | Through Hole | Through Hole | 28 | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 28 | Black | 2 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 150-V3-428-00-106101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | -55°C | Bulk | 2012 | 150 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | Black | 2 | - | 8536.69.40.40 | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | 1A | - | - | Gold | - | - | - | - | 28 | - | - | - | - | 0.189 inch | - | 10000000000Ohm | 0.400 (10.16mm) | - | 1400VAC V | IC SOCKET | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() D6232-01 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 1.6 inch | - | - | 32 | RECTANGULAR | 0.7 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.600 (15.24mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() D6222-01 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 1.1 inch | - | - | 22 | RECTANGULAR | 0.5 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.400 (10.16mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() D6208-01 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | Black | 2 | ROHS COMPLIANT | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.4 inch | - | - | 8 | RECTANGULAR | 0.4 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.300 (7.62mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() D6228-46 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 28 | RECTANGULAR | 0.7 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.600 (15.24mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | ||
![]() D6724-01 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 24 | RECTANGULAR | 0.5 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.400 (10.16mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() D6248-01 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | - | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | - | 1.5A | - | - | Tin | - | - | - | - | 48 | RECTANGULAR | 0.995 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.900 (22.86mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | ||
![]() D6232-46 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 1.6 inch | - | - | 32 | RECTANGULAR | 0.7 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.600 (15.24mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | ||
![]() D6264-46 Harwin Inc. | In Stock | - | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 64 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Slotted | - | - | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 64 | RECTANGULAR | 0.995 inch | - | - | 0.116 inch | - | 100000000Ohm | 0.900 (22.86mm) | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant |