- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Contact Type | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Dielectric Withstanding Voltage | Durability | Device Socket Type | Contact Finish Thickness | Plating Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D6228-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 28 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 28 | RECTANGULAR | 0.7 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.600 (15.24mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6724-01 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 24 | RECTANGULAR | 0.5 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.400 (10.16mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | - | ||
![]() D6248-01 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | - | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 48 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | - | 1.5A | - | - | Tin | - | - | - | - | 48 | RECTANGULAR | 0.995 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.900 (22.86mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | - | ||
![]() D6232-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 32 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 1.6 inch | - | - | 32 | RECTANGULAR | 0.7 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.600 (15.24mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6264-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 64 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 64 | RECTANGULAR | 0.995 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.900 (22.86mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6208-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | - | - | Black | 2 | ROHS COMPLIANT | - | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.4 inch | - | - | 8 | RECTANGULAR | 0.4 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6214-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 14 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.7 inch | - | - | 14 | RECTANGULAR | 0.4 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6724-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 24 | RECTANGULAR | 0.5 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.400 (10.16mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6924-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 24 | RECTANGULAR | 0.4 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6224-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 24 | RECTANGULAR | 0.7 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.600 (15.24mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6264-01 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 64 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 64 | RECTANGULAR | 0.995 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.900 (22.86mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | - | ||
![]() D6222-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 1.1 inch | - | - | 22 | RECTANGULAR | 0.5 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.400 (10.16mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6206-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | - | - | Black | 2 | ROHS COMPLIANT | - | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.3 inch | - | - | 6 | RECTANGULAR | 0.4 inch | - | - | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() 480-10-254-00-001101 Preci-Dip | 18 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | BRASS | - | - | Bulk | 2012 | 480 | - | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 54 | - | - | Black | 2 | - | - | Solder Cup | 0.100 2.54mm | 54 | - | - | ONE | UL | Gold | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | FEMALE | 0.11 inch | 3A | 10mOhm | - | 0.100 (2.54mm) | - | 1400VAC V | 100 Cycles | - | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | ||
![]() D6240-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 40 | - | - | Black | 2 | ROHS COMPLIANT | - | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | - | - | - | 40 | RECTANGULAR | 0.7 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.600 (15.24mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6218-46 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | BRASS | - | -55°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 18 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.9 inch | - | - | 18 | RECTANGULAR | 0.4 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | ROHS3 Compliant | - | ||
![]() D6218-01 Harwin Inc. | In Stock | - | - | - | - | Through Hole | - | POLYESTER | NOT SPECIFIED | - | -55°C | Tube | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 18 | - | - | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | Slotted | 0.100 2.54mm | - | not_compliant | 1.5A | - | - | Tin | - | 0.9 inch | - | - | 18 | RECTANGULAR | 0.4 inch | - | 0.116 inch | - | - | 100000000Ohm | 0.300 (7.62mm) | - | - | - | IC SOCKET | 137.8μin 3.50μm | - | Non-RoHS Compliant | - | ||
![]() 624-CG1T-LF TE Connectivity / Buchanan | In Stock | - | - | - | - | - | 24 | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | 24 | -125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 222-1-14-003 CNC Tech | 170 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 14 | - | - | Black | 2 | - | - | Male Pin | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 150-10-322-00-106101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | -55°C | Bulk | 2012 | 150 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 22 | - | - | Black | 2 | - | 8536.69.40.40 | Male Pin | 0.100 2.54mm | - | - | 1A | - | - | Gold | - | - | - | - | 22 | - | - | - | 0.189 inch | - | - | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | - | IC SOCKET | 10.0μin 0.25μm | - | ROHS3 Compliant | - |