- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Insulation Resistance | Row Spacing | Body/Shell Style | Dielectric Withstanding Voltage | Durability | Number of Poles | Device Socket Type | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-10-320-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | Brass | Polychlorinated | - | Bulk | 2011 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | - | 125°C | -55°C | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | 10.1mm | 1A | - | - | Gold | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | 20 | IC SOCKET | - | - | 25.3mm | 10.1mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 150-10-640-00-018101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | Polyamide | - | Bulk | 2011 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | - | - | - | Black | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | 1A | - | - | Gold | - | - | - | - | 40 | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | 40 | IC SOCKET | - | - | 50.6mm | 17.7mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 20-600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Nylon | Brass | - | - | Tube | 2005 | 600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 20 | - | - | Black | 2 | Male | - | 8536.69.40.51 | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | 2A | - | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Red | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | 3.05mm | 26.7mm | 10mm | 200.0μin 5.08μm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 04-0600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2006 | 0600 | e3 | yes | Active | 1 (Unlimited) | Solder | - | SIP, SIL - Header | 4 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | MALE | - | - | - | 2A | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 08-675-191 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | POLYAMIDE46 | NOT SPECIFIED | - | - | Bulk | 2009 | 675 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | 125°C | -55°C | Black | 2 | - | LOW PROFILE, 94V-HB | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | IC SOCKET | Programmable | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 160-80-314-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Bulk | 2012 | 160 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 14 | 125°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | 150V | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 14 | Straight | 10.1mm | 1A | ONE | UL | Tin | 100V | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | - | 1A | 10GOhm | 0.300 (7.62mm) | - | - | 100 Cycles | - | - | - | - | 17.7mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 08-3625-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2011 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 8 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 170-10-320-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Brass | Polychlorinated | -55°C | Bulk | 2012 | 170 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 20 | - | - | Black | 2 | - | - | - | 150V | - | - | - | - | Turret | - | - | 0.100 2.54mm | 20 | Straight | 10.1mm | 1A | ONE | UL | Gold | 100V | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | - | 1A | 10000000000Ohm | 0.300 (7.62mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | 25.3mm | - | 10.0μin 0.25μm | 10μin | - | No | - | ROHS3 Compliant | - | - | ||
![]() 07-0600-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | - | Bulk | 2006 | 0600 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 7 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 7 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | - | 2A | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-10-624-00-005101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Bulk | 2012 | 151 | - | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | - | 150V | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | 17.7mm | 1A | - | - | Gold | 100V | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | 30.5mm | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-10-632-00-003101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Brass | Polychlorinated | - | Bulk | 2009 | 151 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 32 | 125°C | -55°C | Black | 2 | - | - | - | 150V | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | 17.7mm | 1A | - | - | Gold | 100V | - | - | - | - | - | - | - | - | - | - | - | 10GOhm | 0.600 (15.24mm) | - | - | - | - | - | - | - | 40.6mm | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 150-10-306-00-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | Polyamide | - | Bulk | 2012 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | IC SOCKET | - | - | 6mm | 10.1mm | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 150-10-318-00-018101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | Polyamide | - | Bulk | 2011 | 150 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | - | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | - | 1A | - | - | Gold | - | - | - | - | 18 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | 18 | IC SOCKET | - | - | 22.8mm | 10.1mm | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 24-600-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | - | - | Bulk | 2005 | 600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 24 | - | - | Black | 2 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | - | - | - | - | - | Tin | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 360-80-142-00-001101 Preci-Dip | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 42 | - | - | Black | 1 | - | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 42 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 1 | - | - | - | - | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 360-80-145-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 45 | - | - | Black | 1 | - | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 45 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 1 | - | - | - | - | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 180-10-642-00-001101 Preci-Dip | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 180 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 42 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Solder Cup | - | - | 0.100 2.54mm | 42 | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.398 inch | FEMALE | - | - | 0.11 inch | 1A | 10000000000Ohm | 0.600 (15.24mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 360-80-141-00-001101 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 360 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header Strip | 41 | - | - | Black | 1 | - | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 41 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 1 | - | - | - | - | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 160-80-648-00-001101 Preci-Dip | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | -55°C | Bulk | 2012 | 160 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 48 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Slotted | - | - | 0.100 2.54mm | 48 | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.398 inch | - | - | - | 0.137 inch | 1A | - | 0.600 (15.24mm) | - | 1400VAC V | 100 Cycles | - | - | - | - | - | - | - | - | 0.156 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 150-V3-642-00-106161 Preci-Dip | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | BRASS | - | -55°C | Bulk | 2012 | 150 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 42 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | Gold | - | - | - | - | 42 | RECTANGULAR | - | - | - | - | 0.189 inch | - | 10000000000Ohm | 0.600 (15.24mm) | - | 1400VAC V | - | - | IC SOCKET | - | - | - | - | 29.5μin 0.75μm | - | - | - | - | ROHS3 Compliant | - | - |