- Manufacturer
- Series
- Pitch
- Number of Positions
- Number of Rows
- Packaging
- Termination
- Color
- Mounting Type
- Part Status
- Contact Materials
- Connector Type
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Device Socket Type | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08-4625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2011 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 8 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 01-0600-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2006 | 0600 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 1 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 2.54mm | 1 | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | 2A | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() D9216-01 Harwin Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Brass | Polyester | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 16 | 125°C | -55°C | Black | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Straight | 10.16mm | not_compliant | 1.5A | - | - | Tin | 100V | - | - | - | 7.62mm | 16 | RECTANGULAR | 0.4 inch | - | - | - | - | 23mOhm | 100MOhm | 0.300 (7.62mm) | - | - | - | IC SOCKET | - | - | 20.32mm | - | 137.8μin 3.50μm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() XR2P-3241 Omron Electronics Inc-EMC Div | 178 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | BERYLLIUM COPPER | - | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 32 | 125°C | -55°C | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | Post | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 1A | IC SOCKET | - | - | - | - | 10.0μin 0.25μm | No | - | RoHS Compliant | - | - | ||
![]() 16-600-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Nylon | Brass | - | Tube | 2005 | 600 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 16 | 105°C | - | Black | 2 | Male | - | 8536.69.40.51 | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Straight | 10.03mm | - | 2A | - | - | Tin | - | - | - | - | 7.62mm | - | - | - | - | 94V-0 | Red | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | 5.97mm | 21.59mm | 5.97mm | 200.0μin 5.08μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 11-0625-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 0625 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 11 | - | - | Black | 1 | - | STACKABLE | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 11 | - | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 04-600-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2005 | 600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 02-6625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 2 | - | - | Black | 2 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 2.54mm | 2 | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 08-0625-70 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | Bulk | 2006 | 0625 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 8 | - | - | Black | 1 | - | STACKABLE | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 04-3625-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | Bulk | 2006 | 625 | e4 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 4 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Solder Cup | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 24-0600-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | GLASS FILLED NYLON | Bulk | 2006 | 0600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 24 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 2.4 inch | 1 | 2.54mm | - | RECTANGULAR | - | MALE | 94V-0 | - | 2A | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 13-0625-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 0625 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 13 | - | - | Black | 1 | - | STACKABLE | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 13 | - | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 12-0625-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 0625 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header Strip | 12 | - | - | Black | 1 | - | STACKABLE | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 06-9625-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 6 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.900 (22.86mm) | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 32-6625-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2007 | 625 | e4 | - | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 32 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 34-3625-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2006 | 625 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, DIL - Header | 34 | - | - | Black | 2 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | Post | NO | GENERAL PURPOSE | 0.100 2.54mm | 34 | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | - | ||
![]() 06-600-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | BRASS | - | Bulk | 2005 | 600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | DIP, DIL - Header | 6 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | - | - | - | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | MALE | 94V-0 | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 16-680-191TC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | NYLON46 | BRASS | - | Tray | 2007 | 680 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | Black | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | - | - | 2.54mm | 16 | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | IC SOCKET | Programmable | - | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 628-CG2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 616CG1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |