- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Latching Type | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Termination Post Length | Product | Mounting Angle | Features | Product Length | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-2316109-0 TE Connectivity | 50 |
| - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Straight | - | - | - | 180 | AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | 2mm | - | Details | - | - | 125 V | - | - | - | AMPMODU | - | - | Receptacle Housing | 20 Position | - | Wire-to-Board | 2 Row | Female | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | 20 | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2-2316108-8 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 100 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 28 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2-2316108-4 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 100 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 24 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 4-2316109-4 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 50 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 44 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316109-4 TE Connectivity | 100 |
| - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Straight | - | - | - | 180 | AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | 2mm | - | Details | - | - | 125 V | - | - | - | AMPMODU | - | - | Receptacle Housing | 14 Position | - | Wire-to-Board | 2 Row | Female | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | 14 | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316108-8 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 180 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 18 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 4-2316108-0 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 50 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 40 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 4-2316109-0 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 50 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 40 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316109-6 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Straight | - | - | - | 180 | AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | 2mm | - | Details | - | - | 125 V | - | - | - | AMPMODU | - | - | Receptacle Housing | 16 Position | - | Wire-to-Board | 2 Row | Female | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | 16 | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316108-6 TE Connectivity | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 180 | - | Receptacle | - | Detent Latching | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | Details | - | - | 125 V | - | - | - | - | - | - | Receptacle Housing | 16 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | Black | - | 30 AWG to 24 AWG | 1000 MOhms | 2 mm | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3840 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 40 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086593840 02086593840 | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 38 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1641 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 90 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086591641 02086591641 | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 16 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-2241 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 70 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086592241 02086592241 | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 22 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3271 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 45 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086593271 02086593271 | - | Discontinued at Digi-Key | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 32 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3241 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 45 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086593241 02086593241 | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 32 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156618-0700LF AMPHENOL FCI ASIA PTE LTD | 98000 |
| - | - | Through Hole | - | Polyamide (PA) | 10156618 | Polyamide 66 | Straight | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 7 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 7 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Straight | - | 19 mm | - | - | - | - | UL 94 V-0 | ||
![]() 208659-1241 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | 208659 | - | - | - | - | Brass | 120 | - | - | - | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086591241 02086591241 | - | Active | Details | iGrid | - | 250 VAC/DC | - | - | Tray | 208659 | - | - | Shrouded | 12 Position | - | - | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3240 Molex | In Stock | - | - | Gold | Through Hole, Right Angle | Square | Polyamide (PA) | 208659 | - | - | Gold | - | Brass | 45 | - | - | Polyamide (PA), Nylon, Glass Filled | Unlatched | - | + 105 C | Molex | - 40 C | - | Through Hole | Tray | 2086593240 02086593240 | - | Active | Details | iGrid | 0.086421 oz | 250 VAC/DC | - | -40°C ~ 105°C | Tray | 208659 | Solder | Plug | Shrouded | 32 Position | - | Signal, Wire-to-Board | 2 Row | - | Latch Lock | - | Varies by Wire Gauge | 2 mm | - | 0.327 (8.30mm) | Board to Cable/Wire | All | 2 A | 0.079 (2.00mm) | Beige | Solder Pin | 0.079 (2.00mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | 2 mm | - | - | 3.2 mm | Headers | Right Angle | - | - | - | 3.94µin (0.100µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 10156616-0300LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156616 | Polyamide 66 | Right Angle | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 3 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 3 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Right Angle | - | 9 mm | - | - | - | - | UL 94 V-0 | ||
![]() 10156618-0300LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole | - | Polyamide (PA) | 10156618 | Polyamide 66 | Straight | - | - | - | 1000 | - | Female | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | - | - | Active | Details | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 3 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | Crimp | - | - | - | 3 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | Wire Housings | Straight | - | 9 mm | - | - | - | - | UL 94 V-0 |