- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Panel Mount | Base Product Number | Base/Housing Material | Body Orientation | Component Type | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing Gender | Insulation Materials | Latching Type | Mated Stacking Heights | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Shrouded | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Row Spacing | Note | Accessory Type | Contact Termination | Mating Post Length | Shielded | Termination Post Length | Current Rating (Max) | Pin or Socket | Stackable | Product | Mounting Angle | Features | Product Length | IP Rating | Product Length (mm) | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 204523-0601 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | No | 204523 | - | Straight | - | - | - | - | - | 500 | - | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2045230601 02045230601 | - | - | - | Active | Details | - | - | Micro-Lock PLUS | 0.000007 oz | - | - | - | - | Bulk | 204523 | - | Receptacle | Receptacle Housing | 6 Position | Black | Signal, Wire-to-Board | 2 Row | Receptacle | Latch Holder | Female Socket | - | 1.25 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 6 | - | Socket (Female) | Black | - | - | - | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 207760-0471 Molex | In Stock | - | - | Tin | Surface Mount | Rectangular | Polyamide (PA) | - | 207760 | - | - | - | Tin-Bismuth | - | Brass | - | 500 | - | - | - | Polyamide (PA), Nylon | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | Fully | - | Micro-Lock PLUS | 0.024163 oz | - | 50 VAC/DC | - | -40°C ~ 105°C | Cut Tape | 207760 | Solder | Header | Shrouded | 4 Position | - | Signal, Wire-to-Board | 2 Row | - | Latch Holder | - | Varies by Wire Gauge | 1.25 mm | Vertical | - | 0.285 (7.25mm) | Board to Cable/Wire | All | 2 A | 0.049 (1.25mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | - | Tin-Bismuth | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | No | Headers | Straight | Solder Retention | - | - | - | - | 39.4µin (1.00µm) | 39.4µin (1.00µm) | - | UL94 V-0 | UL 94 V-1 | ||
![]() 206996-2200 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 300 | - | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962200 02069962200 | - | - | - | Active | Details | - | - | CP-4.5 | - | - | - | - | - | Bulk | 206996 | - | Receptacle | Receptacle Housing | 2 Position | Orange | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 206996-2211 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 300 | Molex CP-4.5 2069998000, CP-4.5 2070008000 Genderless Contacts | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962211 02069962211 | - | 4.5mm | - | Active | - | - | - | CP-4.5 | - | - | - | - | - | Bulk | 206996 | - | Receptacle | Receptacle Housing | 2 Position | Natural (White) | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 206998-0100 Molex | 42637 | - | - | - | - | - | Nylon | - | 206998 | - | - | Terminal Position Assurance | - | - | - | - | 15000 | Molex CP-4.5 206996 Series Receptacle, CP-4.5 206997 Series Plug Housings | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bag | 2069980100 02069980100 | - | - | - | Active | - | - | - | CP-4.5 | - | - | - | - | - | Bulk | 206998 | - | - | Terminal Position Assurance | 2 Position | Gray | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | Terminal Position Assurance (TPA) | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 206996-2601 Molex | 3395 | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 200 | Molex CP-4.5 2069998000, CP-4.5 2070008000 Genderless Contacts | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962601 02069962601 | - | 4.5mm | - | Active | - | - | - | CP-4.5 | - | - | - | - | - | Bulk | 206996 | - | Receptacle | Receptacle Housing | 6 Position | Blue | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | 0.232 (5.90mm) | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 206996-2209 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 300 | - | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962209 02069962209 | - | - | - | Active | - | - | - | CP-4.5 | - | - | - | - | -40°C ~ 105°C | Bulk | 206996 | - | Receptacle | Receptacle Housing | 2 Position | Red | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 206996-2401 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 250 | Molex CP-4.5 2069998000, CP-4.5 2070008000 Genderless Contacts | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962401 02069962401 | - | 4.5mm | - | Active | - | - | - | CP-4.5 | - | - | - | - | - | Bulk | 206996 | - | Receptacle | Receptacle Housing | 4 Position | Blue | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | 0.232 (5.90mm) | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 205341-0203 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | No | 205341 | Polyamide | Right Angle | - | - | - | - | - | 2000 | Molex Pico-Lock 205342 Series Crimp Contacts | - | Female | - | Unlatched | - | + 105 C | - | Molex | - 40 C | Cable Mount | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2053410203 02053410203 | 2(mm) | 2mm | 2.54(mm) | Active | Details | - | - | Pico-Lock | 0.004327 oz | 250VDC/250VAC | - | 26 to 20 AWG | -40 to 105 °C | Bulk | 205341 | - | Receptacle | Receptacle Housing | 3 Position | Black | - | 1 Row | Receptacle | Friction Lock | - | - | 2 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 3 | - | - | Black | - | 20-26(AWG) | - | Contacts Not Included | - | Crimp | - | - | - | 6.5/Contact(A) | - | - | Wire Housings | Straight | - | 10.55 mm | - | 10.55(mm) | - | - | - | 9.1(mm) | - | UL 94 V-0 | ||
![]() 205338-0002 Molex | In Stock | - | - | Gold | Surface Mount, Right Angle | Rectangular | Polyamide (PA) | - | 205338 | - | Right Angle | - | Gold | - | Copper Alloy | 20(mohm) | 1800 | - | - | - | Polyamide (PA), Nylon | Unlatched | - | + 105 C | 250V AC (RMS)/DC | Molex | - 40 C | - | SMD/SMT | 1 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2053380002 02053380002 | 2(mm) | 2mm | 7.95(mm) | Active | Details | - | Solder | Pico-Lock | 0.006994 oz | 250VDC/250VAC | 250 VAC/DC | - | -40°C ~ 105°C | Cut Tape | 205338 | Solder | Header | Shrouded | 2 Position | Black | Signal, Wire-to-Board | 1 Row | HDR | Detent Lock | - | 6.5A | 2 mm | Right Angle | - | 0.102 (2.60mm) | Board to Cable/Wire | All | 6.5 A | 0.079 (2.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | 2(POS) | Gold | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | 6.5/Contact(A) | - | No | Headers | Right Angle | Solder Retention | - | - | 8.75(mm) | - | 3.94µin (0.100µm) | - | 2.6(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 205342-5028 Molex | 55150 | - | - | Gold | - | - | - | - | 205342 | - | Straight | - | - | - | Copper Alloy | 20(mohm) | 13000 | Molex Pico-Lock 205341 Series Receptacle Housing | - | - | - | - | - | - | - | Molex | - | - | Cable | - | - | Tape & Reel (TR);Cut Tape (CT); | 2053425028 02053425028 | - | - | 2.34(mm) | Active | Details | - | Crimp | Pico-Lock | 0.002570 oz | - | 250 VAC/DC | - | - | Cut Tape | 205342 | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 A | - | - | Gold | Crimp | - | - | - | - | - | Socket (Female) | - | - | 22 AWG to 20 AWG | - | - | - | Crimp | - | NO | - | 6.5(A) | Socket | - | Contacts | - | - | - | - | 8.1(mm) | 3.94µin (0.10µm) | - | - | 2.27(mm) | - | - | ||
![]() 206996-2611 Molex | 4593 | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 200 | Molex CP-4.5 2069998000, CP-4.5 2070008000 Genderless Contacts | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962611 02069962611 | - | 4.5mm | - | Active | - | - | - | CP-4.5 | - | - | - | - | - | Bulk | 206996 | - | Receptacle | Receptacle Housing | 6 Position | Natural (White) | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | 0.232 (5.90mm) | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 206996-2406 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Nylon | No | 206996 | - | - | - | - | - | - | - | 250 | - | - | Female | - | - | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | Bag | 2069962406 02069962406 | - | - | - | Active | - | - | - | CP-4.5 | - | - | - | - | -40°C ~ 105°C | Bulk | 206996 | - | Receptacle | Receptacle Housing | 4 Position | Black | Power, Wire-to-Board | 2 Row | Receptacle | Latch Holder | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | 0.232 (5.90mm) | Contacts Not Included | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 205341-0205 Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | No | 205341 | - | Straight | - | - | - | - | - | 1000 | Molex Pico-Lock 205342 Series Crimp Contacts | - | Female | - | Unlatched | - | + 105 C | - | Molex | - 40 C | - | Cable Mount / Free Hanging | 1 | -40C to 105C | Bag | 2053410205 02053410205 | 2(mm) | 2mm | 2.54(mm) | Active | Details | - | - | Pico-Lock | 0.005999 oz | 250VDC/250VAC | - | - | - | Bulk | 205341 | - | Receptacle | Receptacle Housing | 5 Position | Black | - | 1 Row | Receptacle | Friction Lock | - | - | 2 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 5(POS) | - | - | Black | - | 20-26(AWG) | - | Contacts Not Included | - | Crimp | - | - | - | 6.5/Contact(A) | - | - | Wire Housings | Straight | - | - | - | 14.55(mm) | - | - | - | 9.1(mm) | - | UL 94 V-0 | ||
![]() 213227-2211 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | 213227 | - | - | - | - | - | Copper Alloy | - | 450 | - | - | - | - | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 2132272211 02132272211 | - | - | - | Active | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | - | Reel | 213227 | - | - | Receptacle | 22 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-1631 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | 213227 | - | - | - | - | - | Copper Alloy | - | 450 | - | - | - | - | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 2132271631 02132271631 | - | - | - | Active | Details | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | - | Reel | 213227 | - | - | Receptacle | 16 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-1431 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | 213227 | - | - | - | - | - | Copper Alloy | - | 450 | - | - | - | - | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 2132271431 02132271431 | - | - | - | Active | Details | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | - | Reel | 213227 | - | - | Receptacle | 14 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-0811 Molex | In Stock | - | - | Gold | Surface Mount | - | Polyamide (PA) | - | 213227 | - | - | - | Gold | - | Copper Alloy | - | 450 | - | - | - | Polyamide (PA), Nylon | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2132270811 02132270811 | - | - | - | Active | - | - | - | CLIK-Mate | 0.038096 oz | - | 100 VAC/DC | - | -40°C ~ 105°C | MouseReel | 213227 | Solder | Receptacle | Receptacle | 8 Position | - | Signal, Wire-to-Board | 2 Row | - | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Black | - | Solder | - | - | - | - | Tin | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | - | - | - | 3.94µin (0.100µm) | 39.4µin (1.00µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 213227-1411 Molex | In Stock | - | - | Gold | Surface Mount | - | Polyamide (PA) | - | 213227 | - | - | - | Gold | - | Copper Alloy | - | 450 | - | - | - | Polyamide (PA), Nylon | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2132271411 02132271411 | - | - | - | Active | - | - | - | CLIK-Mate | 0.047620 oz | - | 100 VAC/DC | - | -40°C ~ 105°C | Cut Tape | 213227 | Solder | Receptacle | Receptacle | 14 Position | - | Signal, Wire-to-Board | 2 Row | - | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | - | 0.346 (8.80mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Black | - | Solder | - | - | - | - | Tin | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | - | - | - | 3.94µin (0.100µm) | 39.4µin (1.00µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 213227-0871 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | 213227 | - | - | - | - | - | Copper Alloy | - | 450 | - | - | - | - | - | - | + 105 C | - | Molex | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 2132270871 02132270871 | - | - | - | Active | Details | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | - | Reel | 213227 | - | - | Receptacle | 8 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 |