- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insulator Color | Mating Post Length | Product | Mounting Angle | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 502584-0664 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840664 05025840664 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 6 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-1064 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025841064 05025841064 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 10 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502578-1204 Molex | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 502578 | - | - | - | - | 500 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | Bag | - | 5025781204, 05025781204 | - | Active | - | Details | - | CLIK-Mate | - | Bulk | 502578 | - | - | - | CLIK-Mate Plug Crimp Housing | 12 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | ||
![]() 502578-0504 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Polybutylene Terephthalate (PBT) | LOCKING | - | 502578 | 0.465 inch | - | - | JP | 1000 | Plug | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | ACTIVE (Last Updated: 2 years ago) | 502578-0504 | 502578 | + 105 C | Molex | - 40 C | - | - | 1 | - | - | Bag | - | 5025780504, 05025780504 | Active | Active | 5.74 | Details | Yes | CLIK-Mate | - | Bulk | 502578 | - | EAR99 | BOARD CONNECTOR | CLIK-Mate Plug Crimp Housing | 5 Position | Signal, Wire-to-Board | 1 Row | 8536.69.40.40 | - | - | - | - | - | - | 1.5 mm | 5 | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | - | 0.24 inch | Pin (Male) | - | Blue | 0.339 inch | - | - | - | 0.059 inch | PLUG | - | - | - | - | - | RECTANGULAR | BLUE | - | Wire Housings | - | - | ||
![]() 502584-0861 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840861 05025840861 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 8 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502578-0206 Molex | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 502578 | - | - | - | - | 1000 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | Bag | - | 5025780206, 05025780206 | - | Active | - | Details | - | CLIK-Mate | - | Bulk | 502580 | - | - | - | CLIK-Mate Plug Crimp Housing | 2 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | ||
![]() 502584-0464 Molex | In Stock | - | - | - | Tin | BOARD | Polyamide (PA) | LOCKING | SOLDER HOLDING POSTS | 502584 | 0.406 inch | TIN OVER NICKEL | Copper Alloy | - | 900 | Receptacle | MOLEX LLC | - | - | 502584-0464 | - | + 105 C | Molex | - 40 C | SMD/SMT | ONE | 1 | 85 °C | -25 °C | Tape & Reel (TR) | ROHS COMPLIANT | 5025840464 05025840464 | Active | Active | 5.77 | Details | Yes | CLIK-Mate | 100 V | Reel | 502584 | e3 | EAR99 | BOARD CONNECTOR | CLIK-Mate Receptacles | 4 Position | Signal, Wire-to-Board | 1 Row | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5 mm | 4 | 1.5 mm | compliant | 2 A | UL | - | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Socket (Female) | 94V-0 | Blue | 0.287 inch | 2 A | 20 mΩ | 500000000 Ω | 0.059 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 30 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLUE | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502578-0806 Molex | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 502578 | - | - | - | - | 500 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | Bag | - | 5025780806, 05025780806 | - | Active | - | Details | - | CLIK-Mate | - | Bulk | 502578 | - | - | - | CLIK-Mate Plug Crimp Housing | 8 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | ||
![]() 502584-0264 Molex | In Stock | - | - | - | Tin | BOARD | Polyamide (PA) | LOCKING | SOLDER HOLDING POSTS | 502584 | 0.287 inch | NOT SPECIFIED | Copper Alloy | - | 900 | Receptacle | MOLEX LLC | - | - | 502584-0264 | - | + 105 C | Molex | - 40 C | SMD/SMT | ONE | 1 | 85 °C | -25 °C | Tape & Reel (TR) | ROHS COMPLIANT | 5025840264 05025840264 | Active | Active | 5.77 | Details | Yes | CLIK-Mate | 100 V | Reel | 502584 | e3 | EAR99 | BOARD CONNECTOR | CLIK-Mate Receptacles | 2 Position | Signal, Wire-to-Board | 1 Row | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5 mm | 2 | 1.5 mm | compliant | 2 A | UL | - | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Socket (Female) | 94V-0 | Blue | 0.287 inch | 2 A | 20 mΩ | 500000000 Ω | 0.059 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 30 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLUE | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-0566 Molex | In Stock | - | - | - | Tin | BOARD | Polyamide (PA) | LOCKING | SOLDER HOLDING POSTS | 502584 | 0.465 inch | TIN OVER NICKEL | Copper Alloy | - | 900 | Receptacle | MOLEX LLC | - | - | 502584-0566 | - | + 105 C | Molex | - 40 C | SMD/SMT | ONE | 1 | 85 °C | -25 °C | Tape & Reel (TR) | ROHS COMPLIANT | 5025840566 05025840566 | Active | Active | 5.77 | Details | Yes | CLIK-Mate | 100 V | Reel | 502584 | e3 | EAR99 | BOARD CONNECTOR | CLIK-Mate Receptacles | 5 Position | Signal, Wire-to-Board | 1 Row | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5 mm | 5 | 1.5 mm | compliant | 2 A | UL | - | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Socket (Female) | 94V-0 | Green | 0.287 inch | 2 A | 20 mΩ | 500000000 Ω | 0.059 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 30 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | GREEN | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502578-0502 Molex | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 502578 | - | - | - | - | 1000 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | Bag | - | 5025780502, 05025780502 | - | Active | - | Details | - | CLIK-Mate | - | Bulk | 502578 | - | - | - | CLIK-Mate Plug Crimp Housing | 5 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | ||
![]() 502578-1201 Molex | 48980 | - | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | - | 502578 | 0.878 inch | - | - | - | 500 | Plug | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | 502578-1201 | 502578 | + 105 C | Molex | - 40 C | - | - | 1 | - | - | Bag | - | 5025781201, 05025781201 | Active | Active | 5.75 | Details | Yes | CLIK-Mate | - | Bulk | 502578 | - | - | BOARD CONNECTOR | CLIK-Mate Plug Crimp Housing | 12 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | 12 | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | - | 0.24 inch | Pin (Male) | - | Black | 0.339 inch | - | - | - | 0.059 inch | PLUG | - | - | - | - | - | RECTANGULAR | BLACK | - | Wire Housings | - | - | ||
![]() 502584-1066 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025841066 05025841066 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 10 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-0766 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840766 05025840766 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 7 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-0366 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840366 05025840366 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 3 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-1262 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025841262 05025841262 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 12 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-1062 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025841062 05025841062 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 10 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-0964 Molex | 1800 | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840964 05025840964 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 9 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-0271 Molex | In Stock | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840271 05025840271 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 2 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 | ||
![]() 502584-0561 Molex | 3600 | - | - | - | Tin | - | Polyamide (PA) | - | - | 502584 | - | - | Copper Alloy | - | 900 | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | 5025840561 05025840561 | - | Active | - | Details | - | CLIK-Mate | 100 V | Reel | 502584 | - | - | - | CLIK-Mate Receptacles | 5 Position | Signal, Wire-to-Board | 1 Row | - | - | - | - | - | - | - | 1.5 mm | - | - | - | 2 A | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | Wire Housings | Straight | UL 94 V-0 |