- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Current Rating (Max) | Stackable | Product | Mounting Angle | Features | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505448-3091 Molex | In Stock | - | - | Gold | - | - | - | 505448 | - | - | - | - | - | 1500 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 30 Position | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | ||
![]() 505448-1091 Molex | In Stock | - | - | Gold | Surface Mount, Right Angle | Square | Polyamide | 505448 | Right Angle | Gold | - | Brass | 20(mohm) | 3000 | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | 2 | -40C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.25(mm) | 1.25mm | 8.85(mm) | Active | Details | Solder | 50VDC/50VAC | 50 VAC/DC | -40°C ~ 105°C | Tape and Reel | 505448 | Solder | Header | Shrouded | 10 Position | Signal, Wire-to-Board | 2 Row | HDR | Latch Holder | Male Pin | Varies by Wire Gauge | 1.25 mm | Right Angle | - | 0.352 (8.95mm) | Board to Cable/Wire | All | 1.5 A | 0.049 (1.25mm) | Black | Solder | - | - | Shrouded - 4 Wall | 10(POS) | Gold | Pin (Male) | Black | - | 1.5/Contact(A) | No | Headers | Right Angle | Pick and Place, Solder Retention | 10.85(mm) | 3.94µin (0.100µm) | 3.94µin (0.100µm) | 8.95(mm) | UL94 V-0 | ||
![]() 505448-0851 Molex | In Stock | - | - | Gold | - | - | - | 505448 | - | - | - | - | - | 3000 | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 8 Position | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | ||
![]() 505567-1231 Molex | In Stock | - | - | Gold | - | - | - | 505567 | - | - | - | - | - | 4800 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505567 | - | - | - | 12 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 505433-2841 Molex | In Stock | - | - | Gold | - | - | - | 505433 | - | - | - | - | - | 1500 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 28 Position | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | ||
![]() 505433-4031 Molex | In Stock | - | - | Gold | - | - | - | 505433 | - | - | - | - | - | 1500 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 40 Position | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | ||
![]() 505567-0231 Molex | In Stock | - | - | Gold | - | - | - | 505567 | - | - | - | - | - | 9600 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | MouseReel | 505567 | - | - | - | 2 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 505448-2051 Molex | In Stock | - | - | Gold | - | - | - | 505448 | - | - | - | - | - | 2000 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 20 Position | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | ||
![]() 505567-0431 Molex | In Stock | - | - | Gold | - | - | - | 505567 | - | - | - | - | - | 7200 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505567 | - | - | - | 4 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 505568-1331 Molex | In Stock | - | - | Gold | - | - | - | 505568 | - | - | - | - | - | 4800 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | 13 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | ||
![]() 505568-0431 Molex | In Stock |
| - | Gold | Surface Mount | Square | - | 505568 | - | Gold | - | Brass | - | 7200 | Polyamide (PA), Nylon, Glass Filled | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | Details | - | - | 50 VAC/DC | -40°C ~ 105°C | - | 505568 | Solder | Header | Shrouded | 4 Position | Signal, Wire-to-Board | 1 Row | - | Push-Pull | Male Pin | Varies by Wire Gauge | 1.25 mm | - | - | 0.165 (4.20mm) | Board to Cable/Wire | All | 1.5 A | 0.049 (1.25mm) | Black | Solder | - | - | Shrouded - 4 Wall | - | Gold | - | - | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 15.0µin (0.38µm) | 15.0µin (0.38µm) | - | UL94 V-0 | ||
![]() 505568-0451 Molex | In Stock | - | - | Gold | - | - | - | 505568 | - | - | - | - | - | 7200 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | 4 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | ||
![]() 505568-0351 Molex | In Stock | - | - | Gold | - | - | - | 505568 | - | - | - | - | - | 9600 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | Cut Tape | 505568 | - | - | - | 3 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | ||
![]() 505568-0531 Molex | In Stock | - | - | Gold | - | - | - | 505568 | - | - | - | - | - | 7200 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | 5 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | ||
![]() 505567-1651 Molex | In Stock | - | - | Gold | - | - | - | 505567 | - | - | - | - | - | 3600 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505567 | - | - | - | 16 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | ||
![]() 505568-1251 Molex | In Stock | - | - | Gold | - | - | - | 505568 | - | - | - | - | - | 4800 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | 12 Position | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | ||
![]() 505448-2651 Molex | In Stock | - | - | Gold | - | - | - | 505448 | - | - | - | - | - | 1500 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 26 Position | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | ||
![]() 505448-4091 Molex | In Stock | - | - | Gold | - | - | - | 505448 | - | - | - | - | - | 1500 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 40 Position | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | ||
![]() 505448-1231 Molex | In Stock | - | - | Gold | - | - | - | 505448 | - | - | - | - | - | 3000 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 12 Position | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | ||
![]() 505433-2241 Molex | In Stock | - | - | Gold | - | - | - | 505433 | - | - | - | - | - | 2000 | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 22 Position | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - |