- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71973-1017 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 1.958 inch | NOT SPECIFIED | Tin | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | 71973-1017 | 71973 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731017 | Active | Active | 5.75 | Details | Yes | - | C-Grid | 0.147480 oz | 250 V | - | - | Tube | 71973 | - | Yes | EAR99 | BOARD CONNECTOR | Socket | 34 Position | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 34 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | 3.05 mm | - | Headers | Right Angle | 0.12 inch | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 90120-0144 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | - | - | - | - | 2.4 inch | NOT SPECIFIED | Tin | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | 90120-0144 | - | + 125 C | - 55 C | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | 0901200144 | Active | - | 5.77 | Details | Yes | - | C-Grid | 0.048678 oz | 350 VAC/DC | - | - | Tray | 90120 | e4 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | 1 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 350VDC V | - | - | - | Gold (Au) | RECTANGULAR | 3.0024 N | .1946 N | - | BLACK | - | - | - | Headers | Straight | 0.114 inch | - | 160u inch | UL 94 V-0 | ||
![]() 22-28-6101 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | - | - | - | 1 inch | NOT SPECIFIED | Tin | 3000 | - | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-6101 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22286101 42376-0115 0022286101 | Active | Active | 5.77 | Details | Yes | - | KK | 0.032381 oz | 500 V | - | - | Bulk | 42376 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 10.29 mm | 3.05 mm | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | UL 94 V-0 | ||
![]() 44472-2450 Molex | In Stock | - | - | Tin | BOARD | POLYAMIDE66 | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | TIN (100) OVER NICKEL | Tin | 300 | - | MOLEX LLC | NYLON | 44472-2450 | - | + 105 C | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0444722450 | Not Recommended | - | 5.31 | Details | Yes | - | Mini-Fit HCS | 0.175347 oz | 600 V | - | - | Tray | 44472 | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 24 Position | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | - | 4.191 mm | compliant | 11 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | 0.5 inch | 12 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | 0.14 inch | - | - | UL 94 V-2 | ||
![]() 70280-0736 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 2.8 inch | NOT SPECIFIED | Copper Alloy | 350 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0736 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800736 702800736 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | 250 V | - | - | - | 70280 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 56 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | - | 0.185 inch | - | 150u inch | - | ||
![]() 26-48-1172 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | LOCKING | - | - | - | 2.496 inch | TIN | Brass | 125 | - | MOLEX LLC | GLASS FILLED POLYESTER | 26-48-1172 | - | - | - | Through Hole | ONE | 1 | - | - | - | 26481172 A-41662-A17A102 0026481172 | Active | Active | 5.77 | Details | Yes | - | KK | 0.241944 oz | 250 V | - | - | Bulk | 41662 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 17 Position | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 17 | Right Angle | 3.96 mm | compliant | 7 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | Pin (Male) | 94V-0 | Black | - | 0.128 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | - | - | - | - | Tin (Sn) | RECTANGULAR | 15.568 N | 1.7792 N | - | BLACK | 14.55 mm | 4.67 mm | - | Headers | Right Angle | 0.184 inch | 94V-0 | 60u inch | UL 94 V-0 | ||
![]() 74099-2009 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | LOCKING | - | 1 inch | GOLD (30) OVER NICKEL | Tin | 1008 | - | MOLEX LLC | GLASS FILLED POLYESTER | 74099-2009 | 74099 | + 105 C | - 40 C | SMD/SMT | ONE | 1 | 105 °C | -40 °C | - | 0740992009 | Active | - | 5.75 | Details | Yes | - | SL | 0.061024 oz | 250 V | - | - | Tube | 74099 | e3 | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 9 Position | - | 1 Row | - | WITH TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 9 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | STAGGERED | - | 0.26 inch | Pin (Male) | 94V-0 | Black | - | 0.522 inch | 3 A | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 800VAC V | - | - | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 6.1 mm | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 70280-0729 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 2.1 inch | NOT SPECIFIED | Copper Alloy | 525 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0729 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800729 702800729 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | 250 V | - | - | - | 70280 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 42 | - | 2.54 mm | unknown | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | - | 0.185 inch | - | 150u inch | - | ||
![]() 70280-0648 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 2 inch | AU ON NI | Copper Alloy | 525 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0648 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800648 702800648 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | 250 V | - | - | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 40 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | - | 0.175 inch | - | 15u inch | - | ||
![]() 43915-1211 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | 1.217 inch | NOT SPECIFIED | Tin | 196 | - | MOLEX LLC | GLASS FILLED NYLON | 43915-1211 | - | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0439151211 | Active | Active | 2.36 | Details | Yes | - | Mini-Fit Sr. | 0.510203 oz | 600 V | - | - | Tray | 43915 | - | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 6 Position | Power, Wire-to-Board | 2 Row | - | POLARISED | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 mm | 6 | Vertical | 10.0076 mm | compliant | 50 A | CSA, UL | Solder Pin | COMMERCIAL | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.754 inch | Pin (Male) | 94V-0 | Black | NO | 0.827 inch | 50 A | BLADE PIN-SKT | 1 mΩ | - | 1000000000 Ω | 10 mm | 0.394 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 4.3688 mm | 100 Cycles | - | - | RECTANGULAR | 9.7856 N | 4.8928 N | - | BLACK | - | - | - | Headers | Straight | 0.201 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 22-17-2082 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | PCB EDGE LOCKING HOOK | - | - | 0.796 inch | NOT SPECIFIED | Gold | 1008 | - | MOLEX LLC | NYLON | 22-17-2082 | - | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 22172082 A-4455-BH08D(565) 0022172082 | Active | Active | 2.34 | Details | Yes | Headers & Wire Housings 8P BOTTOM ENTRY | KK | 0.033863 oz | 500 V | - | - | Tray | 4455 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 8 Position | Board-to-Board | 1 Row | - | BOTTOM ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Bottom Entry | 2.54 mm | compliant | 2.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.318 inch | Socket (Female) | 94V-0 | White | - | 0.31 inch | 2.5 A | BELLOWED TYPE | 20 mΩ | - | 500000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 250VAC V | - | 25 Cycles | - | - | RECTANGULAR | 2.502 N | .834 N | - | - | - | - | - | Headers | Bottom Entry | 0.133 inch | 94V-0 | - | UL 94 V-0 | ||
![]() 14-60-4033 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0014604033 14604033 | - | - | - | Details | - | - | SL | - | - | - | - | - | 70977 | - | - | - | - | Receptacle Housing | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | ||
![]() 26-03-4011 Molex | In Stock | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | NOT SPECIFIED | - | 5000 | - | MOLEX LLC | NYLON | 26-03-4011 | 6442 | - | - | STRAIGHT | ONE | 1 | - | - | - | 0026034011 26034011 | Active | - | 5.75 | Details | Yes | - | KK | - | - | - | - | - | 6442 | - | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1 | - | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | - | 0.26 inch | FEMALE | 94V-2 | - | - | 0.67 inch | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | - | - | CRIMP | - | 1000VAC V | - | 25 Cycles | - | - | - | - | - | - | NATURAL | - | - | - | Wire Housings | - | - | - | - | - | ||
![]() 93070-0004 Molex | In Stock | - | - | Tin | BOARD | GLASS FILLED POLYAMIDE66 | Nylon | LOCKING | PEG | - | - | 0.461 inch | NOT SPECIFIED | Brass | 2000 | - | MOLEX LLC | GLASS FILLED POLYAMIDE | 93070-0004 | - | + 120 C | - 20 C | Mounting Peg | ONE | 1 | 120 °C | -20 °C | - | 0930700004 930700004 | Active | Active | 5.76 | Details | Yes | - | RAST 2.5 | 0.036332 oz | 32 V | - | - | Bulk | 93070 | - | Yes | - | RECTANGULAR POWER CONNECTOR | Power | 3 Position | Power | 1 Row | - | LATCHED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 3 | Vertical | 5.0038 mm | compliant | 6 A | UL | Solder Pin | COMMERCIAL | - | - | - | 0.362 inch | Pin (Male) | 94V-0 | Natural | NO | 0.602 inch | - | - | 10 mΩ | - | 10000000 Ω | - | - | RECEPTACLE | SOLDER | - | 1000VAC V | - | 10 Cycles | - | - | - | 4.0032 N | .5004 N | - | NATURAL | - | 3.3 mm | S0P3 | Headers | Straight | 0.13 inch | 94V-0 | - | UL 94 V-0 | ||
![]() 87568-3064 Molex | In Stock | - | - | Gold | CABLE | - | Polyester | LOCKING | - | - | No | 1.443 inch | GOLD (30) OVER NICKEL | Beryllium Copper | 1120 | - | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 87568-3064 | 87568 | + 85 C | - 20 C | - | - | 2 | 85 °C | -25 °C | - | 0875683064 | Active | Active | 5.65 | Details | Yes | - | Milli-Grid | 0.059930 oz | 125 V | 28 AWG | 28 AWG | Tray | 87568 | e3 | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | 30 Position | - | 2 Row | Female | MILLI-GRID, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 30 | - | - | compliant | 1 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Socket (Female) | 94V-0 | Black | - | 0.449 inch | 1 A | SQ PIN-SKT | 30 mΩ | 28 AWG | 5000000000 Ω | - | 0.079 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 500VAC V | - | 100 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 1.946 N | .3892 N | 0.079 inch | BLACK | - | - | - | Wire Housings | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 70280-0724 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 1.6 inch | NOT SPECIFIED | Copper Alloy | 525 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0724 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0702800724 702800724 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | 250 V | - | - | - | 70280 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 32 Position | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | - | Headers | Straight | 0.185 inch | - | 150u inch | - | ||
![]() 87830-5021 Molex | In Stock | - | - | Gold | BOARD | - | - | - | EDGE MOUNT | - | - | 1.965 inch | NOT SPECIFIED | Tin | 600 | - | MOLEX LLC | - | 87830-5021 | - | + 105 C | - 55 C | Straddle Mount | ONE | 2 | 105 °C | -55 °C | - | 0878305021 | Active | Active | 5.77 | Details | Yes | - | Milli-Grid | 0.032311 oz | 125 V | - | - | Tray | 87830 | - | - | EAR99 | BOARD CONNECTOR | Pin Strip | 50 Position | Signal, Board-to-Board | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | Pin (Male) | - | - | - | 0.059 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | - | 4 mm | - | - | Headers | Straight | - | - | 15u inch | UL 94 V-0 | ||
![]() 90816-0212 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | LATCH | PEG | LOCKING | - | 0.828 inch | NOT SPECIFIED | Brass | 1800 | - | MOLEX LLC | GLASS FILLED POLYPHTHALAMIDE | 908160212 | - | + 105 C | - 40 C | Mounting Peg | ONE | 1 | 105 °C | -40 °C | - | 0908160212 | Active | Active | 5.76 | Details | Yes | - | Picoflex | 0.026209 oz | 250 V | - | - | Reel | 90816 | e3 | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 12 Position | Signal | 1 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 12 | Vertical | 1.27 mm | compliant | 1.2 A | UL | Solder | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | Pin (Male) | - | - | - | 0.333 inch | 1.2 A | - | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.6958 N | .2502 N | - | BLACK | - | - | - | Headers | Straight | - | - | 23u inch | - | ||
![]() 15-91-1708 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 324 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015911708 15911708 | - | - | - | Details | - | - | C-Grid | - | - | - | - | Reel | 71308 | - | - | - | - | Breakaway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | ||
![]() 90131-0158 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | - | - | - | - | 3.8 inch | NOT SPECIFIED | Tin | 500 | - | MOLEX LLC | GLASS FILLED POLYESTER | 90131-0158 | 90131 | + 125 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0901310158 | Active | - | 5.74 | Details | Yes | - | C-Grid | 0.166035 oz | 350 V | - | - | Tray | 90131 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 76 Position | - | 2 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 76 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 350VDC V | 2.54 mm | - | - | - | RECTANGULAR | 3.0024 N | .1946 N | 0.1 inch | BLACK | - | - | - | Headers | Straight | 0.114 inch | - | 160u inch | - |