- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JMP100IMP-G-OT Chip Quik Inc. | In Stock | - | - | 4 Weeks | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | White | - | Female Sockets | - | - | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 109296001160916 AVX Corporation | In Stock | - | - | 9 Weeks | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | 300V | Bulk | - | 9296 | - | Active | 1 (Unlimited) | - | - | Insulated | - | - | Male Pins | - | 5A | 0.118 3.00mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() D3088B98 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S108782CR Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S1621F06 Harwin Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MS2H-2-T Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | STRAIGHT | 105°C | -40°C | - | Bulk | - | MS | - | Obsolete | 1 (Unlimited) | - | - | Closed Top, Grip | Black | 1 | Female Sockets | - | 3A | 0.079 2.00mm | - | compliant | ONE | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | - | 20mOhm | 5000000000Ohm | - | - | - | 1000VAC V | - | RECTANGULAR | - | 0.429 10.90mm | - | - | UL94 V-2 | - | ||
![]() MS2B-T Adam Tech | In Stock | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | - | MS | - | Obsolete | 1 (Unlimited) | - | - | Open Top | Black | 1 | Female Sockets | - | 1A | 0.079 2.00mm | - | compliant | ONE | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | - | 20mOhm | 5000000000Ohm | - | - | - | 1000VAC V | - | RECTANGULAR | - | 0.138 3.50mm | - | - | UL94 V-0 | - | ||
![]() MSE-G Adam Tech | In Stock | - | - | 9 Weeks | Polybutylene Terephthalate (PBT), Glass Filled | - | 3 (1 x 3) | - | BRASS | - | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | - | MS | - | Active | 1 (Unlimited) | - | - | Closed Top | Black | 1 | Female Sockets | ROHS COMPLIANT | 3A | 0.200 5.08mm | 2 | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | 20mOhm | 5000000000Ohm | - | PLUG | - | 1000VAC V | - | RECTANGULAR | - | 0.256 6.50mm | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() JMP100IMP-G Chip Quik Inc. | In Stock | - | - | 4 Weeks | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Closed Top | Black | - | Female Sockets | - | - | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S108761C Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 63429-102LF Amphenol ICC (FCI) | In Stock | - | - | - | - | LOCKING | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYESTER | STRAIGHT | 120°C | -55°C | - | - | - | - | - | Active | - | - | INTERCONNECTION DEVICE | - | - | 1 | - | - | - | - | 2 | compliant | ONE | UL, CSA | - | COMMERCIAL | 0.197 inch | 0.098 inch | FEMALE | 0.236 inch | 2.5A | SQ PIN-SKT | 20mOhm | 50000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | WHITE | - | - | 15μin | - | RoHS Compliant |