- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Outside Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNT-100-RD-H-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Red | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M7567-05 Harwin Inc. | 10000 | - | Datasheet | 9 Weeks | - | - | - | - | Glass, Polyester | Polyester, Glass Filled | 28.349523g | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | - | M20 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Open Top | - | 85°C | -40°C | Black | 1 | Female Sockets | - | 8536.69.80.00 | - | - | 0.100 2.54mm | - | Straight | 2.3mm | - | 3A | ONE | UL | Gold | - | COMMERCIAL | 2.54mm | 2 | - | Female | - | - | 3A | SQ PIN-SKT | 25mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | 250V | RECTANGULAR | - | - | - | 0.248 6.30mm | 6.3mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1430-2 Keystone Electronics | 55 |
| Datasheet | 6 Weeks | - | - | - | - | Brass | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | - | Male Pins | - | - | - | - | 6.35mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 0.261 6.63mm | 6.63mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ML-100S Aries Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | 100 | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | 2 (1 x 2) | Copper | - | STRAIGHT | - | - | - | Bulk | 2007 | Mini-Link™ | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top, Grip | 2 | 125°C | -55°C | Black | 1 | Female Sockets | MINI-LINK, 94V-0 | - | - | - | 0.100 2.54mm | 2 | - | - | - | 3A | ONE | UL | Gold | - | COMMERCIAL | - | - | - | Female | - | 0.375 inch | 3A | SQ PIN-SKT | - | - | PLUG | - | - | - | - | - | - | RECTANGULAR | - | - | - | 0.375 9.53mm | - | - | 20.0μin 0.51μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 810-002-LP1R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 002 | - | - | Polyamide (PA6T), Nylon 6T | - | - | - | 2 (1 x 2) | Copper | - | - | - | - | - | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | 105°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | 0.079 2.00mm | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.91mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M7580-05 Harwin Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | 2005 | M75 | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 105°C | -55°C | Gray | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | - | Straight | 6mm | - | 1A | ONE | UL | Gold | - | COMMERCIAL | - | 2 | 0.094 inch | Female | Grey | - | 1A | SQ PIN-SKT | 20mOhm | 5GOhm | PLUG | - | 1A | - | 500VAC V | - | - | RECTANGULAR | - | - | 5 mm | 0.236 6.00mm | 5mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ME-100 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | 100 | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | 2013 | Mini-Link™ | - | yes | Active | 1 (Unlimited) | - | EAR99 | Open Top | 2 | 85°C | -55°C | Black | 1 | Female Sockets | MINI-LINK, 94V-0 | - | 650V | - | 0.100 2.54mm | - | - | - | - | 3A | - | - | Gold | - | - | - | - | - | Female | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D3081-05 Harwin Inc. | 1896 | - | Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | - | - | - | 2 (1 x 2) | Brass | PBT | - | - | - | - | Bulk | 2005 | D308 | e4 | yes | Active | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | 1 | Male Pins | - | - | - | - | 6.35mm | - | Straight | 1mm | - | 10A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 0.359 9.13mm | 9.13mm | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-OR-G-H Samtec Inc. | In Stock | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Orange | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-BL-G-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2 (1 x 2) | Bronze | - | STRAIGHT | - | -55°C | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | - | - | Blue | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | 0.565 inch | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 69145-206LF Amphenol ICC (FCI) | 4086 |
| Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | - | LOCKING | 6 (2 x 3) | COPPER ALLOY | - | - | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | 6 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | - | 50 Cycles | - | RECTANGULAR | - | 0.1 inch | - | 0.200 5.08mm | 7.56mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65771-001LF Amphenol ICC (FCI) | 8217 |
| - | 8 Weeks | GXT, Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2 (1 x 2) | Brass | - | - | - | - | 800V | Bulk | 2009 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Crimp | - | Closed Top | 2 | - | - | White | 1 | Female Sockets | - | - | - | 2.5A | 0.200 5.08mm | - | Straight | 2.67mm | - | 2.5A | - | - | Gold or Gold, GXT™ | - | - | - | 2 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | - | - | - | - | - | 0.376 9.55mm | 7.62mm | 2.54mm | 40.0μin 1.02μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 86730-001LF Amphenol ICC (FCI) | 55000 | - | - | 8 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Glass, PBT | - | 2 (1 x 2) | Bronze | - | - | - | - | 650V | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 2 | - | - | Black | 1 | Female Sockets | - | - | - | 1A | 0.079 2.00mm | - | Straight | 2mm | - | 1A | - | - | Gold | - | - | - | 2 | - | Female | Black | - | - | - | 20mOhm | 1GOhm | - | 650V | 1A | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4mm | - | 8.00μin 0.203μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() M7683-05 Harwin Inc. | 2119 | - | Datasheet | 9 Weeks | - | - | - | - | - | Polyester | 45.359237g | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | 2006 | M76 | e4 | yes | Active | 1 (Unlimited) | - | - | Closed Top, Grip | - | 85°C | -40°C | Blue | 1 | Female Sockets | - | - | 250V | - | 0.100 2.54mm | - | Straight | 2.4mm | - | 3A | ONE | UL | Gold | 250V | COMMERCIAL | 2.54mm | 2 | 0.094 inch | Female | - | - | 3A | BELLOWED TYPE | 3mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | - | RECTANGULAR | - | - | - | 0.551 14.00mm | 5mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M7683-46 Harwin Inc. | 1086 | - | Datasheet | 9 Weeks | - | - | - | - | - | Polyester | - | - | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | - | 85°C | -40°C | 250V | Bulk | 2013 | M76 | e3 | yes | Active | 1 (Unlimited) | - | - | Closed Top, Grip | - | - | - | Blue | 1 | Female Sockets | ROHS COMPLIANT | - | - | 3A | 0.100 2.54mm | - | Straight | 14mm | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | 0.094 inch | - | - | - | - | BELLOWED TYPE | 30mOhm | - | PLUG | - | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | - | 0.551 14.00mm | 5mm | - | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 69145-208LF Amphenol ICC (FCI) | 5929 | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | - | - | 8 (2 x 4) | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | Open Top | 8 | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 8 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | 2A | - | - | - | - | - | - | - | - | 0.200 5.08mm | 10.1mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() SNT-100-OR-H-H Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2 (1 x 2) | Bronze | - | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Orange | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 999-11-230-10 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 2 (1 x 2) | Brass | - | - | - | - | - | Bulk | 2000 | 999 | - | - | Active | 1 (Unlimited) | - | - | Insulated | - | 125°C | -55°C | Black | 1 | Male Pins | - | - | - | - | 0.300 7.62mm | - | Straight | 2.54mm | - | - | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | 10mOhm | 10GOhm | - | 100V | 3A | - | - | - | - | - | - | - | - | 0.157 4.00mm | 9.9mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 86730-101LF Amphenol ICC (FCI) | 2915 | - | - | 8 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | 1A | - | - | Gold | 200V | - | 2mm | 2 | - | - | Black | - | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3-SP(B) Hirose Electric Co Ltd | 1061 |
| Datasheet | 10 Weeks | - | - | - | 2 | - | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | 2008 | A3 | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |