- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1463B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polypropylene (PP) | - | 2 (1 x 2) | - | Brass | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | 1 | - | - | Black | - | Male Pins | - | 8536.69.40.30 | - | 0.500 12.70mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 69145-108 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | 8 (2 x 4) | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 8 | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | 8 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 10.1mm | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() MNT-103-BK-G Samtec Inc. | 9751 |
| - | 6 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 6 (2 x 3) | - | Bronze | - | - | - | - | Bulk | 2009 | MNT | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 6 | 0.2 inch | - | - | - | - | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | RECTANGULAR | - | .5282 N | - | 0.240 6.10mm | 7.62mm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BTMM-105-01-T-S-003 Samtec Inc. | 8 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SNT-100-BL-H-H Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | STRAIGHT | - | -55°C | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | - | Open Top, Grip | - | - | - | Blue | 1 | Female Sockets | GLASS FILLED POLYESTER | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | 0.565 inch | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 999-19-210-00 Preci-Dip | 7570 |
| - | 10 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Brass | - | - | - | - | Bulk | 2000 | 999 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 125°C | -55°C | Black | 1 | Female Sockets | - | 8536.69.40.40 | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | - | 1A | SQ PIN-SKT | 20mOhm | 10GOhm | PLUG | 100V | 3A | - | 500VAC V | - | 150V | RECTANGULAR | - | - | - | 0.197 5.00mm | 5mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0015291025 Molex | 26452 |
| Datasheet | 5 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | - | C-Grid 7859 | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Black | - | Female Sockets | - | - | 5A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.347 8.81mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015381026 Molex | 13417 |
| Datasheet | 5 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | - | C-Grid 7859 | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Black | - | Female Sockets | - | - | 5A | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.347 8.81mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-6DP-SP1(05) Hirose Electric Co Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | 6 | - | Polyamide (PA), Nylon | - | 6 (2 x 3) | - | - | - | - | - | 250V | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | - | - | Male Pins | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M7583-05 Harwin Inc. | 1943 | - | Datasheet | 14 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | - | Bulk | 2005 | M75 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 105°C | -55°C | Blue | 1 | Female Sockets | - | - | - | 0.100 2.54mm | - | Straight | 2.4mm | 1A | ONE | UL | Gold | COMMERCIAL | - | 2 | 0.094 inch | Female | - | - | 1A | SQ PIN-SKT | 20mOhm | 5GOhm | PLUG | - | 1A | - | 500VAC V | - | - | RECTANGULAR | - | - | - | 0.236 6.00mm | 5mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MSBH-G Adam Tech | 30958 |
| - | 9 Weeks | - | - | 100 | - | - | Polyamide (PA66), Nylon 6/6 | - | 2 (1 x 2) | - | Bronze | STRAIGHT | - | -40°C | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 2 | - | - | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | 0.100 2.54mm | 2 | - | - | 3A | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | Female | - | - | 3A | - | - | 5000000000Ohm | PLUG | - | - | - | - | - | - | RECTANGULAR | - | - | - | 0.531 13.50mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1430-3 Keystone Electronics | 2093 |
| Datasheet | 6 Weeks | - | - | 300 | - | Gold | - | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | Non-Insulated | - | - | - | - | - | Male Pins | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.261 6.63mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 69145-308LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Polyester | LOCKING | 8 (2 x 4) | - | COPPER ALLOY | - | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | ONE | UL, CSA | Tin | COMMERCIAL | - | 8 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | - | 50 Cycles | - | RECTANGULAR | - | - | 0.1 inch | 0.200 5.08mm | 10.1mm | 100.0μin 2.54μm | 100μin | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() SPN02SVEN-RC Sullins Connector Solutions | 43977 |
| Datasheet | 5 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | 2 | - | - | - | - | Female Sockets | - | - | 3A per Contact | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.194 4.92mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M7767-05 Harwin Inc. | 1195 | - | Datasheet | 9 Weeks | - | - | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | Bulk | 2005 | M77 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 85°C | -40°C | Black | 1 | Female Sockets | - | - | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | Female | - | - | 3A | - | 30mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | 250V | RECTANGULAR | - | - | - | 0.248 6.30mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SNT-100-BL-T Samtec Inc. | 175 | - | - | 3 Weeks | Tin | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | SN | Bronze | - | - | - | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Male | POLYESTER | 8536.69 | 4.3A per Contact | 2.54mm | - | Straight | 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 2 | - | - | Blue | - | - | - | 5mOhm | - | PLUG | - | 2.5A | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | 50.8mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSC02SYAN Sullins Connector Solutions | 62470 |
| Datasheet | 5 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | 250VAC | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | 2 | - | - | Black | - | Female Sockets | - | - | 3A per Contact | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MNT-105-BK-G Samtec Inc. | 185 |
| - | 4 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 10 (2 x 5) | - | Bronze | - | - | - | - | Bulk | 2010 | MNT | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 10 | 0.2 inch | - | - | - | - | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | 0.240 6.10mm | 12.7mm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPC02SVJN-RC Sullins Connector Solutions | 35900 |
| Datasheet | 5 Weeks | - | - | 100 | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | PHOSPHOR BRONZE | STRAIGHT | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | 2 | - | - | - | 1 | Female Sockets | - | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.096 inch | - | - | 0.335 inch | - | SQ PIN-SKT | - | - | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | - | 0.335 8.50mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M22-1920046 Harwin Inc. | 1001 |
| Datasheet | 9 Weeks | - | - | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | BERYLLIUM COPPER | STRAIGHT | 85°C | -40°C | 250V | Bulk | 2008 | M22 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | - | - | Red | 2 | Female Sockets | - | - | 2A | 0.079 2.00mm | 2 | - | - | - | ONE | UL | Tin | COMMERCIAL | 0.157 inch | - | 0.077 inch | Female | - | 0.138 inch | - | - | - | 1000000000Ohm | - | - | - | POLARIZED HOUSING | - | 50 Cycles | - | RECTANGULAR | - | - | - | 0.138 3.50mm | - | 118.1μin 3.00μm | 118μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |