- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Contact Finish Termination | Contact Pattern | Insulation | Hole Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTMM-112-01-T-S Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | MALE | Black | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-107-01-T-S Samtec Inc. | 136 | - | - | 3 Weeks | - | - | BOARD | - | - | - | - | - | MATTE TIN | - | - | RIGHT ANGLE | - | - | - | - | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 7 | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BTMM-103-01-T-S Samtec Inc. | 7 |
| - | 3 Weeks | - | Through Hole | - | - | - | - | - | 3 (1 x 3) | - | - | - | - | - | - | - | Tray | 2012 | BTMM | e3 | - | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | Black | 1 | Male Pins | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | Tin | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-108-01-T-S Samtec Inc. | 8 |
| - | 3 Weeks | - | - | BOARD | - | - | - | - | - | MATTE TIN | - | - | RIGHT ANGLE | - | - | - | - | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 810-002-SP2L001 NorComp Inc. | 18010 |
| Datasheet | 14 Weeks | Gold | - | - | 002 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | - | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | 2 | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | - | Gold | - | - | 2mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | - | 2mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() M7765-05 Harwin Inc. | 61 |
| Datasheet | 9 Weeks | - | Socket | - | - | Glass, Polyester | Polyester, Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | - | 250V | Bulk | 2005 | M77 | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | Closed Top | 2 | 85°C | -40°C | Gray | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 2 | - | - | - | - | 3A | ONE | UL | Gold | COMMERCIAL | - | - | - | - | Female | - | - | 3A | - | - | 1GOhm | PLUG | - | - | - | 300 Cycles | - | RECTANGULAR | - | - | 0.248 6.30mm | 6.3mm | - | 5.11μin 0.130μm | 5μin | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MSA-G Adam Tech | 64216 |
| - | 9 Weeks | - | - | - | 100 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Bronze | - | STRAIGHT | - | -40°C | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | - | - | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 0.100 2.54mm | 2 | - | - | - | - | 3A | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | - | Female | - | - | 3A | - | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | - | RECTANGULAR | - | - | 0.236 6.00mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() D3089-99 Harwin Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | PBT, Polybutylene | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Brass | PBT | - | - | - | - | Bulk | 2000 | D308 | - | yes | Active | 1 (Unlimited) | - | - | Closed Top, Grip | - | - | - | Red | 1 | Male Pins | PLUG, PLASTIC | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | Straight | - | 3.2mm | - | 2A | - | - | Gold | - | - | 12.7mm | 2 | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Insulated | 1.05 mm | 0.476 12.10mm | 17mm | 15.1mm | 3.94μin 0.10μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() D3089-97 Harwin Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Brass | PBT | - | - | - | - | Bulk | 2007 | D308 | - | yes | Active | 1 (Unlimited) | EAR99 | - | Closed Top, Grip | - | - | - | Blue | 1 | Male Pins | PLUG, PLASTIC | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | Straight | - | 3.2mm | - | 10A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Insulated | - | 0.476 12.10mm | 12.7mm | - | 3.94μin 0.10μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M7771-46 Harwin Inc. | In Stock | - | Datasheet | 66 Weeks | - | - | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | STRAIGHT | 85°C | -40°C | 250V | Bulk | 2012 | M77 | e3 | yes | Active | 1 (Unlimited) | - | - | Closed Top | - | - | - | Blue | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | - | not_compliant | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | - | 0.091 inch | - | - | 0.248 inch | - | - | 30mOhm | 1000000000Ohm | PLUG | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | 0.248 6.30mm | - | - | 118.1μin 3.00μm | 118μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M7571-46 Harwin Inc. | In Stock | - | Datasheet | 66 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2013 | M75 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | Open Top | - | 85°C | -40°C | Blue | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2.3mm | - | - | ONE | UL | Tin | COMMERCIAL | - | - | 2 | - | - | - | - | 3A | SQ PIN-SKT | 30mOhm | 1GOhm | PLUG | 250V | - | 3A | 50 Cycles | - | RECTANGULAR | - | - | 0.248 6.30mm | 5mm | - | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M7766-05 Harwin Inc. | In Stock | - | Datasheet | 66 Weeks | - | - | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2005 | M77 | e4 | yes | Active | 1 (Unlimited) | - | - | Closed Top | - | 85°C | -40°C | Red | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 0.100 2.54mm | 2 | Straight | - | 2.3mm | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | 3A | - | 30mOhm | 1GOhm | PLUG | 250V | - | 3A | 300 Cycles | - | RECTANGULAR | - | - | 0.248 6.30mm | 5mm | - | 5.11μin 0.130μm | 5μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BTMM-107-01-T-D Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-115-01-T-D Samtec Inc. | In Stock | - | - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-106-01-G-S Samtec Inc. | 36 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5100 Keystone Electronics | 26096 | - | Datasheet | 6 Weeks | Tin | - | - | SMD/SMT | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | 20A | 0.300 7.62mm | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BTSW-102-01-T-S Samtec Inc. | 7 |
| - | 3 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | - | - | - | - | Bulk | 2012 | BTSW | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | Insulated | - | - | - | Black | 1 | Male Pins | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | Tin | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-136-01-T-D Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-125-01-T-D Samtec Inc. | 8 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTSW-107-01-F-S Samtec Inc. | 36 |
| - | 3 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | 7 (1 x 7) | - | PHOSPHOR BRONZE | - | - | - | - | - | Tube | - | BTSW | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | Insulated | - | - | - | Black | 1 | Male Pins | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |