- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulation | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M7766-46 Harwin Inc. | 1897 |
| Datasheet | 13 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | LOCKING | 2 (1 x 2) | PHOSPHOR BRONZE | - | 85°C | -40°C | 250V | Bulk | 2014 | M77 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top | - | - | - | Red | 1 | Female Sockets | ROHS COMPLIANT | - | 3A | 0.100 2.54mm | - | Straight | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | 2 | 0.091 inch | - | - | - | - | - | 30mOhm | 1000000000Ohm | PLUG | - | - | - | - | 50 Cycles | RECTANGULAR | - | - | - | 0.248 6.30mm | - | - | 118.1μin 3.00μm | 118μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 63429-332LF Amphenol ICC (FCI) | 8 |
| - | 8 Weeks | Tin | - | - | - | - | Polyester, Glass Filled | - | - | 2 (1 x 2) | Bronze | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | - | - | Tin | - | - | 2 | - | - | Blue | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | 0.236 6.00mm | 5.05mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 63429-142LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | LOCKING | 2 (1 x 2) | COPPER ALLOY | STRAIGHT | 120°C | -55°C | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | 3A | 0.100 2.54mm | 2 | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.197 inch | - | 0.098 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | - | - | 0.236 6.00mm | - | - | 15.0μin 0.38μm | 15μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69144-208LF Amphenol ICC (FCI) | 8 |
| - | 8 Weeks | GXT, Gold, Tin | - | - | - | - | Polyester | - | LOCKING | 8 (1 x 8) | COPPER ALLOY | STRAIGHT | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 8 | - | - | Black | 1 | Female Sockets | LOW PROFILE | - | 3A | 0.100 2.54mm | - | - | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 6 | - | - | - | 0.2 inch | - | SQ PIN-SKT | - | 50000000000Ohm | - | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | - | - | 0.200 5.08mm | - | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() M7971-46 Harwin Inc. | 143 |
| Datasheet | 13 Weeks | Tin | - | - | - | - | Polyester, Glass Filled | - | - | 2 (1 x 2) | - | - | - | - | 250V | Bulk | 2014 | M79 | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 85°C | -40°C | Blue | - | Female Sockets | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.406 10.31mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SX8100-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | - | - | - | Bulk | 2010 | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | 3A | 0.079 2.00mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.153 inch | - | 0.074 inch | - | - | 0.177 inch | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | PLUG | - | - | - | 650VAC V | - | RECTANGULAR | - | - | - | 0.177 4.50mm | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1462B Keystone Electronics | 36 |
| Datasheet | 6 Weeks | - | - | - | - | Plastic | Polypropylene (PP) | - | - | 2 (1 x 2) | Brass | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 1 | - | - | Black | - | Male Pins | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MST-G Adam Tech | 45 |
| - | 9 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 20 (1 x 20) | - | - | - | - | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 69145-306 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | - | - | - | - | Polyester | - | - | 6 (2 x 3) | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 6 | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Tin | - | - | 6 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | 0.200 5.08mm | 7.56mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 999-19-220-00 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | Bronze | - | - | - | - | Bulk | 2007 | 999 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Black | 1 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 2mm | - | - | - | Gold | - | - | 2 | - | - | - | - | - | - | 20mOhm | - | - | - | 1A | - | - | - | - | - | - | - | 0.197 5.00mm | 4mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 65474-004 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | Polyester | - | LOCKING | 2 (1 x 2) | COPPER ALLOY | - | - | - | 1.5kV | Bulk | - | Mini-Jump™ | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | Closed Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | 8536.69.40.40 | - | 0.100 2.54mm | - | Straight | 2.54mm | 3A | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | PLUG | 800V | 2.5A | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | 4.448 N | - | - | 0.385 9.78mm | 5.21mm | - | Flash | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() DF11-4DP-SP1(05) Hirose Electric Co Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | 4 | - | Polyamide (PA), Nylon | - | - | 4 (2 x 2) | - | - | - | - | 250V | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | - | - | Male Pins | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69146-212LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | Polyester | - | LOCKING | 12 (1 x 12) | - | - | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Open Top | - | - | - | Black | 1 | Female Sockets | LOW PROFILE | 8536.69.40.40 | - | 0.100 2.54mm | - | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 12 | 0.098 inch | - | - | - | 2A | SQ PIN-SKT | 15mOhm | 5GOhm | - | 800V | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | - | - | 0.200 5.08mm | 30.43mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69145-320LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | Polyester | - | LOCKING | 20 (2 x 10) | COPPER ALLOY | - | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | ONE | UL, CSA | Tin | COMMERCIAL | - | 20 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | 0.1 inch | - | 0.200 5.08mm | 25.34mm | - | 100.0μin 2.54μm | 100μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09330009855 HARTING | 167 |
| - | 4 Weeks | - | - | - | 5 | - | Polyamide (PA), Nylon | - | - | 5 (1 x 5) | - | - | - | - | 500V | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Black | - | Male Pins | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M22-1930005 Harwin Inc. | 9124 | - | Datasheet | 9 Weeks | - | - | - | - | - | Polyester, Glass Filled | 80.002354mg | LOCKING | 2 (1 x 2) | Copper | - | - | - | - | Bulk | 2012 | M22 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 85°C | -40°C | Gray | 1 | Female Sockets | - | - | - | 0.079 2.00mm | - | Straight | 1.95mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | 0.077 inch | Female | Grey | - | 2A | - | 20mOhm | 1GOhm | - | 250V | 2A | POLARIZED HOUSING | - | 300 Cycles | RECTANGULAR | - | - | - | 0.138 3.50mm | 3.9mm | 3.5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SX1100-H-BLK Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 2 (1 x 2) | Bronze | STRAIGHT | - | - | - | Bulk | - | SX | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top, Grip | 1 | 80°C | -40°C | Black | 1 | Female Sockets | - | - | - | 0.100 2.54mm | 2 | - | - | 3A | ONE | UL | Gold | COMMERCIAL | - | - | 0.096 inch | - | - | 0.545 inch | 3A | SQ PIN-SKT | 30mOhm | 1GOhm | PLUG | - | - | - | 900VAC V | - | RECTANGULAR | - | - | Insulated | 0.545 13.85mm | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68786-302 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | - | - | - | - | Polyester | - | - | 2 (1 x 2) | - | - | - | - | 800V | Bulk | 2001 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | - | - | White | 1 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | 2.5A | - | - | Tin | - | - | 2 | - | Female | Black | - | - | - | 15mOhm | 5GOhm | - | 800V | 2.5A | - | - | - | - | - | - | - | 0.200 5.08mm | 5.03mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() SPC02SXIN-RC Sullins Connector Solutions | 12270 |
| Datasheet | 5 Weeks | - | - | 100 | - | - | Polybutylene Terephthalate (PBT) | - | LOCKING | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | 2 | - | - | - | 1 | Female Sockets | - | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.196 inch | - | 0.096 inch | - | - | 0.315 inch | - | SQ PIN-SKT | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | - | 0.315 8.00mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() D3082-46 Harwin Inc. | 7 |
| Datasheet | 13 Weeks | Tin | Through Hole | - | - | - | - | 182.996172mg | - | - | Brass | - | - | - | - | - | 2005 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | 1 | - | - | - | - | 10.16mm | - | Straight | 1mm | 10A | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 11.16mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - |