- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Contact Finish | Reliability | Number of Contacts | Contact Gender | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Connector Support Type | Contact Pattern | Insertion Force-Max | Height | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX3100-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 452-00009 Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | 181.436948mg | 2 (1 x 2) | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | - | - | Open Top | 2 | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S1621-06R Harwin Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | - | Brass | - | - | 2 (1 x 2) | - | - | Tape & Reel (TR) | 2005 | EZ BoardWare | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | Non-Insulated | - | 105°C | -40°C | Silver | - | Non-Gendered | - | - | - | - | - | - | - | - | 10A | 0.319 8.10mm | Straight | 2.3mm | not_compliant | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Lead, Tin | - | - | - | 0.071 1.80mm | 12.3mm | 157.5μin 4.00μm | - | - | Non-RoHS Compliant | - | ||
![]() BTMM-102-01-T-S Samtec Inc. | 8 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | 2 | MALE | Black | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-103-01-T-D Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 6 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-150-01-T-S Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | 50 | MALE | Black | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-150-01-T-D Samtec Inc. | 8 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 100 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-101-01-T-D Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 2 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-112-01-T-D Samtec Inc. | 36 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 24 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-120-01-T-S Samtec Inc. | 8 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | 20 | MALE | Black | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-106-01-T-D Samtec Inc. | 7 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 12 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-104-01-T-D Samtec Inc. | 36 |
| - | 6 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 8 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BTMM-110-01-T-D Samtec Inc. | 8 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | 20 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 65771-002LF Amphenol ICC (FCI) | 6215 |
| - | 8 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | Brass | 800V | Bulk | 2009 | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Closed Top | - | - | - | White | 1 | Female Sockets | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | 2.67mm | - | 2.5A | - | Tin | - | 2 | Female | Black | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | 0.376 9.55mm | 7.62mm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 999-19-310-02 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | Brass | - | Bulk | 2007 | 999 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 125°C | -55°C | Red | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.3mm | - | 3A | - | Gold | - | 2 | - | Black | - | 20mOhm | 10GOhm | - | 100V | - | 3A | - | - | - | - | 0.197 5.00mm | 5mm | Flash | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() 60910613421 Würth Elektronik | 1462 |
| Datasheet | 12 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 12 (2 x 6) | - | 250VAC | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 999-19-310-06 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | Brass | - | Bulk | 2007 | 999 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 125°C | -55°C | Blue | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.3mm | - | 3A | - | Gold | - | 2 | - | - | - | 20mOhm | 10GOhm | - | 100V | - | 3A | - | - | - | - | 0.197 5.00mm | 5mm | Flash | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() MNT-101-BK-G Samtec Inc. | 1863 |
| - | 3 Weeks | - | - | 100 | - | Liquid Crystal Polymer (LCP) | - | 1 (1 x 1) | - | 450V | Bulk | - | MNT | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() SNT-100-RD-H Samtec Inc. | 1745 |
| - | 3 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | Bronze | - | Bulk | 2010 | SNT | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Red | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | Gold | COMMERCIAL | 2 | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | RECTANGULAR | 8.896 N | 0.240 6.10mm | 50.8mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09330009841 HARTING | 121 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - |