- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX4030 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 6 (2 x 3) | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 6 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | 3.00μin 0.076μm | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SX4090 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 18 (2 x 9) | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 18 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | Flash | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SX4080 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 16 (2 x 8) | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 16 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | Flash | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SX4050 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 10 (2 x 5) | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 10 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.5 inch | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | Flash | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SPN02SVBN-RC Sullins Connector Solutions | 36 |
| Datasheet | 4 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Female Sockets | - | - | - | - | - | - | - | - | 2A per Contact | 0.079 2.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.169 4.30mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() D3081-01 Harwin Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | 2 (1 x 2) | Brass | PBT | - | - | - | - | Bulk | 2005 | D308 | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | Non-Insulated | - | - | - | Male Pins | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | - | not_compliant | 10A | - | - | Tin | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 1.05 mm | 0.359 9.13mm | 9.13mm | 100.0μin 2.54μm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M7771-05 Harwin Inc. | In Stock | - | Datasheet | 66 Weeks | - | Socket | - | Polyester, Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | - | 85°C | -40°C | 250V | Bulk | 2005 | M77 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top | - | Blue | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.091 inch | - | - | 0.248 inch | - | - | 25mOhm | 1000000000Ohm | PLUG | - | - | - | - | - | 300 Cycles | RECTANGULAR | - | - | - | - | - | 0.248 6.30mm | - | 5.11μin 0.130μm | 5μin | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BTSW-103-01-T-S Samtec Inc. | 36 |
| - | 3 Weeks | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | 3 (1 x 3) | PHOSPHOR BRONZE | - | - | - | - | - | Bulk | - | BTSW | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Insulated | - | Black | 1 | Male Pins | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | - | - | - | - | - | - | Tin | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() QPC02RXGN-RC Sullins Connector Solutions | 36 |
| Datasheet | 5 Weeks | - | - | 13 | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | BRASS | - | STRAIGHT | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 13 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1.3 inch | - | 0.097 inch | - | - | 0.235 inch | - | SQ PIN-SKT | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | - | - | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BTMM-107-01-G-S Samtec Inc. | 7 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTMM-113-01-T-D Samtec Inc. | 8 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | 26 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() D3082-01 Harwin Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | - | - | - | 2 (1 x 2) | Brass | PBT | - | - | - | - | Bulk | 2005 | D308 | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | Non-Insulated | - | Blue | 1 | Male Pins | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | Straight | 1mm | not_compliant | 10A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 0.359 9.13mm | 11.16mm | 100.0μin 2.54μm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SNT-100-OR-G Samtec Inc. | 36 |
| - | 3 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | Bronze | - | STRAIGHT | - | -55°C | - | Tube | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | - | Open Top | - | Orange | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | 0.240 6.10mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() DF1-SP(03) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | LOCKING | 2 (1 x 2) | - | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -30°C | - | Bulk | 2008 | DF1 | - | - | Obsolete | 1 (Unlimited) | - | - | SHUNTS / JUMPER CONNECTOR | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | 2 | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.13 inch | FEMALE | - | 0.236 inch | 3A | SQ PIN-SKT | 30mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | 650VAC V | 30 Cycles | RECTANGULAR | 4.3924 N | .556 N | - | BLACK | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MSBG-03-G Adam Tech | 1069 |
| Datasheet | 9 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 3 (1 x 3) | - | - | - | - | - | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | 3 | Black | - | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 90518-202 Amphenol ICC (FCI) | In Stock | - | - | 21 Weeks | Gold | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | 2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | - | 30.0μin 0.76μm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() SX4040 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 8 (2 x 4) | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 8 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | 3.00μin 0.076μm | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() MSBG-04-G Adam Tech | 39 |
| - | 9 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 4 (1 x 4) | - | - | - | - | - | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | 4 | Black | - | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SX4020 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 4 (2 x 2) | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 4 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.2 inch | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | Flash | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 69145-212LF Amphenol ICC (FCI) | 36 |
| - | 8 Weeks | GXT, Gold | - | - | Polyester | - | 12 (2 x 6) | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 12 | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 12 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | 2A | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 15.18mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free |