- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Durability | Contact Pattern | Mating Contact Row Spacing | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800-002-LP1-006 NorComp Inc. | In Stock | - | Datasheet | - | Tin | Thermoplastic, Glass Filled | 2 (1 x 2) | - | - | - | - | - | Bulk | 2002 | - | - | - | Obsolete | Not Applicable | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Tin-Lead | - | - | 2mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.075 1.91mm | - | 3.91mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 75800-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | 2 (1 x 2) | Brass | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | - | - | - | 1 | Female Sockets | - | - | 0.200 5.08mm | - | Straight | 6.6mm | - | - | - | Tin | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.293 7.44mm | 7.44mm | - | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() AKSNT-G-BLK Assmann WSW Components | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | 3A | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | - | RECTANGULAR | - | 0.177 4.50mm | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65829-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Polyester | 4 (2 x 2) | Nickel | - | - | - | - | Bulk | 2016 | Mini-Jump™ | - | - | Obsolete | 1 (Unlimited) | - | - | Closed Top | - | - | - | Black | 2 | Female Sockets | POLARIZED | 2.5A | 0.100 2.54mm | - | Straight | 9.78mm | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.385 9.78mm | 5.08mm | - | Flash | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69145-316 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Polyester | 16 (2 x 8) | - | - | - | - | 800V | Bulk | 2014 | Mini-Jump™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Open Top | 16 | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Tin | - | - | - | - | - | Female | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | 0.200 5.08mm | 20.26mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() SX4070 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | Polybutylene Terephthalate (PBT), Glass Filled | 14 (2 x 7) | PHOSPHOR BRONZE | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | 14 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | - | - | 0.197 inch | - | - | 0.236 inch | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | 650VAC V | - | RECTANGULAR | 0.1 inch | 0.236 6.00mm | - | - | Flash | 6μin | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 861410021H110BLLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Thermoplastic | 2 (1 x 2) | - | - | - | - | - | Bulk | - | 8614 | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | 125°C | -55°C | Blue | 1 | Female Sockets | - | 1A | 0.125 3.18mm | - | Straight | 2.3mm | - | - | - | Gold | - | - | - | 2 | - | - | Blue | - | - | 20mOhm | 1GOhm | - | 500V | - | - | - | - | 0.256 6.50mm | 5mm | - | Flash | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() AKSNT-Z-BLUE-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Blue | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() AKSO-200-Z-RED-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Red | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() AKSNT-G-RED-R Assmann WSW Components | In Stock | - | - | - | Gold | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | - | - | - | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Open Top | - | - | - | Red | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() AKSNT-Z-RED-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Red | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() AKSO-200-Z-BLUE-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Tin | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Blue | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() D3083-46 Harwin Inc. | In Stock | - | Datasheet | - | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | D308 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Insulated | - | - | - | - | - | Male Pins | - | 10A | 0.500 12.70mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.359 9.13mm | - | - | 100.0μin 2.54μm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 208261027900878 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 208261048906807 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 208261048906878 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 208261028900878 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 208261027900807 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M7965-46 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Polyester, Glass Filled | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 85°C | -40°C | 250V | Bulk | 2013 | M79 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Closed Top, Grip | - | - | - | Gray | 1 | Female Sockets | ROHS COMPLIANT | 3A | 0.100 2.54mm | - | - | - | - | ONE | UL | Tin | COMMERCIAL | - | - | 2 | - | - | Grey | 0.406 inch | SQ PIN-SKT | 30mOhm | - | PLUG | - | - | 50 Cycles | RECTANGULAR | - | 0.406 10.31mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 208261048900807+ Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |