- Manufacturer
- Packaging
- Accessory Type
- Part Status
- RoHS Status
- Factory Lead Time
- Series
- Published
- Moisture Sensitivity Level (MSL)
- Type
- Body Material
- Number of Positions
- Manufacturer
Attribute column
Categories
Sockets for ICs, Transistors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Orientation | Current Rating | Number of Contacts | ELV | Accessory Type | Device Socket Type | Body Finish | Outside Diameter | Features | Diameter | Length | Width | Thickness | Diameter - Inside | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28-537-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | - | PLCC | 28 | - | Polyphenylene | - | Polyphenylene Sulfide (PPS), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~260°C | Bulk | 2006 | 537 | yes | Active | - | - | EAR99 | - | - | - | - | Black | - | UL STANDARD: 94V-0 | - | - | - | 28 | - | Insert Plate | IC SOCKET | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2069838-4 TE Connectivity | In Stock | - | Datasheet | 16 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | Active | - | - | - | - | - | 100°C | -25°C | - | - | - | - | Straight | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | 300 | - | - | - | 453.59237g | Beryllium Copper | - | Copper | - | -55°C~150°C | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | Female | - | - | - | 1A | - | - | Contact | - | Gold | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 191 |
| Datasheet | 10 Weeks | Gold | - | 200 | - | - | - | 453.59237g | - | - | - | - | -55°C~150°C | Bulk | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1981467-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | Zinc | - | - | - | - | Steel | - | - | - | Steel | Polycarbonate | - | - | 2010 | - | - | Active | - | - | - | - | - | 100°C | -25°C | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4632 Keystone Electronics | 24 |
| Datasheet | 6 Weeks | - | - | TO-3 | - | Nylon | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | Natural | - | - | - | - | - | - | - | Cover | - | - | 23.37 mm | - | 5.33mm | 40.89mm | 28.58mm | 12.07mm | 21.6 mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 8903VBG Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Thermoplastic, Polyester | - | - | - | - | Bulk | 2008 | - | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Cover | - | - | - | - | - | 41.91mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 84-537-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | - | PLCC | 84 | - | Polyphenylene | - | Polyphenylene Sulfide (PPS), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~260°C | Bulk | 2006 | 537 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | - | UL STANDARD: 94V-0 | - | - | - | 84 | - | Insert Plate | IC SOCKET | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | LCC | 68 | Aluminium | - | 453.59237g | Aluminum | - | Copper | - | -55°C~105°C | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | Silver | Female | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2069838-5 TE Connectivity | In Stock | - | Datasheet | 18 Weeks | - | - | LGA | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | Active | - | - | - | - | - | 100°C | -25°C | - | Female | - | - | Straight | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 4633 Keystone Electronics | In Stock | - | - | 6 Weeks | - | - | TO-66 | - | Nylon | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cover | - | - | 14.73 mm | - | 3.94mm | 34.93mm | 20.19mm | 9.53mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LP300 Aries Electronics | In Stock | - | Datasheet | 8 Weeks | Gold | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | -55°C~125°C | Bulk | 2007 | LP300 | yes | Active | Not Applicable | - | - | INTERCONNECTION DEVICE | 1 | - | - | Black | - | LOW PROFILE | - | - | 2A | - | - | Shorting Plug | - | - | - | - | - | 10.033mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0473370005 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | Tray | - | 47337 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1051632005 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | Tape & Reel (TR) | 2013 | 105163 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | LCC | 68 | Aluminium | - | 680.388555g | Aluminum | - | Copper | - | -55°C~105°C | Bulk | 2001 | - | - | Active | Not Applicable | Through Hole | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 4634 Keystone Electronics | 683 | - | Datasheet | 6 Weeks | - | - | TO-3 | - | Nylon | Nylon | - | Polyamide (PA), Nylon | - | Brass | Nylon | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | Natural | - | - | - | - | - | - | - | Cover | - | - | 23.37 mm | - | 3.56mm | 40.89mm | 28.6mm | 12.07mm | 21.6 mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 0475938000 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Steel | - | - | - | - | Bulk | - | 47593 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Back Plate | - | Nickel | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0475968830 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Steel | - | - | - | - | Bulk | - | 47596 | - | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | Silver | - | - | 8536.69.40.40 | - | - | - | - | Back Plate | IC SOCKET | Nickel | - | Mounting Hardware | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4635 Keystone Electronics | 24 |
| Datasheet | 6 Weeks | - | - | TO-66 | - | Nylon | - | - | - | - | Brass | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cover | - | - | 14.73 mm | - | 3.3mm | 34.93mm | 20.19mm | 9.53mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1051891005 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | Tape & Reel (TR) | 2015 | 105189 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |