- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Material | Number of Terminals | Conductor Material | Agency/Standardu2009 | Alias # | Base/Housing Material | Body Orientation | Brand | Centerline (Pitch)u2009(mm) | COB Substrate Thicknessu2009(mm) | Compatible LEDu2009 | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Classification | Contact Current Rating (Max)u2009(A) | Contact Finish Mating | Contact Materials | Contacts Preloadedu2009 | Factory Pack QuantityFactory Pack Quantity | Fail Modeu2009 | Ihs Manufacturer | Insulation Materials | Lighting Connector Accessory Typeu2009 | Lighting Connector Features Includedu2009 | Lighting Connector Styleu2009 | Lighting Product Typeu2009 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Contact Rows | Number of Positionsu2009 | Operating Frequencyu2009(Hz) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Package | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Primary Product Coloru2009 | Product Depth (mm) | Product Diameter (mm) | Product Diameteru2009 | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Sealableu2009 | Shell Size / Insert Arrangement | Street Lighting Photo Control Dimensionsu2009 | Street Lighting Photo Control Product Availabilityu2009 | Street Lighting Photo Control Product Typeu2009 | Street Lighting Photo Control Technologyu2009 | Street Lighting Photo Control Voltage Ratingu2009(VAC) | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Brand Name | Wire Gauge | Number of Ports | Wire/Cable Gauge | Family | Mating Cycles | Number of Ways | Product Type | Wire/Cable Diameter | Reverse Recovery Time | Diode Configuration | Current Rating (Max) | Resistance Tolerance | Outside Diameter | Wire/Cable Color | Repetitive Peak Reverse Voltage | Conductor Diameter | Product | Mounting Angle | Features | Product Category | Strain Relief | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2213428-1 TE Connectivity | In Stock | - | - | - | Cable Mount | - | POM (Polyoxymethylene) | 3 | - | - | - | - | Straight | - | - | - | - | - | - | 3Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | -40C to 85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | 400VAC | -40 to 106 °C | - | Nector M | - | - | - | Marker | - | - | - | - | White | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | SKT | - | - | - | 1(Port) | - | NECTOR M Power System | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 42.1(mm) | - | - | - | - | - | ||
![]() 2154829-2 TE Connectivity | 56520 |
| - | Tin | - | Liquid Crystal Polymer (LCP) | - | 3 | - | - | - | LCP (Liquid Crystal Polymer) | Straight | TE Connectivity | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | 300 | - | TE CONNECTIVITY LTD | - | - | - | - | - | TE Connectivity | 2154829-2 | - | - | - | - | Surface Mount | Surface Mount | - | - | - | -30C to 105C | 105C | -30C | - | - | - | Active | 3.96(mm) | 3.96mm | - | 15.3(mm) | Not Required(mm) | - | - | - | - | 1.72 | Details | Yes | - | - | - | - | - | - | - | - | - | Solder | - | - | 0.142225 oz | 600VDC/600VAC | 600, 600 Vdc/Vac | -30 to 105 °C | PACKAGE | - | - | - | RECTANGULAR POWER CONNECTOR | Wire to Board | - | 3 Position | - | - | Natural | Through Board | 1 | Header | - | Power | - | - | - | 3.96 mm | - | - | - | compliant | - | - | - | - | SMD/SMT | 3 POS | - | Natural | TE Connectivity | - | 1(Port) | - | Hermaphroditic Connectors | - | - | Lighting Connectors | - | 250 | Single | 7/Contact(A) | - | - | - | 600 | - | - | - | - | Lighting Connectors | - | 21.34 mm | - | 21.34(mm) | 8.4 mm | 21.34 mm | 15.3 mm | - | - | ||
![]() 293388-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / P&B | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 6.55(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NECTOR | 0.018001 oz | 125VAC | 125 V | - | Bulk | NECTOR S | - | - | - | Housing | - | 2 Position | - | - | - | Wire to Board | - | PL | - | Power | - | Socket | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | White | - | - | - | - | - | - | - | Lighting Connectors | - | - | - | - | - | - | - | - | - | Connectors | - | - | Lighting Connectors | - | - | - | 7.55(mm) | - | - | - | 18.7(mm) | - | ||
![]() 1814537 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2134347-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359421-1 TE Connectivity | In Stock | - | - | Tin Plated Contacts | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Copper Alloy | - | 12 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC | - | - | Nector T | - | - | - | - | - | 3 Position | - | - | Black | - | - | Plug, Receptacle | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Lighting Connectors | - | - | - | - | - | - | - | - | - | Connectors | - | - | Lighting Connectors | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 589159005002045 KYOCERA | In Stock | - | - | Gold Over Nickel | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | 4 | - | - | - | - | Right Angle | KYOCERA AVX | - | - | - | - | - | 4Signal | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | - | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Cable | - | - | - | -55C to 125C | - | - | - | - | Bulk | - | - | - | - | - | 29.2(mm) | - | Active | - | No | - | Details | - | - | 14S-10 | - | - | - | - | - | - | - | Solder | - | - | - | - | 250VDC/200VAC | -40°C ~ 125°C | Bulk | 9159 | - | - | Socket | Circular | - | 5 | - | - | - | - | - | PL | Latch Lock | Board to Board & Mezzanine Connectors | - | - | 5A per Contact | 0.118 (3.00mm) | - | Terminator (Shorting) | - | - | - | - | - | Gold | - | 4(POS) | SKT | White | - | - | 1(Port) | - | GT | 10 | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | No | - | - | 60.74(mm) | - | - | - | 56.6(mm) | - | ||
![]() 2008141-1 TE Connectivity | In Stock | - | - | Tin | - | - | - | 2 | - | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 POS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.58 mm | - | - | - | - | - | - | - | ||
![]() 009159003501906 KYOCERA | In Stock | - | - | Gold | Surface Mount, Bottom Entry, Through Board | Nylon | - | - | Copper, Silver | - | - | Nylon | Straight | KYOCERA AVX | - | - | - | - | - | - | - | - | Beryllium Copper | - | 1000 | - | - | Polyalkene | - | - | - | - | KYOCERA AVX | - | + 120 C | KYOCERA AVX | - 40 C | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 0.060517 oz | - | 2.5 kV | -40 to 120 °C | MouseReel | 00-9159 | Solder | - | Receptacle | - | - | 3 Position | 150 °C | -65 °C | Black | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | 2A per Contact | 2.0000 mm | - | Board to Board - Card Edge | - | - | 2 A | 6 | 1 | Gold | Solder | - | - | White | - | - | - | 24 AWG | - | 10 | - | Board to Board & Mezzanine Connectors | 1.4478 mm | - | - | - | - | 1.45 mm | Black | - | 635 µm | Connectors | Straight | 0.80mm or 1.60mm Thick PCB | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 2338716-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Vented | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 81u2009mmu2009[u20093.12u2009inu2009] | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 2338716-2 | LUMAWISE ENDURANCE N DOME, 81MM DIA, MED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2154874-1 TE Connectivity | 26844 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Citizen CLL020, Citizen CLL022, Citizen CLU700, Edison Opto 2PHM09x, Everlightxa0Xuan1313, Panasonic C14 (13.5 x 13.5), Panasonic C15 (13.5 x 13.5), Seoul SDW 13.5*13.5 Series, Tridonic SLE-G5-LES11, Tridonic SLE-G5-LES6, Tridonic SLE-G6-LES 10 | - | - | - | - | - | - | - | - | - | - | - | - | Does Not Enable Zhaga Compatibility, Not Optic Compatible | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-2154874-1 | Scalable LED Holder 13.5x13.5 (1pc) | - | Poke-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359528-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Cable | - | 25 | - | - | - | - | - | - | - | Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 2359528-3 | NECTOR T, CRIMP PIN CONTACT- 18AWG | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | - | 15 Ohm | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | Pulse Proof, High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() 1-2314786-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Off | - | - | - | Energy Metering Header, Keyed, Not Vented, Zero Cross Tuning | - | - | - | - | - | - | - | - | - | - | - | 7 | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2314786-2 | LUMAWISE N ENHANCED BASE, FM OFF, ZC YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 293234-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Cable | - | - | - | - | Yes | - | - | - | - | - | - | Splitter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 293234-1 | NECTOR S T SPLITTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2213480-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Bridgelux V22, Citizen CLL040, Citizen CLL042, Citizen CLU 044, Citizen CLU 046, Citizen CLU048-1212C4, Citizen CLU730, Citizen CLU731, Cree CMT 2890, Edison Opto 2PHM40X, LG Innotek LEMWM28C80HZxxxx, LG Innotek LEMWM28C80LZxxxx, Lumileds 1216, Lumileds LUXEON CoB 1211, Luminus CGM-22 GEN 4, Luminus CHM 22, Luminus CHM-14-XH20, Luminus CLM-22 GEN 4, Luminus CXM-22 GEN 3/GEN 4, Panasonic DMC 12CC, Panasonic DMC 17CC, Panasonic DMS 120, Panasonic DMS 150, Panasonic DSM12CC40G, Samsung LC040D, Samsung LC060D, Samsung LC080D, Seoul SAWx22AAA, Seoul SDW05FIC, Seoul SDW85FIC, Seoul ZC40 | - | - | - | - | - | - | - | - | - | - | - | - | Optic Compatible, Zhaga Inspired | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-2213480-1 | LUMAWISE Z50 HOLDER 2828 LEDIL | - | Poke-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 690096-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1199048-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 x 41u2009mmu2009[u20092.93 x 1.98u2009inu2009] | AMERICAS, ANZPAC, ASIA, EMEA | Residential/Commercial | Thermal | 105 – 130 | 690096-000 | ALR-LC-208-277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2376865-3 TE Connectivity | 205 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Component | - | - | - | - | - | - | - | - | - | - | Not Rotatable | - | Connector | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 2376865-3 | Rcpt Assy, w/ intg gasket; PC; dimm 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2213678-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Bridgelux H6, Citizen CLL020, Citizen CLL022, Citizen CLU700, Panasonic C14 (13.5 x 13.5), Panasonic C15 (13.5 x 13.5), Seoul SDW 13.5*13.5 Series, Tridonic SLE-G5-LES11, Tridonic SLE-G5-LES6, Tridonic SLE-G6-LES 10 | - | - | - | - | - | - | - | - | - | - | - | - | Not Optic Compatible, Zhaga Inspired | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2213678-6 | Z35 MINI LED HOLDER 13.5*13.5 CSK NO TAP | - | Poke-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2318043-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keyed | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2318043-1 | CABLE ASSEMBLY, EB, 7 POS MINICT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-2213222-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 | - | - | - | Wire-to-Bus Bar | - | - | - | - | - | - | - | - | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 7-2213222-4 | NECTOR S BUS BAR US, END LV-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |