- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Wire Gauge | ELV | Max Voltage Rating (AC) | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Mating Cycles | Terminal and Terminal Block Type | Preloaded | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 149159003122196 AVX Corporation | 16 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 3 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | - | - | Male | 94V-0 | White | - | - | 22 AWG | - | - | - | - | - | 22 AWG | RECTANGULAR | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159005122196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 5 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | 0.669 inch | 3.9 inch | Male | 94V-0 | White | - | - | 22 AWG | - | - | - | - | - | 22 AWG | RECTANGULAR | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159005122106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 5 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | 0.669 inch | 3.9 inch | Male | 94V-0 | White | - | - | 22 AWG | - | - | - | - | - | 22 AWG | RECTANGULAR | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159004132106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 4 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | Female | - | White | NO | - | 24 AWG | - | - | - | - | - | 24 AWG | - | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159004132196 AVX Corporation | 16 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | - | - | Active | 1 (Unlimited) | IDC | - | Socket | 4 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | Female | - | White | NO | - | 24 AWG | - | - | - | - | - | 24 AWG | - | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2213414-5 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | - | - | - | Pin, Receptacle | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2213414-3 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | - | - | - | Pin, Receptacle | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2213241-4 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 149159002132106 AVX Corporation | 25 |
| - | 8 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Cut Tape (CT) | 2013 | 9159 | - | - | Discontinued | 1 (Unlimited) | IDC | EAR99 | Plug | 2 | 1 | - | - | 8536.69.40.40 | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | - | 3.9 inch | Male | 94V-0 | White | - | - | 24 AWG | - | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 139159005101116 AVX Corporation | 3086 |
| - | 8 Weeks | Gold, Tin | - | Surface Mount | SMD/SMT | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2012 | 9159 | - | - | Active | 3 (168 Hours) | Solder | - | Plug | 5 | 1 | Male | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | - | Board to Board or Cable | 3A | - | - | UL | Gold | 0.669 inch | - | - | 94V-0 | White | NO | 0.209 inch | - | - | - | - | - | - | - | - | 10 | - | - | Pick and Place Cap, Solder Retention | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 119159006101116 AVX Corporation | 1999 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 9159 | e3 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug | 6 | 1 | Male | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | Straight | 14.7mm | Board to Cable/Wire | 5A | - | - | - | Gold | - | - | - | 94V-0 | White | - | - | - | - | 125V | - | - | - | - | - | 10 | - | - | Cable Tie | - | 20mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 249159003132106 AVX Corporation | 2995 |
| - | 8 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2013 | 9159 | e3 | - | Active | 1 (Unlimited) | IDC | - | Socket | 3 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | FEMALE | 94V-0 | White | NO | - | 24 AWG | - | - | - | - | - | 24 AWG | - | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 249159003122196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | e3 | - | Active | 1 (Unlimited) | IDC | - | Socket | 3 | 1 | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | Female | 94V-0 | White | NO | - | 22 AWG | - | - | - | - | - | 22 AWG | - | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ES3S001JF3R3300 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -40°C~105°C | Tape & Reel (TR) | 2011 | ES3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 2A | - | - | - | Tin | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | 26 AWG | 24 AWG | - | - | 5 | - | - | - | 2.9mm | 6.5mm | 3mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 139159006101116 AVX Corporation | 25 |
| - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 3 (168 Hours) | Solder | - | Plug | 6 | 1 | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | - | Board to Cable/Wire | 5A | - | - | UL | Gold | 0.787 inch | - | MALE | 94V-0 | White | NO | 0.209 inch | - | - | - | - | - | - | - | - | 10 | - | - | Pick and Place Cap, Solder Retention | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LEHR-02V-S-A(HF) JST Sales America Inc. | 16 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | -55°C~105°C | Bulk | 2013 | LEH | - | - | Obsolete | 1 (Unlimited) | Crimp | EAR99 | Receptacle Housing for Socket Contact | 2 | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3A 22AWG | 0.071 1.80mm | - | Straight | 7.05mm | Board to Cable/Wire | 3A | - | - | - | - | - | - | - | - | Natural | - | - | - | - | 300V | 2A | 26 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 229159003101116 AVX Corporation | 1283 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Socket | 3 | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | Right Angle | 4.5mm | Board to Board or Cable | 5A | - | - | - | Gold | - | - | - | 94V-0 | White | - | - | - | - | 125V | - | - | - | - | - | 10 | - | - | Solder Retention, Top Load | - | 14.4mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1840035 Phoenix Contact | 1057 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 5A | - | - | - | - | - | - | - | - | White | - | - | 20-26 AWG | - | - | - | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 229159005101116 AVX Corporation | 25 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Socket | 5 | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | Right Angle | 4.5mm | Board to Board or Cable | 5A | - | - | - | Gold | - | - | - | 94V-0 | White | - | - | - | - | 125V | - | - | - | - | - | 10 | - | - | Solder Retention, Top Load | - | 20.4mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 119159005101116 AVX Corporation | 943 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 9159 | e3 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug | 5 | 1 | Male | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | Straight | 14.7mm | Board to Cable/Wire | 5A | - | - | - | Gold | - | - | - | 94V-0 | White | - | - | - | - | 125V | - | - | - | - | - | 10 | - | - | Cable Tie | - | 17mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |