- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Fastening Type | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Style | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Body/Shell Style | ELV | Polarization Key | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Pattern | Mating Cycles | Insulator Color | Preloaded | Plating Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP-254-02-SR Assmann WSW Components | 25 |
| - | 23 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | Brass | - | - | - | Tape & Reel (TR) | 2013 | - | Active | Not Applicable | Solder | - | - | 2 | - | - | - | - | - | - | - | 5A | 0.100 2.54mm | - | - | Board to Board | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 109159005101916 AVX Corporation | 1666 |
| - | 8 Weeks | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 3 (168 Hours) | Solder | EAR99 | Plug | 5 | - | - | 1 | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | Board to Board | - | - | ONE | UL | Gold | 0.669 inch | 1 | RECTANGULAR | 0.118 inch | MALE | 94V-0 | White | - | 0.224 inch | - | - | - | - | - | - | - | - | - | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1-293774-4 TE Connectivity | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Socket | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 293674-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 149159004122106 AVX Corporation | 16 |
| - | 8 Weeks | Gold | - | CABLE | Nylon | NOT SPECIFIED | Bronze | STRAIGHT | 125V | - | - | 2013 | - | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 4 | 125°C | -40°C | 1 | - | NO | NO | GENERAL PURPOSE | - | 3mm | 4 | - | - | 5A | - | ONE | UL | - | - | - | - | 3.9 inch | Male | - | - | - | - | 5A | CENTRONIC | - | PLUG | - | - | - | - | 22 AWG | RECTANGULAR | - | WHITE | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159004132106 AVX Corporation | 41 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | - | - | - | 3.9 inch | Male | - | White | - | - | - | - | 24 AWG | - | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159004132196 AVX Corporation | 16 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | - | - | - | 3.9 inch | Male | - | White | - | - | - | - | 24 AWG | - | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009159003502906 AVX Corporation | 32 |
| - | 8 Weeks | Gold, Tin | Surface Mount | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | - | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Adapter, Bridge | 3 | - | - | 1 | - | NO | NO | GENERAL PURPOSE | 3A per Contact | 0.079 2.00mm | 3 | Straight | Board to Board - Card Edge | 2A | - | ONE | UL | Tin | - | 2 | RECTANGULAR | - | FEMALE | 94V-0 | White | - | 0.197 inch | - | - | - | - | - | POLARIZED HOUSING | 8 mm | 10 Cycles | - | RECTANGULAR | 5 | - | - | FLASH inch | ROHS3 Compliant | - | - | ||
![]() 249159006132196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 6 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | 0.787 inch | - | - | - | Female | 94V-0 | White | NO | - | - | - | 24 AWG | - | - | - | - | - | 24 AWG | - | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() AWBR-400-02-RR1 Assmann WSW Components | 25 |
| - | 23 Weeks | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Phosphor Bronze | - | - | -40°C~105°C | Tape & Reel (TR) | 2017 | - | Active | Not Applicable | Solder | - | Receptacle, Poke-In Wire | 2 | - | - | - | - | - | - | - | 9A | 0.157 4.00mm | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-293687-4 TE Connectivity | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Socket | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 2213241-3 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1-293688-5 TE Connectivity | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin, Receptacle | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 149159003132196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 3 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | - | - | - | - | Male | 94V-0 | White | - | - | - | - | 24 AWG | - | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159005132196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 5 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | 0.669 inch | - | - | 3.9 inch | Male | 94V-0 | White | - | - | - | - | 24 AWG | - | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159006122196 AVX Corporation | 16 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | - | Socket | 6 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | 0.787 inch | - | - | - | Female | 94V-0 | White | NO | - | - | - | 22 AWG | - | - | - | - | - | 22 AWG | - | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159005132106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 5 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | 0.669 inch | - | - | 3.9 inch | Male | 94V-0 | White | - | - | - | - | 24 AWG | - | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 149159006122106 AVX Corporation | 16 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | 0.787 inch | - | - | 3.9 inch | Male | 94V-0 | White | - | - | - | - | 22 AWG | - | - | - | - | - | 22 AWG | RECTANGULAR | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159005122196 AVX Corporation | 16 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | - | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | Active | 1 (Unlimited) | IDC | - | Socket | 5 | - | - | 1 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | 0.669 inch | - | - | - | Female | 94V-0 | White | NO | - | - | - | 22 AWG | - | - | - | - | - | 22 AWG | - | 10 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 589159003000015 AVX Corporation | In Stock | - | - | 8 Weeks | Gold, Tin | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | Beryllium Copper | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | - | - | Socket | 3 | - | - | - | Latch Lock | - | - | - | 5A per Contact | 0.118 3.00mm | - | - | Terminator (Shorting) | - | - | - | - | Gold | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | RoHS Compliant | - | - |