- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Style | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Wire Gauge | Row Spacing | ELV | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Gauge | Contact Pattern | Mating Cycles | Preloaded | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293688-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | Panel | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | Pin, Receptacle | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293673-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AWBR-400-02-SR1 Assmann WSW Components | 40450 |
| - | 23 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | 2017 | - | - | - | Active | Not Applicable | Solder | - | Receptacle, Poke-In Wire | 2 | - | - | - | - | - | - | - | - | 9A | 0.157 4.00mm | - | - | Board to Cable/Wire | compliant | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009159002001911 AVX Corporation | 41 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 300V | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | - | EAR99 | Adapter, Bridge | 2 | 1 | - | - | - | - | NO | NO | GENERAL PURPOSE | 3A per Contact | 0.079 2.00mm | - | - | Board to Board - Card Edge | - | - | - | - | UL | Gold | - | - | - | - | FEMALE | 94HB | White | - | - | - | - | - | - | - | - | - | 5 | - | - | YES | 2 | 2 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 149159006132106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | 1 | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Cable/Wire | - | 5A | - | ONE | UL | Gold | 0.787 inch | - | - | 3.9 inch | Male | 94V-0 | White | - | - | 24 AWG | - | - | - | - | 24 AWG | RECTANGULAR | 10 | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159005132106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 1 (Unlimited) | IDC | - | Socket | 5 | 1 | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | Board to Cable/Wire | - | 5A | TIN | - | UL | Gold | 0.669 inch | - | - | - | Female | 94V-0 | White | NO | - | 24 AWG | - | - | - | - | 24 AWG | - | 10 | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 589159005060010 AVX Corporation | In Stock | - | - | 8 Weeks | Gold, Tin | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Beryllium Copper | 125V | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | - | - | Socket | 5 | - | Latch Lock | - | - | - | - | - | - | 5A per Contact | 0.118 3.00mm | - | - | Terminator (Shorting) | - | - | - | - | - | Gold | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 293687-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | Panel | - | - | - | - | - | - | - | 2015 | - | - | - | Active | - | - | - | Plug, Socket | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 009159008061916 AVX Corporation | 41 |
| - | 8 Weeks | - | Free Hanging, Surface Mount | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | Solder | - | Adapter, Bridge | 8 | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | Board to Board | - | 2.5A | - | - | - | Tin | - | - | - | - | - | - | White | - | - | - | 1.8 mm | - | 300V | 3A | - | - | 5 | - | 1.60mm Thick PCB, Open Ended | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BJ302-01-A GCT | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -40°C~105°C | Tape & Reel (TR) | - | BJ302 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | 8A | - | - | - | Board to Cable/Wire | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | 18-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 109296001260906 AVX Corporation | 505 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 300V | -40°C~105°C | Bulk | - | 9296 | - | - | Active | 1 (Unlimited) | Poke-In | - | Jumper | 1 | - | - | - | - | - | - | - | - | 9A | - | - | - | Board to Board | - | - | - | - | - | Tin | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BL300-01-A GCT | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 300V | -25°C~105°C | Tape & Reel (TR) | - | BL300 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | 4A | - | - | - | Board to Cable/Wire | - | - | - | - | - | Tin | - | - | - | - | - | - | Cream | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 209159006101916 AVX Corporation | 11392 |
| - | 8 Weeks | - | - | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | - | - | Active | 3 (168 Hours) | Solder | - | Socket | 6 | 1 | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Board or Cable | - | - | - | ONE | UL | Gold | 0.787 inch | 1 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | White | - | 0.118 inch | - | - | - | - | - | - | RECTANGULAR | 10 | - | Solder Retention | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 139159003101916 AVX Corporation | 225 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | NYLON 46 | Polyamide (PA), Nylon | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | - | - | Active | 3 (168 Hours) | Solder | EAR99 | Plug | 3 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | Board to Cable/Wire | - | 5A | - | - | UL | Gold | 12 inch | - | - | - | MALE | 94V-0 | White | NO | - | - | - | - | - | - | - | - | 10 | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 109159006101016 AVX Corporation | 16 |
| - | 8 Weeks | Gold, Tin | - | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Plug | 6 | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Board | - | 5A | - | - | - | Gold | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009159005001916 AVX Corporation | 32 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 300V | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Adapter, Bridge | 5 | 1 | - | - | - | - | NO | NO | GENERAL PURPOSE | 3A per Contact | 0.079 2.00mm | - | - | Board to Board - Card Edge | - | 2A | - | - | UL | Tin | - | - | - | - | FEMALE | 94HB | White | - | - | - | - | - | - | - | - | - | - | - | - | YES | 5 | 5 | - | - | ROHS3 Compliant | - | - | ||
![]() 009159008061816 AVX Corporation | 32 |
| - | 8 Weeks | - | Surface Mount | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 300V | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | Solder | - | Adapter, Bridge | 8 | 1 | - | - | - | - | - | - | - | 3A per Contact | 0.079 2.00mm | - | - | Board to Board - Card Edge | - | - | - | - | - | Tin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 249159006132996 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 6 | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | Board to Cable/Wire | - | - | TIN | - | UL | Gold | 0.787 inch | - | - | 0.153 inch | FEMALE | 94V-0 | White | NO | 0.311 inch | 24 AWG | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 149159004122196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | 1 | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | Board to Cable/Wire | - | 5A | - | ONE | UL | Gold | - | - | - | 3.9 inch | Male | - | White | - | - | 22 AWG | - | - | - | - | 22 AWG | RECTANGULAR | 10 | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 229159006101016 AVX Corporation | 16 |
| - | 8 Weeks | Gold, Tin | - | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2017 | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Socket | 6 | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | Board to Board or Cable | - | 5A | - | - | - | Gold | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | No | - | ROHS3 Compliant | - | - |