- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Wire Gauge | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Mating Cycles | Preloaded | Length | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 589159005001045 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | - | - | 125V | -40°C~125°C | Bulk | 2016 | 9159 | Active | 1 (Unlimited) | - | - | Socket | 5 | - | - | Latch Lock | - | - | - | 5A per Contact | 0.118 3.00mm | - | - | - | Terminator (Shorting) | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 249159006122996 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper Alloy | - | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 6 | - | - | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | - | Board to Cable/Wire | - | TIN | - | UL | Gold | - | 0.787 inch | 0.153 inch | FEMALE | 94V-0 | White | NO | 0.311 inch | - | 22 AWG | - | - | - | - | - | - | - | 10 | - | - | ROHS3 Compliant | - | - | ||
![]() 249159004132996 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper Alloy | - | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 4 | - | - | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | - | Board to Cable/Wire | - | TIN | - | UL | Gold | - | 0.551 inch | 0.153 inch | FEMALE | - | White | NO | 0.311 inch | - | 24 AWG | - | - | - | - | - | - | - | 10 | - | - | ROHS3 Compliant | - | - | ||
![]() AWBR-400-01-RT1 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | - | - | - | -40°C~105°C | Tube | 2017 | - | Active | Not Applicable | Solder | - | Receptacle, Poke-In Wire | 1 | - | - | - | - | - | - | 9A | 0.157 4.00mm | - | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWBR-300-03-SR2 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | - | - | 150V | -40°C~130°C | Tape & Reel (TR) | 2017 | - | Active | Not Applicable | Solder | - | Receptacle, Poke-In Wire | 3 | - | - | - | - | - | - | 3A | 0.118 3.00mm | - | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149159006132196 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper Alloy | - | - | 125V | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | Active | 1 (Unlimited) | IDC | - | Plug | 6 | 1 | - | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | - | Board to Cable/Wire | 5A | - | ONE | UL | Gold | - | 0.787 inch | 3.9 inch | Male | 94V-0 | White | - | - | - | 24 AWG | - | - | - | - | 24 AWG | - | RECTANGULAR | 10 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159004122196 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper Alloy | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | Active | 1 (Unlimited) | IDC | - | Socket | 4 | 1 | - | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | Right Angle | 3.9mm | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | - | Female | - | White | NO | - | - | 22 AWG | - | - | 125V | - | 22 AWG | - | - | 10 | - | 14mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 709159001311006 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Phosphor Bronze | - | - | 300V | -40°C~125°C | Bulk | - | Stript™ 9159 | Active | 1 (Unlimited) | - | - | Adapter, Bridge | 1 | - | - | - | - | - | - | 20A | - | - | - | - | Board to Board | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | ROHS3 Compliant | - | - | ||
![]() BJ301-02-Y-A GCT | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | - | - | 300V | -55°C~105°C | Tape & Reel (TR) | - | BJ301 | Active | 1 (Unlimited) | Solder | - | Plug | 2 | - | - | - | - | - | - | 3A | 0.157 4.00mm | - | - | - | Board to Board | - | - | - | - | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 249159002132996 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper Alloy | - | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 2 | - | 8536.69.40.30 | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | - | TIN | - | UL | Gold | - | 0.314 inch | 0.153 inch | FEMALE | 94V-0 | White | NO | 0.311 inch | - | 24 AWG | - | - | - | - | - | - | - | 10 | - | - | ROHS3 Compliant | - | - | ||
![]() 249159002132106 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper Alloy | - | - | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | Active | 1 (Unlimited) | IDC | - | Socket | 2 | 1 | - | Latch Lock | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | - | Male | 94V-0 | White | NO | - | - | 24 AWG | - | - | - | - | 24 AWG | - | - | 10 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2106090-1 TE Connectivity | In Stock | - | - | - | - | BOARD | 3 | - | LOCKING | SN | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | YES | - | - | - | 3 | - | - | - | - | - | ONE | - | - | COMMERCIAL | 0.626 inch | 0.154 inch | MALE/FEMALE | - | - | - | 0.296 inch | BLADE PIN-SKT | - | RECEPTACLE | - | - | SURFACE MOUNT | - | TIN | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2-2106056-9 TE Connectivity | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2213242-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2-2106056-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2-2106056-6 TE Connectivity | In Stock | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 293774-4 TE Connectivity | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin, Receptacle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | Compliant | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 293656-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293657-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 589159005004045 AVX Corporation | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Beryllium Copper | - | - | 125V | -40°C~125°C | Bulk | - | 9159 | Active | 1 (Unlimited) | - | - | Socket | 5 | - | - | Latch Lock | - | - | - | 5A per Contact | 0.118 3.00mm | - | - | - | Terminator (Shorting) | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Non-RoHS Compliant | - | Lead Free |