- Manufacturer
- Series
- Contact Materials
- Packaging
- Number of Positions
- Housing Material
- Connector Type
- Operating Temperature
- Product Type
- Subcategory
- Wire Gauge
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Style | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Wire Gauge | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Mating Cycles | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 709176001522006 AVX Corporation | 32570 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Stript™ 9176-500 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Contact, IDC | - | - | - | Black | 1 | Female | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | - | - | - | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | 22 AWG | - | 3 | - | 4.05mm | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009176003011106 AVX Corporation | 1910 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | - | - | 1 | Receptacle | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | Female | White | 20 AWG | 250V | - | - | - | - | - | 20 AWG | - | - | - | - | 12mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 709296001113006 AVX Corporation | 1609 | - | Datasheet | 8 Weeks | - | Surface Mount, Through Hole | Surface Mount, Through Board | SMD/SMT | - | Phosphor Bronze | 300V | -40°C~125°C | Cut Tape (CT) | 2013 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | 12A | - | - | Tin | - | - | - | - | - | Female | - | 18-24 AWG | - | - | CONNECTOR ACCESSORY | - | 24 AWG | 18 AWG | 16 AWG | - | 5 | - | - | 7mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001001006 AVX Corporation | 1581 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | - | - | - | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | Black | 18 AWG | 300V | - | - | - | - | - | 18 AWG | - | 3 | Cap (Cover) | 5.1mm | 5mm | 5mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 709296001004006 AVX Corporation | In Stock |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Phosphor Bronze | 300V | -40°C~125°C | Cut Tape (CT) | 2013 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | 20A | - | - | Tin | - | - | - | - | - | Female | - | 12-20 AWG | - | - | CONNECTOR ACCESSORY | - | - | - | 12 AWG | - | 5 | - | - | 11mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 709176001532006 AVX Corporation | 2090 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Stript™ 9176-500 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Contact, IDC | - | - | - | Black | 1 | Female | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | - | - | - | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | 24 AWG | - | 3 | - | 4.05mm | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 709176001422006 AVX Corporation | 324000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Stript™ 9176-400 | e3 | - | Active | 1 (Unlimited) | Solder | - | Contact, IDC | - | - | - | - | 1 | Female | NO | NO | NO | GENERAL PURPOSE | 6A per Contact | - | - | - | - | - | Board to Cable/Wire | 6A | - | - | Tin | - | - | - | - | - | Male | - | 22 AWG | - | - | - | - | - | - | 22 AWG | - | 3 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009177002001106 AVX Corporation | 1576 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | - | - | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | - | - | Board to Cable/Wire | 15A | - | - | Tin | - | - | - | - | - | Female | White | 14 AWG | - | - | - | - | - | - | 14 AWG | - | 3 | Cap (Cover) | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176002022106 AVX Corporation | 1370 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | - | - | - | 1 | Receptacle | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | 4mm | - | - | - | White | 22 AWG | 250V | - | - | - | - | - | 22 AWG | - | 3 | Cap (Cover) | - | 8mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001653996 AVX Corporation | 39 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 5A | - | - | Tin | - | - | - | - | - | - | White | 24 AWG | - | - | - | - | - | - | 24 AWG | - | 3 | Cap (Cover) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10127850-001LF Amphenol ICC (FCI) | 41 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | - | - | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | - | Griplet™ | - | - | Active | 1 (Unlimited) | Solder | - | Contact, IDC | 1 | 125°C | -40°C | - | 1 | Female | - | - | - | - | - | 5mm | - | Straight | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | 20-30 AWG | - | - | - | - | 26 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009176003001006 AVX Corporation | 195 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | - | - | 1 | Receptacle | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | Black | 18 AWG | 300V | - | - | - | - | - | 18 AWG | - | - | Cap (Cover) | - | 12mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177002012006 AVX Corporation | 1845 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | - | - | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | - | 9mm | Board to Cable/Wire | 15A | - | - | Tin | - | - | - | - | - | - | Black | 16 AWG | - | 15A | - | - | - | - | 16 AWG | - | 3 | Cap (Cover) | - | 18mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009175003001006 AVX Corporation | 1187 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | - | 9175 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | - | - | 1 | Female | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | 0.098 2.50mm | 3 | Straight | - | 2.5mm | Board to Cable/Wire | 1A | ONE | UL | Tin | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | - | Black | 26-28 AWG | 125V | - | - | POLARIZED HOUSING | 28 AWG | 26 AWG | - | RECTANGULAR | - | Cap (Cover) | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176003032006 AVX Corporation | 6060 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | - | - | 1 | Receptacle | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | Black | 24 AWG | 300V | - | - | - | - | - | 24 AWG | - | - | Cap (Cover) | - | 12mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176001022106 AVX Corporation | 1534 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | - | - | - | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | Female | White | 22 AWG | 300V | - | - | - | - | - | 22 AWG | - | 3 | Cap (Cover) | - | 4mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176001001106 AVX Corporation | 2718 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 1 | - | - | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | White | 18 AWG | 250V | - | - | - | - | - | 18 AWG | - | 3 | Cap (Cover) | 5.1mm | 4mm | 5mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 709176001432006 AVX Corporation | 1305 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Stript™ 9176-400 | e3 | - | Active | 1 (Unlimited) | Solder | - | Contact, IDC | - | - | - | - | 1 | Female | NO | NO | NO | GENERAL PURPOSE | 6A per Contact | - | - | Right Angle | Unshielded | - | Board to Cable/Wire | 6A | - | - | Tin | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | 24 AWG | - | 3 | - | - | 2.5mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001032006 AVX Corporation | 2385 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | - | - | - | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | - | - | - | - | Black | 24 AWG | 300V | - | - | - | - | - | 24 AWG | - | 3 | Cap (Cover) | 5.1mm | 4mm | 5mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176002032106 AVX Corporation | 6516 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 2 | - | - | - | 1 | Receptacle | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | - | 5mm | Board to Cable/Wire | 10A | - | - | Tin | - | - | 4mm | - | - | - | White | 24 AWG | 250V | - | - | - | - | - | 24 AWG | - | 3 | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |