- Manufacturer
- Series
- Contact Materials
- Packaging
- Number of Positions
- Housing Material
- Connector Type
- Operating Temperature
- Product Type
- Subcategory
- Wire Gauge
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Depth | Style | Current Rating | Contact Finish | Contact Gender | Housing Color | Wire Gauge | ELV | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Mating Cycles | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009177001033006 AVX Corporation | 9 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | - | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | - | - | - | - | Board to Cable/Wire | 15A | Tin | - | Black | 20 AWG | - | - | - | - | - | - | 20 AWG | 3 | Cap (Cover) | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177003001006 AVX Corporation | 1269 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 3 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | Straight | - | 9mm | Board to Cable/Wire | 15A | Tin | - | Black | 14 AWG | - | - | 15A | - | - | - | 14 AWG | - | Cap (Cover) | 27mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177003012006 AVX Corporation | 9 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | Straight | - | 9mm | Board to Cable/Wire | 15A | Tin | - | Black | 16 AWG | - | - | 15A | - | - | - | 16 AWG | - | Cap (Cover) | 27mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 10127850-101TRLF Amphenol ICC (FCI) | 64600 | - | - | 6 Weeks | - | - | Surface Mount | - | - | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | - | Griplet™ | - | - | Active | Not Applicable | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | Tin | - | - | 20-30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 709296001025006 AVX Corporation | 1330 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | - | - | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | Tin | - | - | 20-26 AWG | - | - | - | - | - | - | - | 5 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176002022006 AVX Corporation | 18 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | 1 | Receptacle | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | Straight | - | 5mm | Board to Cable/Wire | 10A | Tin | - | Black | 22 AWG | - | 300V | - | - | - | - | 22 AWG | 3 | Cap (Cover) | 8mm | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177002022006 AVX Corporation | 1424 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 2 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | Straight | - | 9mm | Board to Cable/Wire | 15A | Tin | - | Black | 18 AWG | - | - | 15A | - | - | - | 18 AWG | 3 | Cap (Cover) | 18mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177002001006 AVX Corporation | 915 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | Straight | - | 9mm | Board to Cable/Wire | 15A | Tin | - | Black | 14 AWG | - | - | 15A | - | - | - | 14 AWG | 3 | Cap (Cover) | 18mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177003022006 AVX Corporation | 716 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 3 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | Straight | - | 9mm | Board to Cable/Wire | 15A | Tin | - | Black | 18 AWG | - | - | 15A | - | - | - | 18 AWG | - | Cap (Cover) | 27mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177002033006 AVX Corporation | 502 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | - | - | Board to Cable/Wire | 15A | Tin | - | Black | 20 AWG | - | - | - | - | - | - | 20 AWG | 3 | Cap (Cover) | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ES5P09K5FA JAE Electronics | 70 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper Alloy | - | -40°C~105°C | Tape & Reel (TR) | 2012 | ES5 | - | - | Active | 1 (Unlimited) | Crimp | - | Contact, Plug | 1 | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 4A | Tin | - | - | 24-26 AWG | - | - | - | - | 26 AWG | 24 AWG | - | 20 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009177001001006 AVX Corporation | 304 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | - | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | - | Straight | - | 9mm | Board to Cable/Wire | 15A | Tin | - | Black | 14 AWG | - | - | 15A | - | - | - | 14 AWG | 3 | Cap (Cover) | 9mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 10120045-P01LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Free Hanging | Free Hanging (In-Line) | - | - | Copper Alloy | 125V | -40°C~125°C | Bulk | - | RotaConnect™ | - | - | Active | 1 (Unlimited) | Crimp | - | Contact, Plug | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 5A | Gold, GXT™ | - | - | 22-30 AWG | - | - | - | CONNECTOR ACCESSORY | 30 AWG | 22 AWG | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ES5S001JFAR5500 JAE Electronics | 100 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Copper Alloy | - | -40°C~105°C | Tape & Reel (TR) | - | ES5 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Socket | 1 | - | - | Latch Holder | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 4A | Tin | - | Silver | - | - | - | - | - | - | - | - | 20 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2213266-5 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 17 Weeks | - | - | Free Hanging (In-Line) | - | - | Copper Alloy | 400V | -40°C~85°C | Bulk | 2014 | Nector M | - | - | Active | 1 (Unlimited) | Crimp | - | Contact, Pin | 1 | - | - | - | - | - | - | - | 15A | - | - | - | - | Cable/Wire to Cable/Wire or Board | - | Tin | - | - | 14 AWG | Compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10120045-R01LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Free Hanging | Free Hanging (In-Line) | - | - | Copper Alloy | 125V | -40°C~125°C | Bulk | - | RotaConnect™ | - | - | Active | 1 (Unlimited) | Crimp | - | Contact, Socket | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 5A | Gold, GXT™ | - | - | 22-30 AWG | - | - | - | CONNECTOR ACCESSORY | 30 AWG | 22 AWG | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 709296001103006 AVX Corporation | 3209 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Bottom Entry | SMD/SMT | - | Phosphor Bronze | 300V | -40°C~125°C | Cut Tape (CT) | 2013 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | 12A | Tin | Female | - | 18-24 AWG | - | - | - | CONNECTOR ACCESSORY | 24 AWG | 18 AWG | 18 AWG | 5 | - | 7mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 709176001442006 AVX Corporation | 2390 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | 2012 | Stript™ 9176-400 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | 6A per Contact | - | - | - | - | Board to Cable/Wire | 6A | Tin | - | - | 26 AWG | - | - | - | - | - | - | 26 AWG | 3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLEH-001T-P0.15 JST Sales America Inc. | 83160 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper Alloy | 300V | -55°C~105°C | Cut Tape (CT) | - | LEH | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Contact, Socket | 1 | - | Female | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | Tin | - | - | 22-26 AWG | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | 22 AWG | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 709159001401006 AVX Corporation | 1353 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Stript™ 9159 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Plug | 1 | - | Male | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Board | 5A | Gold | - | - | - | - | - | 5A | - | - | - | - | 5 | - | 8mm | - | No SVHC | ROHS3 Compliant | - | Lead Free |