- Manufacturer
- Series
- Contact Materials
- Packaging
- Number of Positions
- Housing Material
- Connector Type
- Operating Temperature
- Product Type
- Subcategory
- Wire Gauge
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Mounting Option 1 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Style | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Wire Gauge | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Mating Cycles | Insulator Color | Wire Size (Max) | Cable Entry-Max | Rated Voltage(DC) | Rated Voltage(AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 709296001122006 AVX Corporation | 2893 |
| - | 8 Weeks | - | Surface Mount, Bottom Entry | - | - | - | Phosphor Bronze | - | 300V | -40°C~125°C | Cut Tape (CT) | - | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES5P09K5F1 JAE Electronics | 60 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper Alloy | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | ES5 | - | - | Active | 1 (Unlimited) | Crimp | - | Contact, Plug | 1 | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 4A | - | - | Tin | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | - | - | 28 AWG | 24 AWG | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009177001022006 AVX Corporation | 435 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | - | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | - | - | Straight | - | 9mm | Board to Cable/Wire | - | 15A | - | - | Tin | - | - | - | - | - | - | - | Black | 18 AWG | - | 15A | - | - | - | - | 18 AWG | - | 3 | - | - | - | - | - | Cap (Cover) | - | 9mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176001651906 AVX Corporation | 2406 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 8A | - | - | Tin | - | - | - | - | - | - | - | White | 20 AWG | - | - | - | - | - | - | 20 AWG | - | 3 | - | - | - | - | - | Cap (Cover) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES10S001JF1R4500 JAE Electronics | 3110 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | Copper Alloy | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | ES10 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Socket | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 2A | - | - | Tin | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | 26 AWG | 24 AWG | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009176001011106 AVX Corporation | 1695 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | - | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | Straight | - | 5mm | Board to Cable/Wire | - | 10A | - | - | Tin | - | - | - | - | - | - | Female | White | 20 AWG | 300V | - | - | - | - | - | 20 AWG | - | 3 | - | - | - | - | - | Cap (Cover) | - | 4mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176001032106 AVX Corporation | 2563 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | - | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 3.9878mm | - | Straight | - | 5mm | Board to Cable/Wire | - | 10A | - | - | Tin | - | - | - | - | - | - | - | White | 24 AWG | 300V | - | - | - | - | - | 24 AWG | - | 3 | - | - | - | - | - | Cap (Cover) | 5.1mm | 5mm | 5mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009175002001106 AVX Corporation | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | LOCKING | Phosphor Bronze | - | - | -40°C~125°C | - | - | 9175 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 2 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | 0.098 2.50mm | 2 | Straight | - | 2.5mm | Board to Cable/Wire | - | 1A | ONE | UL | Tin | - | COMMERCIAL | - | 1 | RECTANGULAR | 0.098 inch | Female | Black | 26-28 AWG | 125V | - | - | POLARIZED HOUSING | - | - | 26 AWG | RECTANGULAR | 3 | WHITE | - | - | - | - | Cap (Cover) | - | 5mm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009175003001106 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | LOCKING | Phosphor Bronze | - | 150V | -40°C~125°C | - | - | 9175 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 3 | 1 | - | - | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | 0.098 2.50mm | 3 | Straight | - | 2.5mm | Board to Cable/Wire | - | 1A | ONE | UL | Tin | - | COMMERCIAL | - | 1 | RECTANGULAR | 0.098 inch | Female | Black | 26-28 AWG | 125V | - | - | POLARIZED HOUSING | - | - | 26 AWG | RECTANGULAR | - | WHITE | - | - | - | - | Cap (Cover) | - | 7.5mm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176001600996 AVX Corporation | 3335 |
| - | 8 Weeks | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | 9A | - | - | - | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | - | - | - | - | - | White | 18 AWG | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Cap (Cover) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 709296001017006 AVX Corporation | 723592 | - | - | 8 Weeks | Cable, Surface Mount | Surface Mount, Right Angle | - | - | - | Phosphor Bronze | - | 300V | -40°C~125°C | Tape & Reel (TR) | 2014 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | - | 8A | - | - | Tin | - | - | - | - | - | - | - | Silver | 22-26 AWG | - | - | CONNECTOR ACCESSORY | - | 26 AWG | 22 AWG | 20 AWG | - | 5 | - | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009176002001106 AVX Corporation | 4854 |
| Datasheet | 8 Weeks | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | Nylon | - | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | 1 | Receptacle | - | NO | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | - | 5mm | Board to Cable/Wire | - | 10A | - | - | Tin | 300V | - | - | - | - | - | - | White | 18 AWG | 250V | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 709296001025016 AVX Corporation | 2309 |
| - | 9 Weeks | - | Surface Mount, Right Angle | - | - | - | Phosphor Bronze | - | 300V | -40°C~125°C | Tape & Reel (TR) | - | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | UL | - | - | - | FEMALE | - | 20-26 AWG | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | 5 | - | 20 AWG | 0.079 inch | 300V | 300V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176001601996 AVX Corporation | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 8A | - | - | Tin | - | - | - | - | - | - | - | White | 20 AWG | - | - | - | - | - | - | 20 AWG | - | 3 | - | - | - | - | - | Cap (Cover) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF59M-2224PC Hirose Electric Co Ltd | 139 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DF59-22PCA Hirose Electric Co Ltd | 39 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Phosphor Bronze | - | 230V | -35°C~105°C | Bulk | 2014 | DF59 | - | yes | Active | 1 (Unlimited) | Crimp | - | Contact, Plug | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | unknown | 3A | - | - | Gold | - | - | - | - | - | - | - | - | 22 AWG | - | - | CONNECTOR ACCESSORY | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DF59M-2628PC Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 709296001133006 AVX Corporation | 4829 |
| Datasheet | 8 Weeks | Surface Mount, Through Hole | Surface Mount, Through Board | Metal | - | - | Phosphor Bronze | - | 300V | -40°C~125°C | Cut Tape (CT) | 2013 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | - | 12A | - | - | Tin | - | - | - | - | - | - | Female | - | 18-24 AWG | - | - | CONNECTOR ACCESSORY | - | 24 AWG | 18 AWG | 18 AWG | - | 5 | - | - | - | - | - | - | - | 11mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 709296001123006 AVX Corporation | 3101 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Bottom Entry | Metal | - | - | Phosphor Bronze | - | 300V | -40°C~125°C | Cut Tape (CT) | 2013 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | - | 12A | - | - | Tin | - | - | - | - | - | - | Female | - | 18-24 AWG | - | - | - | - | 24 AWG | 18 AWG | 18 AWG | - | 5 | - | - | - | - | - | - | - | 8.4mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009177001001106 AVX Corporation | 39 |
| - | 8 Weeks | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | NO | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | - | - | Board to Cable/Wire | - | 15A | - | - | Tin | - | - | - | - | - | - | Female | White | 14 AWG | - | - | - | - | - | - | 14 AWG | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |