- Manufacturer
- Series
- Contact Materials
- Packaging
- Number of Positions
- Housing Material
- Connector Type
- Operating Temperature
- Product Type
- Subcategory
- Wire Gauge
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Current Rating | Reference Standard | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Wire Gauge | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Mating Cycles | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLEN-001T-P0.2 JST Sales America Inc. | 39 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Copper Alloy | 300V | -55°C~105°C | Cut Tape (CT) | - | LEN | - | - | Discontinued | 1 (Unlimited) | Crimp | - | Contact, Socket | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | Tin | - | - | - | - | - | 22-26 AWG | - | - | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 009176001652996 AVX Corporation | 270 |
| - | 8 Weeks | Surface Mount | Surface Mount | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 6A | - | Tin | - | - | White | - | - | 22 AWG | - | - | - | - | - | 22 AWG | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009177002033106 AVX Corporation | In Stock | - | - | 8 Weeks | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | - | - | Board to Cable/Wire | 15A | - | Tin | Female | - | White | - | - | 20 AWG | - | - | - | - | - | 20 AWG | 3 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176001650906 AVX Corporation | 39 |
| - | 8 Weeks | Surface Mount | Surface Mount | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 9A | - | Tin | - | - | White | - | - | 18 AWG | - | - | - | - | - | 18 AWG | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009177003033006 AVX Corporation | 9 |
| - | 8 Weeks | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | - | - | Board to Cable/Wire | 15A | - | Tin | - | - | Black | - | - | 20 AWG | - | - | - | - | - | 20 AWG | - | Cap (Cover) | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009177001012006 AVX Corporation | 642 |
| - | 8 Weeks | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | - | - | Straight | 9mm | Board to Cable/Wire | 15A | - | Tin | - | - | Black | - | - | 16 AWG | - | 15A | - | - | - | 16 AWG | 3 | Cap (Cover) | 9mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176001600906 AVX Corporation | 2649 |
| - | 8 Weeks | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 9A | - | Tin | - | - | White | - | - | 18 AWG | - | - | - | - | - | 18 AWG | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001653906 AVX Corporation | 39 |
| - | 8 Weeks | - | Surface Mount | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | Board to Cable/Wire | - | - | Tin | - | - | White | - | - | 24 AWG | - | - | - | - | - | - | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176003022106 AVX Corporation | 1621 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | 1 | Receptacle | - | NO | NO | NO | - | - | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | 5mm | Board to Cable/Wire | 10A | - | Tin | Female | - | White | - | - | 22 AWG | 250V | - | - | - | - | 22 AWG | - | - | 12mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009177002012106 AVX Corporation | 39 |
| - | 8 Weeks | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 2 | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | 9mm | Board to Cable/Wire | 15A | - | Tin | Female | - | White | - | - | 16 AWG | - | - | - | - | - | 16 AWG | 3 | - | 18mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2-2106124-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1-2106124-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1-2106123-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ES5P09K4F2 JAE Electronics | 50 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Copper Alloy | - | -40°C~105°C | Tape & Reel (TR) | 2013 | ES5 | - | - | Active | 1 (Unlimited) | Crimp | - | Contact, Plug | 1 | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 4A | - | Tin | - | - | - | - | - | 22 AWG | - | - | - | - | - | 22 AWG | 20 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009176002011106 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 2 | 1 | Receptacle | - | NO | NO | NO | - | - | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | - | Straight | 5mm | Board to Cable/Wire | 10A | - | Tin | Female | - | White | - | - | 20 AWG | 250V | - | - | - | - | 20 AWG | 3 | - | 8mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009176001603906 AVX Corporation | 2636 |
| - | 8 Weeks | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 5A | - | Tin | - | - | White | - | - | 24 AWG | - | - | - | - | - | 24 AWG | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001032906 AVX Corporation | 1834 |
| Datasheet | 8 Weeks | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | 1 | - | - | Board to Cable/Wire | - | UL | Tin | - | 94V-0 | White | NO | 0.2 inch | 24 AWG | - | - | - | - | - | - | 3 | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001652906 AVX Corporation | 7000 | - | - | 8 Weeks | Surface Mount | Surface Mount | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 6A | - | Tin | - | - | White | - | - | 22 AWG | - | - | - | - | - | 22 AWG | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 009176001601906 AVX Corporation | 2672 |
| - | 8 Weeks | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | 8A | - | Tin | - | - | White | - | - | 20 AWG | - | - | - | - | - | 20 AWG | 3 | Cap (Cover) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10127850-001TRLF Amphenol ICC (FCI) | 2315 |
| - | 8 Weeks | - | Surface Mount | - | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | - | Griplet™ | - | - | Active | - | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | Tin | - | - | - | - | - | 20-30 AWG | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |