- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Circuits | Max Supply Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Number of Ways | Safety Approval | Stripping Length | Fastening Method | Assembly Item Name | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3038503 Phoenix Contact | 929 |
| Datasheet | 7 Weeks | DIN Rail | Polyamide | - | 4.160009g | - | - | - | Bulk | 2010 | CLIPLINE | - | Active | Not Applicable | - | EAR99 | End Plate | - | - | - | Gray | - | - | - | 8538.90.80.80 | - | - | - | - | 2.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214314 Phoenix Contact | 74 |
| Datasheet | 7 Weeks | - | Polyamide | - | - | - | - | - | Bulk | 2012 | CLIPLINE | - | Active | Not Applicable | - | - | End Plate | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.8mm | 89.9922mm | 2.2mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3032790 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | - | - | Test Plug Adapter | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3047183 Phoenix Contact | 468 |
| Datasheet | 7 Weeks | - | Polyamide | - | 6.010014g | 120°C | - | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | - | - | Partition, Rail Type | - | - | - | Gray | - | - | - | - | NO | NO | NO | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0205067 Phoenix Contact | 31 |
| - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | End Plate, Rail Type | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210353 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | - | 2015 | CLIPLINE | yes | Active | Not Applicable | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1413049 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | - | 1.719994g | - | - | - | Bulk | 2011 | CLIPLINE | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1708409 Phoenix Contact | 39 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | DIN Rail Adapter | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3035980 Phoenix Contact | 309 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2011 | CLIPLINE | - | Active | Not Applicable | - | - | Test Adapter | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1924910000 Weidmüller | 134 |
| Datasheet | 6 Weeks | - | WEMID | - | - | - | -50°C | - | - | 2013 | Z | yes | Active | 1 (Unlimited) | - | - | End Plate | - | - | - | Beige | - | - | - | - | NO | NO | NO | Straight | - | - | - | UL | 6 | 1 | - | - | - | - | - | - | - | - | - | PLATE ITEM | 43.08mm | 79.5mm | 1.5mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213357 Phoenix Contact | 52 |
| Datasheet | 6 Weeks | - | Polyamide | - | - | - | - | 500V | - | 2012 | CLIPLINE PPC | yes | Active | 1 (Unlimited) | - | EAR99 | Component Plug | 1 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3213360 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | Polyamide | - | - | - | - | 500V | - | 2012 | CLIPLINE PPC | yes | Active | 1 (Unlimited) | - | - | Component Plug | 1 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1651980000 Weidmüller | 139 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 4kV | - | 2002 | Z | yes | Active | Not Applicable | - | EAR99 | Mounting Base, Rail Type | 2 | 120°C | -50°C | Beige | 1 | - | UL 94V-0 | 8536.69.40.40 | - | - | - | - | 5.08mm | - | 17.5A | CE, CSA, IEC, UR | - | 1 | 250V | 17.5A | 26 AWG | 14 AWG | 1 | 2 | UL; CSA | 8mm | SCREW | - | 45.5mm | 68.5mm | 5.08mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3001763 Phoenix Contact | 50 | - | Datasheet | 4 Weeks | - | Polyamide | - | 14.669999g | - | - | - | Bulk | 2010 | CLIPLINE | - | Active | 1 (Unlimited) | - | EAR99 | Pick Off Terminal Block | 1 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3024630 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | 1.50003kg | - | - | - | - | 2011 | CLIPLINE | - | Obsolete | Not Applicable | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2775113 Phoenix Contact | 987 |
| Datasheet | 7 Weeks | - | Polyamide | - | 3.500004g | - | - | - | Bulk | 2005 | CLIPLINE | yes | Active | 1 (Unlimited) | - | - | End Plate, Rail Type | - | - | - | Gray | - | - | - | - | NO | NO | NO | - | 1.5mm | - | - | GOST; UL | - | - | - | - | - | - | - | - | - | - | - | END COVER | - | 63.5mm | 1.4986mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210202 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2014 | CLIPLINE | yes | Active | Not Applicable | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3006593 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | 907.18474g | - | - | - | Bulk | 2010 | CLIPLINE | - | Obsolete | Not Applicable | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212808 Phoenix Contact | 18757273 |
| Datasheet | 4 Weeks | Cable | Plastic | - | - | - | - | - | - | 2013 | CLIPLINE | yes | Active | - | - | - | Cable Housing | 8 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3026463 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | Cable | - | - | 64.019999g | - | - | - | - | 2011 | CLIPLINE | yes | Active | - | Screw | EAR99 | Shield Connector | - | - | - | Silver | - | Female | - | 8536.69.40.40 | - | - | - | Right Angle | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |