- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Mounting Styles | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Depth | Reach Compliance Code | Current Rating | Approval Agency | Housing Color | Number of Levels | Number of Decks | Number of Ways | Safety Approval | Stripping Length | Fastening Method | Assembly Item Name | Height | Length | Width | Thickness | Panel Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3191026 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | DIN Rail | - | - | - | 48.170007g | - | - | - | 2011 | CLIPLINE | - | Active | - | - | End Plate, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3024436 Phoenix Contact | 18 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | 2010 | CLIPLINE | - | Active | - | - | End Plate | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5022630 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | - | - | Polyamide | - | 5.920004g | - | - | Bulk | 2010 | CLIPLINE | - | Active | 1 (Unlimited) | - | Cover Support | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68.5mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3113771 Phoenix Contact | 395 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | CLIPLINE | - | Active | Not Applicable | - | End Plate | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.5mm | 97.2mm | 2.2mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1810529 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | - | 1.090011g | - | - | Bulk | 2011 | COMBICON | - | Active | 1 (Unlimited) | - | Strain Relief | 2 | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3037672 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2015 | CLIPLINE | yes | Active | 1 (Unlimited) | - | End Plate | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3247967 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2011 | CLIPLINE | yes | Active | - | - | Cover - Hinged | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3212756 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | Cable | - | Plastic | - | - | - | - | - | 2013 | CLIPLINE | yes | Active | - | - | Cable Housing | 3 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0310224 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | - | 3.669988g | - | - | - | - | CLIPLINE | - | Active | 1 (Unlimited) | - | Partition, Rail Type | - | Gray | - | - | - | NO | NO | NO | - | - | - | UL | - | - | - | - | - | - | - | PARTITION PLATE | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1780920000 Weidmüller | 26 |
| Datasheet | 10 Weeks | - | Epoxy | Resin | - | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | Partition, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.45mm | 155.8mm | 3mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1202577 Phoenix Contact | 2288 |
| Datasheet | 7 Weeks | - | - | Polyamide | - | 9.512002g | - | - | Bulk | 2005 | - | - | Active | Not Applicable | - | End Bracket, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1805615 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | PCB | - | ABS, PVC | - | 29.249989g | - | - | Bulk | 2003 | COMBICON | yes | Active | Not Applicable | EAR99 | Cable Housing | 20 | Green | - | - | 8536.69.40.40 | - | - | - | 47.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 3211647 Phoenix Contact | 142 | - | Datasheet | 7 Weeks | - | - | Polyamide | - | - | STRAIGHT | - | Bulk | 2010 | CLIPLINE | - | Active | 1 (Unlimited) | - | End Plate, Rail Type | - | Gray | - | - | - | NO | NO | NO | - | - | - | GOST | - | - | - | - | - | - | - | END COVER | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3043815 Phoenix Contact | 804 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 1.900013g | - | - | - | 2011 | CLIPLINE SSL | yes | Active | 1 (Unlimited) | EAR99 | Panel Mounting Frame | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | unknown | - | - | - | 1 | - | - | - | - | - | - | - | - | 5.1562mm | - | 2.9972mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1706120000 Weidmüller | 77 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | Blue | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 36.2mm | 50.5mm | 2.5mm | 1.5mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3047170 Phoenix Contact | 3030 |
| Datasheet | 7 Weeks | - | - | Polyamide | - | 3.449995g | - | - | Bulk | 2011 | CLIPLINE | - | Active | Not Applicable | - | End Plate | - | Gray | - | - | - | NO | NO | NO | - | - | - | GOST; UL | - | - | - | - | - | - | - | END COVER | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3024766 Phoenix Contact | In Stock | - | - | 3 Weeks | DIN Rail | - | - | - | 25.339994g | - | - | - | 2011 | CLIPLINE | - | Obsolete | Not Applicable | - | End Plate, Rail Type | - | Gray | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | END COVER | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1067600000 Weidmüller | 91 |
| Datasheet | 12 Weeks | Brackets | - | Plastic | - | - | - | - | - | 2008 | - | - | Active | - | - | End Bracket, Rail Type | - | Beige | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 67mm | 56mm | 12mm | 12.2mm | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1852079 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 2.310004g | - | - | Bulk | 2012 | COMBICON IC | - | Active | Not Applicable | - | Feed Through Assembly Frame | 7 | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1652030000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | 4kV | - | 2009 | Z | yes | Active | Not Applicable | EAR99 | Mounting Base, Rail Type | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 17.5A | CE, CSA, IEC, UR | Yellow | 1 | 1 | 2 | UL; CSA; CE | 8mm | SPRING LOADED | - | 45.5mm | 81.5mm | 5.08mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |