- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | End plate width | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Open-end side panels | Rated current(III/3) | Rated surge voltage | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Screw type | standard test | Strip length | Temperature rise test | Tightening torque | Voltage drop | Number of rows | Fuse type | Rated current | screw thread | Connection method | Rated voltage | fuse | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC4-QU-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 56.7mm | 49.2mm | 4 | Yes | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | IEC60947-7-2 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | - | - | M3 | screw connection | - | - | 47.7mm | 54.4mm | 6.1mm | Lead 7439-92-1 | ||
![]() DC4-TW DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 56.7mm | 49.2mm | 3 | Yes | 32A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | IEC60947-7-1 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | - | 30A | M3 | screw connection | 300V | - | 47.7mm | 50.9mm | 6.2mm | Lead 7439-92-1 | ||
![]() DCKKB4-PE-02A(H) DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | IEC60947-7-2 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 2 | - | - | M3 | screw connection | - | - | 61.8mm | 76mm | 6.1mm | Lead 7439-92-1 | ||
![]() DC4-MT DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 49mm | 41.5mm | 2 | Yes | 20A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | - | 16A | M3 | screw connection | 600V | - | 40mm | 56.8mm | 6.1mm | Lead 7439-92-1 | ||
![]() DCKKB4-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-2 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 2 | - | - | M3 | screw connection | - | - | 61.8mm | 76mm | 6.1mm | Lead 7439-92-1 | ||
![]() DC50-PE DEGSON | In Stock | - | Datasheet | 10-16mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 16~50mm² | 16-50mm² | 16-50mm² | 16~50mm² | 6~1/0 | - | Passed the test | V0 | I | PA | Passed the test | 83.4mm | 75.9mm | 2 | no | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-2 | 22~23mm | ≤45 K | 2.5N.m | ≤3.2mV | 1 | - | - | M6 | screw connection | - | - | 75.85mm | 70.45mm | 20mm | Lead 7439-92-1 | ||
![]() DC50-PE-01A(H) DEGSON | In Stock | - | Datasheet | 10-16mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 16~50mm² | 16-50mm² | 16-50mm² | 16~50mm² | 6~1/0 | - | Passed the test | V0 | I | PA | Passed the test | 83.4mm | 75.9mm | 2 | no | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Allen screws | IEC60947-7-2 | 22~23mm | ≤45 K | 2.5N.m | ≤3.2mV | 1 | - | - | M6 | screw connection | - | - | 75.85mm | 70.45mm | 20mm | Lead 7439-92-1 | ||
![]() DC95 DEGSON | In Stock | - | Datasheet | 25-35mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 25~95mm² | 25-95mm² | 25-95mm² | 25~95mm² | 2~4/0 | - | Passed the test | V0 | I | PA | Passed the test | 97.5mm | 90mm | 2 | no | 232A | 8KV | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Allen screws | IEC60947-7-1 | 33~35mm | ≤45 K | 20N.m | ≤3.2mV | 1 | - | 230A | M8 | screw connection | 600V | - | 90mm | 83mm | 25mm | Lead 7439-92-1 | ||
![]() DC4-HE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 55.5mm | 48mm | 2 | Yes | 6.3A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-3 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | Glass/ceramic/... | 6.3A | M3 | screw connection | 600V | G/5 x 20 | 46.5mm | 58mm | 8mm | Lead 7439-92-1 | ||
![]() PC16 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~16mm² | 0.2-16mm² | - | 0.2~16mm² | 12~4 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 61.55mm | 54.05mm | 2 | Yes | 76A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 11~12mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 85A | M4 | screw connection | 600V | - | 52.8mm | 42.5mm | 12.2mm | Lead 7439-92-1 | ||
![]() PC1.5 DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~1.5mm² | 0.2-0.5mm² | - | 0.2~1.5mm² | 26~16 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 49.55mm | 42.05mm | 2 | Yes | 17.5A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 6~7mm | ≤45 K | 0.2N.m | ≤3.2mV | 1 | - | 10A | M2 | screw connection | 600V | - | 40.8mm | 42.5mm | 4.2mm | Lead 7439-92-1 | ||
![]() DC4-TG DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 49mm | 41.5mm | 2 | Yes | 20A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | - | 16A | M3 | screw connection | 600V | - | 40mm | 56.8mm | 6.1mm | Lead 7439-92-1 | ||
![]() PC2.5 DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 24~12 | 1.6mm | Passed the test | V0 | I | PA | Passed the test | 54.75mm | 47.25mm | 2 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 8~9mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 20A | M3 | screw connection | 600V | - | 46mm | 42.5mm | 5.2mm | Lead 7439-92-1 | ||
![]() PCKK4-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-2.5mm² | 0.2-4mm² | 0.2~4mm² | 24~10 | - | Passed the test | V0 | I | PA | Passed the test | 69.45mm | 61.95mm | 4 | no | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-2 | 8~9mm | ≤45 K | 0.5N.m | ≤3.2mV | 2 | - | - | M3 | screw connection | - | - | 60.7mm | 56mm | 6.2mm | Lead 7439-92-1 | ||
![]() PC16-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~16mm² | 0.2-16mm² | - | 0.2~16mm² | 12~4 | - | Passed the test | V0 | I | PA | Passed the test | 61.5mm | 54mm | 2 | no | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-2 | 11~12mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | - | M4 | screw connection | - | - | 52.8mm | 42.5mm | 12.2mm | Lead 7439-92-1 | ||
![]() PC2.5B DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 24~12 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 49.55mm | 42.05mm | 2 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 6~7mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 20A | M3 | screw connection | 600V | - | 40.8mm | 42.5mm | 6.2mm | Lead 7439-92-1 | ||
![]() PCMB2.5 DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 28~12 | 1mm | Passed the test | V0 | I | PA | Passed the test | - | 33.7mm | 2 | Yes | 24A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-1 | 7~8mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 20A | M3 | screw connection | 300V | - | 31.1mm | 28mm | 5.2mm | Lead 7439-92-1 | ||
![]() WS16-TW-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~16mm² | - | - | 0.2~16mm² | 24~6 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 52.5mm | 45mm | 3 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-2 | 16~17mm | ≤45 K | - | ≤3.2mV | 1 | - | - | - | spring-cage connection | - | - | 44.7mm | 104.5mm | 12mm | Lead 7439-92-1 | ||
![]() WS16-SD DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~16mm² | - | - | 0.2~16mm² | 24~6 | 4mm | Passed the test | V0 | I | PA | Passed the test | 60.1mm | 52.6mm | 2 | Yes | 76A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-1 | 16~17mm | ≤45 K | - | ≤3.2mV | 1 | - | 65A | - | spring-cage connection | 600V | - | 49.85mm | 58.5mm | 12mm | Lead 7439-92-1 | ||
![]() PCDK2.5-PE DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 28~12 | - | Passed the test | V0 | I | PA | Passed the test | 54.7mm | 47.2mm | 4 | no | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | IEC60947-7-2 | 7~8mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | - | M3 | screw connection | - | - | 45.8mm | 63.5mm | 5.2mm | Lead 7439-92-1 |