- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Alias # | Barrier Strip Styleu2009 | Base/Housing Material | Body Orientation | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Connector Systemu2009 | Contact Materials | For Use With | Insert Arrangement | Instruction Set Architecture | Interface Type | Maximum Voltage Rating | Mounting | Number of CPU Cores | Number of Positionsu2009 | Number of Rowsu2009 | Qualification | Supplier Package | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Number of Ports | RAM Size | Family | Data Bus Width | Screening Level | Resistance Tolerance | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1546701-7 TE Connectivity | In Stock | - | - | - | - | JC6-T307-17 | Dual Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 17 | - | - | - | 1546701-7 | JC6-T307-17=JC6 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6PCV-05-009 TE Connectivity | In Stock | - | - | - | - | - | Tri-Barrier | - | - | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 5 | - | - | - | 5-1546158-2 | 6PCV-05-009=6PCV-05-009 #6 SE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6PCV-21-006 TE Connectivity | In Stock | - | - | Tin | - | - | Tri-Barrier | LCP (Liquid Crystal Polymer) | Right Angle | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | Copper Alloy | - | - | - | - | - | Surface Mount | - | 21 | - | - | - | 3-1437654-1 | 6PCV-21-006=6PCV ASSEMBLY | - | Solder | - | -40 to 85 °C | - | Poke-In Connector | - | 1 | Header | - | 5 mm | - | - | 2 | - | Natural | - | - | - | - | - | - | - | - | 16.2 mm | - | - | ||
![]() 1-1546463-4 TE Connectivity | In Stock | - | - | - | - | 4DB-R208-14 | Dual Barrier | - | - | Right Angle | 8.26u2009mmu2009[u2009.325u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 14 | - | - | - | 1-1546463-4 | 4DB-R208-14=4DB ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC6-T308-10 TE Connectivity | In Stock | - | - | - | - | - | Dual Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 10 | - | - | - | 1437666-6 | JC6-T308-10=JC6 SERIES TERMINA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J8-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Quick Connects | 11.1u2009mmu2009[u2009.438u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1437644-4 | J8-2=J8-XX JUMPER | - | - | 200 V | - | ± 100ppm/°C | - | 68 Ohm | - | - | 2 W | - | High Power | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 5 mm | 2.5 mm | - | ||
![]() TC6-04-PFH TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | - | - | - | - | 4 | 1 | - | - | 3-1437661-2 | TC6-04-PFH=COVER w/HOLES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1546701-3 TE Connectivity | In Stock | - | - | - | - | JC6-T307-14 | Dual Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 14 | - | - | - | 1546701-3 | JC6-T307-14=JC6 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6WWV-22-006 TE Connectivity | In Stock | - | - | - | - | - | Tri-Barrier | - | - | Solderless Wire Wrap | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 22 | - | - | - | 3-1546159-8 | 6WWV-22-006=6WWV SERIES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1546701-6 TE Connectivity | In Stock | - | - | - | - | JC6-T307-11 | Dual Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 11 | - | MIL-PRF-55342 | - | 1546701-6 | JC6-T307-11=JC6 ASSY | - | - | - | - | 100 ppm/°C | - | 4.75 kOhm | - | - | 0.1 W | - | Established Reliabil | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 1.63 | 0.81 | - | ||
![]() 7-1546701-0 TE Connectivity | In Stock | - | - | - | - | JC6-T408-12 | Dual Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 12 | - | - | - | 7-1546701-0 | JC6-T408-12=JC6 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC6-03-PFH TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | RISC | Ethernet/Serial I2C/SPI/UART/USB | - | Surface Mount | 1 | 3 | 1 | - | LFBGA | 2-1437661-9 | TC6-03-PFH=COVER w/HOLES | - | - | - | 0 to 95 °C | - | - | - | - | - | - | - | - | 486 | - | - | - | 0.95, 1.05 V | - | 512 KB | - | 32 Bit | Consumer | - | - | - | - | ARM Cortex-A53/ARM Cortex-M7 | ||
![]() 3-1546399-2 TE Connectivity | In Stock | - | - | Gold | 7 | 6PCR-27-007 | Tri-Barrier | - | Straight | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | 7-0 | - | - | 375 Vac | Cable Mount | - | 27 | - | - | - | 3-1546399-2 | 6PCR-27-007=#6 TRIBARRIER | - | Crimp | 375 Vac | -55 to 200 °C | - | Circular | - | - | Plug | - | - | - | - | 7 POS | Pin | - | - | 1 | - | - | - | - | - | No | 38.35 mm | - | - | ||
![]() 796985-3 TE Connectivity | In Stock | - | - | - | - | JC6-P108-09 | Dual Barrier | - | - | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 9 | - | - | - | 796985-3 | JC6-P108-09=.375 DUAL BERRIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | - | - | - | - | ||
![]() 796608-4 TE Connectivity | In Stock | - | - | - | - | 6WWV-09-006 | Tri-Barrier | - | - | Solderless Wire Wrap | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 9 | - | - | - | 796608-4 | 6WWV-09-006=#6 TRIBARRIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-796985-5 TE Connectivity | In Stock | - | - | - | - | JC6-P207-19 | Dual Barrier | - | - | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 19 | - | - | - | 7-796985-5 | JC6-P207-19=JC6 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC6-P208-03 TE Connectivity | In Stock | - | - | - | - | - | Dual Barrier | - | - | Quick Connects | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 3 | - | - | - | 4-1437665-2 | JC6-P208-03=735028003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4DB-P107-11 TE Connectivity | In Stock | - | - | - | - | - | Dual Barrier | - | - | Printed Circuit Pin | 8.26u2009mmu2009[u2009.325u2009inu2009] | Wire-to-Board | - | Minifuse Box Housing | - | - | - | - | - | - | 11 | - | - | - | 1-1437667-8 | 4DB-P107-11=4DB ASSEMBLY | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 mm | - | - | ||
![]() 5-796640-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 2 | 1 | - | - | 5-796640-8 | 2 POS 5.0 MM R/A PLUG,TRM BLK, | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-796985-9 TE Connectivity | In Stock | - | - | - | - | JC6-T305-20-205 | Dual Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | - | 20 | - | - | - | 8-796985-9 | JC6-T305-20-205=JC6 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |