- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | RoHS | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Approval Agency | Assembly Item Name | UV resistant | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0790569 Phoenix Contact | 55 |
| Datasheet | 7 Weeks | - | Polyamide | 2.360013g | - | - | - | - | - | - | - | - | - | - | CLIPLINE | - | Active | 1 (Unlimited) | - | - | - | End Plate, Rail Type | - | Gray | - | - | - | - | - | - | Straight | - | 1.5mm | - | - | - | - | - | - | 43.5mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1058800000 Weidmüller | 469 | - | Datasheet | 6 Weeks | Brackets | - | - | - | - | - | 120°C | -50°C | - | - | - | - | 2008 | W | - | Active | Not Applicable | - | - | - | End Plate, Rail Type | - | Beige | - | - | NO | NO | NO | - | - | - | - | compliant | - | GOST; UL | - | - | 62mm | 86mm | 3mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1803918 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | PCB | ABS, PVC | 9.800005g | - | - | - | - | - | - | - | - | Bulk | 2012 | COMBICON | yes | Active | Not Applicable | - | EAR99 | - | Cable Housing | 7 | Green | - | 8536.69.40.40 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 3060432 Phoenix Contact | 91 |
| Datasheet | 4 Weeks | Flanges | - | - | - | - | PA | 130°C | - | - | - | - | - | 2011 | CLIPLINE | - | Active | Not Applicable | - | - | - | Cover, Flange | - | Gray | - | - | NO | NO | NO | - | - | - | - | - | - | GOST; UL | PROTECTIVE COVER | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2838995 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | Polyamide | 5.989999g | - | - | - | - | - | - | - | - | - | 2005 | TRABTECH | - | Obsolete | Not Applicable | - | - | - | End Plate | - | Black | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | 79.6mm | 54.5846mm | 2mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0402174 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | - | Copper | 265.000002g | - | - | - | - | - | - | - | - | - | - | CLIPLINE | - | Active | Not Applicable | - | - | - | Busbar | - | Silver | - | - | - | - | - | - | - | - | - | - | 140A | VDE | - | - | 2.9972mm | 1m | 10mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0790572 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | - | 2.836001g | - | - | - | - | - | - | - | - | - | - | CLIPLINE | - | Active | Not Applicable | - | - | - | Partition, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0311139 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | - | - | 11.279992g | - | - | - | 125°C | - | - | - | - | - | - | CLIPLINE | - | Active | 1 (Unlimited) | - | - | - | Partition, Rail Type | - | Gray | - | - | NO | NO | NO | - | Straight | - | 2mm | - | - | UL | PLATE ITEM | - | - | 99mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1834356 Phoenix Contact | 72 | - | Datasheet | 7 Weeks | PCB | ABS, PVC | 4.050013g | - | - | - | - | - | - | - | - | Bulk | 2010 | COMBICON | yes | Active | Not Applicable | - | EAR99 | - | Cable Housing | 3 | Green | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 29mm | - | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 3001394 Phoenix Contact | 77 |
| Datasheet | 4 Weeks | - | Polyamide | 6.03g | - | - | - | - | - | - | - | - | Bulk | 2005 | CLIPLINE | - | Active | Not Applicable | - | - | - | End Plate, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0920326 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | - | 8.720001g | - | - | - | - | - | - | - | - | Bulk | - | CLIPLINE | - | Active | 1 (Unlimited) | Lug | - | - | Fuse Holder Plug | - | Black | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 45.4mm | 9.9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3206296 Phoenix Contact | 11057275 |
| Datasheet | 4 Weeks | - | Polyamide | 3.259997g | - | - | - | - | - | - | - | - | Bulk | 2011 | CLIPLINE | - | Active | - | - | - | - | End Plate | - | Gray | - | - | NO | NO | NO | - | - | - | - | - | - | GOST | END COVER | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000741 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Plastic | - | - | - | - | - | - | - | - | - | - | 2015 | CLIPLINE | yes | Active | 1 (Unlimited) | - | - | - | Cable Housing | 8 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3005772 Phoenix Contact | 43 |
| - | 4 Weeks | - | - | 11.760006g | - | - | - | - | - | - | - | - | - | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | - | - | - | Separator, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790459 Phoenix Contact | 78 |
| Datasheet | 7 Weeks | - | Polyamide | 4.572013g | - | - | - | - | - | - | - | - | - | - | CLIPLINE | - | Active | Not Applicable | - | - | - | End Plate, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3240215 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | - | - | - | Shield Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3047196 Phoenix Contact | 769 |
| Datasheet | 7 Weeks | - | Polyamide | 6.909998g | - | - | - | - | - | - | - | - | Bulk | 2010 | CLIPLINE | - | Active | 1 (Unlimited) | - | - | - | Partition, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0712000 Phoenix Contact | In Stock | - | - | - | - | - | - | 600 | V0 | - | - | - | BUG_10 BUG10 | Details | 0.522055 oz | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 76.2 | - | - | - | - | No | 76.2 | - | 9 | - | - | - | - | - | ||
![]() 3025529 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | - | Polyamide | 1.50003kg | - | - | - | - | - | - | - | - | Bulk | 2005 | CLIPLINE | - | Active | Not Applicable | - | - | - | End Plate | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2908294 Phoenix Contact | 1203 |
| Datasheet | 4 Weeks | - | - | 876.000265mg | - | - | - | - | - | - | - | - | - | 2012 | COMBICON | - | Active | Not Applicable | - | - | Connector | Earth Ground Contact | - | - | Female | - | NO | NO | NO | - | Straight | Unshielded | - | - | - | UL | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |