- Manufacturer
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Style
- Moisture Sensitivity Level (MSL)
- Pitch
- Series
- Color
- Published
- Lead Free
- Contact Materials
Attribute column
Categories
Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Number of Contacts | Housing Color | Max Current Rating | Assembly Item Name | Used With | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2774185 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | 10.399994g | - | - | - | 2011 | - | yes | Active | 1 (Unlimited) | - | Terminal Block | 10 | - | - | - | - | - | - | - | - | - | - | Screw - Half Thread | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3001592 Phoenix Contact | 320 |
| Datasheet | 4 Weeks | - | - | - | Copper | - | - | 2017 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 4 | - | - | Red | - | - | - | - | - | 0.205 5.20mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1055360000 Weidmüller | 79 |
| Datasheet | 8 Weeks | - | Nylon | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 3 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 112A | - | - | - | - | 112A | - | - | 28mm | 44.4mm | 9.85mm | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0205106 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | - | - | Copper | - | - | - | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 3 | - | - | Gray | - | - | - | - | - | 0.591 15.00mm | - | Flat Pins - Angled | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3000188 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | Aluminium | 6.500007g | - | - | - | 2010 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 5 | - | - | - | - | - | - | - | - | - | - | Screw In | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3036958 Phoenix Contact | 200 |
| Datasheet | 7 Weeks | - | - | 3.770005g | Copper | - | - | 2011 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 4 | - | - | Blue | - | - | NO | NO | NO | 0.244 6.20mm | - | Flat Pins | - | - | - | - | - | - | - | JUMPER ITEM | MODULAR TERMINAL BLOCKS | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5029125 Phoenix Contact | 34 |
| Datasheet | 10 Weeks | Screw | - | 63.230011g | Copper Alloy | - | - | 2010 | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 100 | - | - | - | - | - | - | - | - | 0.242 6.15mm | - | Screw In | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1754300000 Weidmüller | 14 |
| Datasheet | 8 Weeks | - | - | - | - | 0V | - | 2009 | ZQV | - | Active | - | - | Terminal Block, Cross Connection | 30 | 120°C | -50°C | Yellow | 1 | - | - | - | - | 0.138 3.50mm | - | Flat Pins | compliant | 17.5A | - | - | - | - | 17.5A | - | - | 12.15mm | 104.1mm | 2.4mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0201142 Phoenix Contact | 116 |
| Datasheet | 4 Weeks | - | - | 1.704005g | Copper Alloy | - | - | - | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | - | - | - | Gray | - | Male | NO | NO | NO | 0.244 6.20mm | - | Flat Pins - Angled | - | - | Nickel | - | 3 | - | - | JUMPER ITEM | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0301521 Phoenix Contact | 57 |
| Datasheet | 4 Weeks | - | - | 23.75999g | Copper | - | - | - | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Silver | - | - | - | - | - | 0.394 10.00mm | - | Screw - Full Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0201281 Phoenix Contact | 75 |
| Datasheet | 7 Weeks | - | - | 17.400002g | Copper | - | Bulk | - | - | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Silver | - | - | - | - | - | 0.244 6.20mm | - | Screw In | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0710879 Phoenix Contact | 8 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 10 | - | - | Orange | - | - | - | - | - | - | - | Flat Pins - Angled | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3047277 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | - | 1.999889kg | Copper | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 2 | - | - | Red | - | - | NO | NO | NO | 0.433 11.00mm | - | Flat Pins - Reducing Bridge | - | - | - | UL | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3000146 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | - | Aluminium | 5.899989g | - | - | - | 2003 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 5 | - | - | - | - | - | - | - | - | - | - | Screw In | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0368600000 Weidmüller | 60 | - | Datasheet | 6 Weeks | - | - | - | - | 0V | - | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Grey | 1 | Male | - | - | - | 0.240 6.10mm | - | Screw In | compliant | 24A | - | - | - | - | 24A | - | - | - | 4mm | 59.9mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 3047264 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | - | 499.858792g | Copper | - | - | 2013 | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 2 | - | - | Red | - | - | - | - | - | 0.374 9.50mm | - | Flat Pins - Reducing Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3005963 Phoenix Contact | 545 | - | Datasheet | 7 Weeks | - | - | 19.469999g | Copper | - | - | 2006 | CLIPLINE | yes | Active | Not Applicable | EAR99 | Terminal Block, Cross Connection | - | - | - | Red | 1 | Male | - | - | - | 0.630 16.00mm | Straight | Flat Pins | - | - | - | - | 2 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0201469 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | - | 5.259999g | Copper | - | - | - | - | - | Active | Not Applicable | - | Terminal Block | 3 | - | - | - | 1 | Male | - | - | - | 0.244 6.20mm | - | - | unknown | - | - | - | - | Silver | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3000417 Phoenix Contact | 33 |
| Datasheet | 16 Weeks | - | - | - | Copper | - | - | 2015 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | - | - | - | - | - | - | 0.323 8.20mm | - | Screw In | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1794070000 Weidmüller | 34 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2006 | ZQV | - | Active | - | - | Terminal Block, Cross Connection | 41 | - | - | Red | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | compliant | - | - | - | - | - | - | - | - | 25.7mm | 248.8mm | 2.8mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free |