- Manufacturer
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Style
- Moisture Sensitivity Level (MSL)
- Pitch
- Series
- Color
- Published
- Lead Free
- Contact Materials
Attribute column
Categories
Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Contact Materials | For Use With/Related Products | Manufacturer part # | Material properties | Mfr | Package | Product Status | RoHS | Suitable for | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Style | Number of Conductors | Contact Finish | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Standards | Lamp Type | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27652 Lapp | 693 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J33 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27462 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27532 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37638 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1064-0000-00 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL906602R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL900201R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3009318 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10%. Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-01594 Tensility International Corporation | 326 |
| - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | Tensility International Corp | Spool | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | 6 | - | 22 AWG | 300 V | Black | 17/0.0063 | - | 0.063 (1.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire, Oil Resistant, UV Resistant | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01585 Tensility International Corporation | 45 |
| - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | Tensility International Corp | Spool | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | 5 | - | 20 AWG | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 34674 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | GE | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen | - | - | - | - | ||
![]() DSS6N-03P Dinkle | In Stock | - | - | - | - | - | - | - | DSS6N | - | Copper | DKN Series | - | - | Dinkle Corporation, USA | Box | Active | - | - | - | - | Terminal Block, Cross Connection | 3 | Red | 0.315 (8.00mm) | Flat Pins | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3009316 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3009315 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3009314 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27422 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34695 Wiha | In Stock | - | - | Chrome moly vanadium steel | 155g | - | - | - | - | - | - | - | 34695 | quenched and tempered | - | - | - | - | Inner rings | - | - | J 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN ISO 5256 | - | - | 180mm | - | - | ||
![]() 30-01596 Tensility International Corporation | 41 |
| - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | Tensility International Corp | Spool | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | 6 | - | 26 AWG | 300 V | Black | 26/0.0031 | - | 0.051 (1.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 |